General Use Wirewound Resistors

43 Results
Chassis Mount Resistors -- 0.68CYBK-ND [AHA500JB-0R68 from Yageo USA]
from DigiKey

680 mOhms ±5% 5W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Resistance Range: 0.6800
  • Mounting / Packaging: Axial, Box
  • Tolerance: 5
Chassis Mount Resistors -- 1-1625963-8-ND [1-1625963-8 from TE Connectivity]
from DigiKey

220 Ohms ±5% 10W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Resistance Range: 220
  • Mounting / Packaging: Axial, Box
  • Tolerance: 5
Chassis Mount Resistors -- 1-1625966-2-ND [1-1625966-2 from TE Connectivity]
from DigiKey

17 Ohms ±3% 16W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Resistance Range: 17
  • Mounting / Packaging: Axial, Box
  • Tolerance: 3
Chassis Mount Resistors -- 1-1625971-7-ND [1-1625971-7 from TE Connectivity]
from DigiKey

1.8 kOhms ±3% 25W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Tolerance: 3
  • Mounting / Packaging: Axial, Box
  • Temperature Coefficient: 30
Chassis Mount Resistors -- 1-1625985-8-ND [1-1625985-8 from TE Connectivity]
from DigiKey

32 Ohms ±1% 50W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Resistance Range: 32
  • Mounting / Packaging: Axial, Box
  • Tolerance: 1
Chassis Mount Resistors -- 1-1630012-8-ND [1-1630012-8 from TE Connectivity]
from DigiKey

1.2 Ohms ±5% 150W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Resistance Range: 1.2
  • Mounting / Packaging: Axial, Box
  • Tolerance: 5
Chassis Mount Resistors -- 1-1630024-2-ND [1-1630024-2 from TE Connectivity]
from DigiKey

8 Ohms ±5% 250W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Resistance Range: 8
  • Mounting / Packaging: Screw Terminals; Axial, Box
  • Tolerance: 5
Chassis Mount Resistors -- 1.00DABK-ND [AHA80AJB-1R from Yageo USA]
from DigiKey

1 Ohms ±5% 80W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Resistance Range: 1
  • Mounting / Packaging: Axial, Box
  • Tolerance: 5
Chassis Mount Resistors -- 118-BRS500-10RJ1-ND [BRS500-10RJ1 from Riedon, Inc.]
from DigiKey

BRS500 10 OHM 5% [See More]

  • Category / Application: General Use
  • Resistance Range: 10
  • Mounting / Packaging: Rect. Case
  • Tolerance: 5
Chassis Mount Resistors -- 12M16-1-ND [MCRL00451R000KHB00 from Vishay Intertechnology, Inc.]
from DigiKey

1 Ohms ±10% 45W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Features: Non-Inductive; Fireproof Case
  • Mounting / Packaging: Module
  • Resistance Range: 1
Chassis Mount Resistors -- 12M40-1-ND [MCRL00701R000KHB00 from Vishay Intertechnology, Inc.]
from DigiKey

1 Ohms ±10% 70W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Features: Non-Inductive; Fireproof Case
  • Mounting / Packaging: Module
  • Resistance Range: 1
Chassis Mount Resistors -- 12M59-1-ND [MCRL01001R000KHB00 from Vishay Intertechnology, Inc.]
from DigiKey

1 Ohms ±10% 100W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Features: Non-Inductive; Fireproof Case
  • Mounting / Packaging: Module
  • Resistance Range: 1
Chassis Mount Resistors -- 13-AHA10AFB-8R2-ND [AHA10AFB-8R2 from Yageo USA]
from DigiKey

8.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Resistance Range: 8.2
  • Mounting / Packaging: Axial, Box
  • Tolerance: 1
Chassis Mount Resistors -- 1625995-1-ND [1625995-1 from TE Connectivity]
from DigiKey

2.2 kOhms ±5% 75W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Tolerance: 5
  • Mounting / Packaging: Axial, Box
  • Temperature Coefficient: 30
Chassis Mount Resistors -- 1630028-3-ND [1630028-3 from TE Connectivity]
from DigiKey

15 Ohms ±5% 300W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Resistance Range: 15
  • Mounting / Packaging: Screw Terminals; Axial, Box
  • Tolerance: 5
Chassis Mount Resistors -- 1712-CJB10004R7J-ND [CJB10004R7J from TE Connectivity]
from DigiKey

PWR RESISTOR 1000W 5% 4R7 [See More]

  • Category / Application: General Use
  • Tolerance: 5
  • Mounting / Packaging: Radial, Rect. Case
  • Temperature Coefficient: 200
Chassis Mount Resistors -- 1712-CJB1230J100RJ-ND [CJB1230J100RJ from TE Connectivity]
from DigiKey

PWR RESISTOR 1230W 5% 100R [See More]

  • Category / Application: General Use
  • Tolerance: 5
  • Mounting / Packaging: Radial, Rect. Case
  • Temperature Coefficient: 200
Chassis Mount Resistors -- 1712-CJB315J100RJ-ND [CJB315J100RJ from TE Connectivity]
from DigiKey

PWR RESISTOR 315W 5% 100R [See More]

  • Category / Application: General Use
  • Tolerance: 5
  • Mounting / Packaging: Radial, Rect. Case
  • Temperature Coefficient: 200
Chassis Mount Resistors -- 1712-CJH1250J100RJ-ND [CJH1250J100RJ from TE Connectivity]
from DigiKey

CJH 1250W 100R 5% LEAD [See More]

  • Category / Application: General Use
  • Tolerance: 5
  • Mounting / Packaging: Rect., Wire Leads
  • Temperature Coefficient: 200
Chassis Mount Resistors -- 1712-HCF110J100RJ-ND [HCF110J100RJ from TE Connectivity]
from DigiKey

100 Ohms ±5% 100W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Tolerance: 5
  • Mounting / Packaging: Module
  • Temperature Coefficient: 200
Chassis Mount Resistors -- 1712-HCF166J100RJ-ND [HCF166J100RJ from TE Connectivity]
from DigiKey

100 Ohms ±5% 160W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Tolerance: 5
  • Mounting / Packaging: Module
  • Temperature Coefficient: 200
Chassis Mount Resistors -- 1712-HCF216J100RJ-ND [HCF216J100RJ from TE Connectivity]
from DigiKey

100 Ohms ±5% 200W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Tolerance: 5
  • Mounting / Packaging: Module
  • Temperature Coefficient: 200
Chassis Mount Resistors -- 1712-HCF80J100RJ-ND [HCF80J100RJ from TE Connectivity]
from DigiKey

100 Ohms ±5% 75W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Tolerance: 5
  • Mounting / Packaging: Module
  • Temperature Coefficient: 200
Chassis Mount Resistors -- 1712-HCH165J100RJ-ND [HCH165J100RJ from TE Connectivity]
from DigiKey

100 Ohms ±5% 200W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Features: Non-Inductive
  • Mounting / Packaging: Rect. Case
  • Tolerance: 5
Chassis Mount Resistors -- 1712-HCH165J10RJ-ND [HCH165J10RJ from TE Connectivity]
from DigiKey

10 Ohms ±5% 200W Wirewound Chassis Mount Resistor [See More]

  • Category / Application: General Use
  • Features: Non-Inductive
  • Mounting / Packaging: Rect. Case
  • Tolerance: 5
Concentric Shaft -- Series 2020
from Betatronix LLC

Resistance Range: 0.20% to 1.0%. System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control different sections of the potentiometer - is an ideal... [See More]

  • Category / Application: Automotive; Aerospace; Audio / Video; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
  • Standards and Certifications: RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Axial Leads (optional feature); Gull Wing Leads (optional feature); J-leads (optional feature); Radial Leads (optional feature); Screw Terminals (optional feature); Tab Terminals; 01005 (optional feature); 0201 (optional feature); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 1625 (optional feature); 1812 (optional feature); 2010 (optional feature); 2512 (optional feature); 2525 (optional feature); 3725 (optional feature); SOIC (optional feature); SSOP (optional feature); SC-70 (optional feature); SOT23 (optional feature)
  • Features: Heat Sink (optional feature); Non-Inductive (optional feature); Fan Cooled; Water Cooled (optional feature); Non-Flame Coating (optional feature); Fireproof Case (optional feature); Electrically isolated. (optional feature); ESD Protection. (optional feature); NEMA Enclosure (optional feature); Military (optional feature)
RMWM Series
from Trigon Components, Inc.

SERIES. RMWM. DESCRIPTION. MELF, Wirewound. RESISTANCE RANGE. 5 to 300 ohm. POWER RATING. 0.5 to 3W. OPERATING TEMPERATURE. -55 to +200 Deg C. PACKAGE. Cylindrical. FEATURE. •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. [See More]

  • Category / Application: General Use
  • Standards and Certifications: JIS
  • Mounting / Packaging: Cylindrical
  • Resistance Range: 5 to 300
Custom SIP/SIP/SM Network Resistors -- DSN, DDN Series
from RCD Components, Inc.

APPLICATION: CUSTOM REQUIREMENT. Custom R/L/C/D networks with little or no tooling charge! RCD ’s custom networks are a cost effective approach for numerous applications. Networks can be comprised solely of resistors, capacitors, inductors, diodes, or any combination. Depending on the... [See More]

  • Category / Application: General Use; Industrial
  • Standards and Certifications: RoHS
  • Mounting / Packaging: ThroughHole
  • Resistance Range: 0.0050 to 4.00E9
ARCOL Aluminum Housed Resistors -- HS Series
from Ohmite Manufacturing Co.

HS Aluminum Housed Resistors. Manufactured in line with the requirements of MIL 18546 and IEC 115, designed for direct heatsink mounting with thermal compound to achieve maximum performance. High Power to volume. Wound to maximize High Pulse Capability. Values from R005 to 100K. Custom designs... [See More]

  • Category / Application: General Use
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Bolt-on Chassis
  • Features: Military
Linear - Wirewound -- Series 2010
from Betatronix LLC

Resistance Range: 0.20% to 1.0%. During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion... [See More]

  • Category / Application: Automotive; Aerospace; Audio / Video; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
  • Standards and Certifications: RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Axial Leads (optional feature); Gull Wing Leads (optional feature); J-leads (optional feature); Radial Leads (optional feature); Screw Terminals (optional feature); 01005 (optional feature); 0201 (optional feature); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 1625 (optional feature); 1812 (optional feature); 2010 (optional feature); 2512 (optional feature); 2525 (optional feature); 3725 (optional feature); SOIC (optional feature); SSOP (optional feature); SC-70 (optional feature); SOT23 (optional feature)
  • Features: Heat Sink (optional feature); Non-Inductive (optional feature); Fan Cooled; Water Cooled (optional feature); Non-Flame Coating (optional feature); Fireproof Case (optional feature); Electrically isolated. (optional feature); ESD Protection. (optional feature); NEMA Enclosure (optional feature); Military (optional feature)
RNF Series
from Trigon Components, Inc.

SERIES. RNF. DESCRIPTION. Wirewound, Non-Flame Fusible. RESISTANCE RANGE. POWER RATING. 1/2W to 5W. OPERATING TEMPERATURE. -55 to +275 Deg C. PACKAGE. Axial. Feature. •It is suitable for protecting circuit boards. •Small in size. •Noncombustible insulating coat. “Solvent ”... [See More]

  • Category / Application: Fusible Resistor; General Use
  • Standards and Certifications: JIS
  • Mounting / Packaging: Axial Leads
  • Power Rating: 0.5000 to 5
Military Grade Miniature Power Wirewound Resistor -- 200 Series
from RCD Components, Inc.

Typically half the size of conventional resistors! Type 202 is world ’s smallest wirewound resistor! Series 200 resistors offer the same MIL-grade construction as Series 100 resistors except utilize proprietary materials and processing, enabling significant size reductions. Series 200... [See More]

  • Category / Application: General Use; Power Applications
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Features: Military
Ceramic Housed Axial Terminal Power Resistor -- TUM/TUW Series
from Ohmite Manufacturing Co.

The TUM/TUW Series resistors are Ohmite ’s most economical power resistors. Sizes up to 15 watts and resistance values up to 150K ohms are available. Two constructions are used to obtain a wide resistance range. The TUW is a standard wirewound and the TUM is constructed with Metal Oxide. The... [See More]

  • Category / Application: General Use; Power Applications
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Features: Fireproof Case
Rotary - Multi Gang -Switch Option -- Series 2030
from Betatronix LLC

Resistance Range: 0.20% to 1.0%. Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer... [See More]

  • Category / Application: Automotive; Aerospace; Audio / Video; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
  • Standards and Certifications: RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Axial Leads (optional feature); Gull Wing Leads (optional feature); J-leads (optional feature); Radial Leads (optional feature); Screw Terminals (optional feature); Tab Terminals; 01005 (optional feature); 0201 (optional feature); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 1625 (optional feature); 1812 (optional feature); 2010 (optional feature); 2512 (optional feature); 2525 (optional feature); 3725 (optional feature); SOIC (optional feature); SSOP (optional feature); SC-70 (optional feature); SOT23 (optional feature)
  • Features: Heat Sink (optional feature); Non-Inductive (optional feature); Fan Cooled; Water Cooled (optional feature); Non-Flame Coating (optional feature); Fireproof Case (optional feature); Electrically isolated. (optional feature); ESD Protection. (optional feature); NEMA Enclosure (optional feature); Military (optional feature)
RWN Series
from Trigon Components, Inc.

SERIES. RWN. DESCRIPTION. Wirewound, Flame Proof. RESISTANCE RANGE. 0.1 ohm to 1 Kohm. POWER RATING. 1/2W to 5W. OPERATING TEMPERATURE. -55 to +155 Deg C. PACKAGE. Axial. Feature. •Industry ’s Lowest Cost. •Delivery from stock in Bulk Taped, and Strip Pack. •Exceptional... [See More]

  • Category / Application: General Use
  • Standards and Certifications: JIS
  • Mounting / Packaging: Axial Leads
  • Features: Non-Inductive; Fireproof Case; Military
Military Grade Power Wirewound Resistor -- 100 Series
from RCD Components, Inc.

World ’s widest range! 0.005 Ω ~2M Ω , ±0.005% ~10%, 0.5W ~50W. Low cost, available from stock & exclusive SWIFT ™ delivery program. Series 100 resistors offer exceptional performance at an economical cost. Superior stability results from welded construction and... [See More]

  • Category / Application: General Use; Power Applications
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Features: Fan Cooled; Non-Flame Coating (optional feature); Military
Economical Silicone Coated Wirewound -- 50 Series
from Ohmite Manufacturing Co.

Automated winding, in-line color banding, and testing allow for an economically priced, industrial grade wirewound power resistor. The Ohmite 50 series resistors feature an all welded construction with a high purity alumina ceramic core and high quality RoHS grade tinned copper wire. These design... [See More]

  • Category / Application: General Use; Industrial
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Resistance Range: 0.1000 to 20000
Rotary - Servo Mount -- Series 2000
from Betatronix LLC

Resistance Range: 0.20% to 1.0%. Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has... [See More]

  • Category / Application: Automotive; Aerospace; Audio / Video; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
  • Standards and Certifications: RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Axial Leads (optional feature); Gull Wing Leads (optional feature); J-leads (optional feature); Radial Leads (optional feature); Screw Terminals (optional feature); Tab Terminals; 01005 (optional feature); 0201 (optional feature); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 1625 (optional feature); 1812 (optional feature); 2010 (optional feature); 2512 (optional feature); 2525 (optional feature); 3725 (optional feature); SOIC (optional feature); SSOP (optional feature); SC-70 (optional feature); SOT23 (optional feature)
  • Features: Heat Sink (optional feature); Non-Inductive (optional feature); Fan Cooled; Water Cooled (optional feature); Non-Flame Coating (optional feature); Fireproof Case (optional feature); Electrically isolated. (optional feature); ESD Protection. (optional feature); NEMA Enclosure (optional feature); Military (optional feature)
Temperature Sensing Radial Lead, Epoxy Precision Wirewound Resistors -- ATS Series
from RCD Components, Inc.

RCD ’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of temperature sensitivity. ATS SERIES 350 °C RATING. RCD ATS Series of... [See More]

  • Category / Application: General Use
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Resistance Range: 1 to 10000
Ohmicone® Silicone-Ceramic Conformal Axial Terminal Wirewound -- 40 Series
from Ohmite Manufacturing Co.

Ohmite 40 Series resistors are the most economical conformal silicone-ceramic coated resistors offered. These all-welded units are characterized by their low temperature coefficients and resistance to thermal shock, making them ideal for a wide range of electrical and electronic applications... [See More]

  • Category / Application: General Use; Industrial
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Resistance Range: 0.1000 to 150000
Temperature Sensing Radial Lead, Epoxy Precision Wirewound Resistors -- PTB Series
from RCD Components, Inc.

TEMPERATURE SENSING RADIAL LEAD, EPOXY PRECISION WIREWOUND RESISTORS. RCD ’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of... [See More]

  • Category / Application: General Use; Precision Resistor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial Leads
  • Resistance Range: 1 to 40000
Vitreous Enamel Conformal Axial Terminal Wirewound Resistor -- 20 Series
from Ohmite Manufacturing Co.

The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of more expensive wire wound axial resistors, including all-welded construction. The extensive wattage range of the 20 series goes from 1 watt up to 10 watts in 6 different sizes. They... [See More]

  • Category / Application: General Use
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Features: Non-Flame Coating
Temperature Sensitive Precision Wirewound Resistors -- ATB Series
from RCD Components, Inc.

RCD ’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of temperature sensitivity. ATB SERIES 175 °C RATING. RCD ATB Series... [See More]

  • Category / Application: General Use
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Resistance Range: 1 to 114000