Precision Resistor Wirewound Resistors

14 Results
Leaded Resistor -- 100
from Riedon, Inc.

Resistances to 6 Megaohms. Resistance Tolerances to +/-0.005%. Temperature Coefficiennts of +/- ppm/K. Power Ratings to 2W. 100% Acceptance Tested / Traceable to NIST. Long Term Stability / 100ppm/year. Matched Resistance Sets to +/-0.001% and +/-0.5ppm/K [See More]

  • Category / Application: Precision Resistor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Resistance Range: ? to 800000
Concentric Shaft -- Series 2020
from Betatronix LLC

Resistance Range: 0.20% to 1.0%. System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control different sections of the potentiometer - is an ideal... [See More]

  • Category / Application: Automotive; Aerospace; Audio / Video; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
  • Standards and Certifications: RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Axial Leads (optional feature); Gull Wing Leads (optional feature); J-leads (optional feature); Radial Leads (optional feature); Screw Terminals (optional feature); Tab Terminals; 01005 (optional feature); 0201 (optional feature); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 1625 (optional feature); 1812 (optional feature); 2010 (optional feature); 2512 (optional feature); 2525 (optional feature); 3725 (optional feature); SOIC (optional feature); SSOP (optional feature); SC-70 (optional feature); SOT23 (optional feature)
  • Features: Heat Sink (optional feature); Non-Inductive (optional feature); Fan Cooled; Water Cooled (optional feature); Non-Flame Coating (optional feature); Fireproof Case (optional feature); Electrically isolated. (optional feature); ESD Protection. (optional feature); NEMA Enclosure (optional feature); Military (optional feature)
ARCOL Precision Power Wirewound SMD Resistor -- RWS Series
from Ohmite Manufacturing Co.

A compact and precision power resistor, manufactured to the highest standards; reliable and robust but still achieving drift of less than 1% and TCR of 10-90ppm/ ˚C when under rated conditions. High overload capability for surge and pulse applications. Low inductance available. Custom... [See More]

  • Category / Application: Precision Resistor; Surge and Pulse Applications
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Resistance Range: 0.0050 to 50000
Power/Precision Wirewound Surface Mount Resistor -- MW Series
from RCD Components, Inc.

RCD Series MW provide a cost-effective solution for demanding applications. Advantages include superior surge capability, improved temperature stability, moisture resistance, noise, and a significant space and cost savings over molded models. MW3 & MW5 feature compliant gullwing terminals, which... [See More]

  • Category / Application: Precision Resistor; Power Applications
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads (optional feature)
  • Features: Non-Inductive (optional feature); Non-Flame Coating (optional feature)
Linear - Wirewound -- Series 2010
from Betatronix LLC

Resistance Range: 0.20% to 1.0%. During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion... [See More]

  • Category / Application: Automotive; Aerospace; Audio / Video; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
  • Standards and Certifications: RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Axial Leads (optional feature); Gull Wing Leads (optional feature); J-leads (optional feature); Radial Leads (optional feature); Screw Terminals (optional feature); 01005 (optional feature); 0201 (optional feature); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 1625 (optional feature); 1812 (optional feature); 2010 (optional feature); 2512 (optional feature); 2525 (optional feature); 3725 (optional feature); SOIC (optional feature); SSOP (optional feature); SC-70 (optional feature); SOT23 (optional feature)
  • Features: Heat Sink (optional feature); Non-Inductive (optional feature); Fan Cooled; Water Cooled (optional feature); Non-Flame Coating (optional feature); Fireproof Case (optional feature); Electrically isolated. (optional feature); ESD Protection. (optional feature); NEMA Enclosure (optional feature); Military (optional feature)
High Precision Welded Axial and Radial Resistor -- HPW Series
from Ohmite Manufacturing Co.

The HPW wirewound series of resistors are produced for high precision applications. The HPW series can be produced below 0.1% on request with Temperature Coefficients matching to 1ppm. The HPW is ideal for high precision high stability applications. Both the bobbin and the final encapsulation... [See More]

  • Category / Application: Precision Resistor
  • Resistance Range: 0.1000 to 4.30E7
  • Mounting / Packaging: Axial Leads; Radial Leads
  • Temperature Coefficient: 10
Power/Precision Wirewound Surface Mount Resistor -- MWM Series
from RCD Components, Inc.

Exceptional perfomance and reliability is achieved via highest grade materials and processing. An all-welded wirewound construction is standard, featuring premium-grade wire for superior stability and surge capability. Opt. L low profile models feature a non-inductive metal plate element. The power... [See More]

  • Category / Application: Precision Resistor; Power Applications
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Features: Non-Flame Coating
Rotary - Multi Gang -Switch Option -- Series 2030
from Betatronix LLC

Resistance Range: 0.20% to 1.0%. Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer... [See More]

  • Category / Application: Automotive; Aerospace; Audio / Video; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
  • Standards and Certifications: RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Axial Leads (optional feature); Gull Wing Leads (optional feature); J-leads (optional feature); Radial Leads (optional feature); Screw Terminals (optional feature); Tab Terminals; 01005 (optional feature); 0201 (optional feature); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 1625 (optional feature); 1812 (optional feature); 2010 (optional feature); 2512 (optional feature); 2525 (optional feature); 3725 (optional feature); SOIC (optional feature); SSOP (optional feature); SC-70 (optional feature); SOT23 (optional feature)
  • Features: Heat Sink (optional feature); Non-Inductive (optional feature); Fan Cooled; Water Cooled (optional feature); Non-Flame Coating (optional feature); Fireproof Case (optional feature); Electrically isolated. (optional feature); ESD Protection. (optional feature); NEMA Enclosure (optional feature); Military (optional feature)
Temperature Sensing Radial Lead, Epoxy Precision Wirewound Resistors -- PTB Series
from RCD Components, Inc.

TEMPERATURE SENSING RADIAL LEAD, EPOXY PRECISION WIREWOUND RESISTORS. RCD ’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of... [See More]

  • Category / Application: General Use; Precision Resistor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial Leads
  • Resistance Range: 1 to 40000
Rotary - Servo Mount -- Series 2000
from Betatronix LLC

Resistance Range: 0.20% to 1.0%. Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has... [See More]

  • Category / Application: Automotive; Aerospace; Audio / Video; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
  • Standards and Certifications: RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Axial Leads (optional feature); Gull Wing Leads (optional feature); J-leads (optional feature); Radial Leads (optional feature); Screw Terminals (optional feature); Tab Terminals; 01005 (optional feature); 0201 (optional feature); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 1625 (optional feature); 1812 (optional feature); 2010 (optional feature); 2512 (optional feature); 2525 (optional feature); 3725 (optional feature); SOIC (optional feature); SSOP (optional feature); SC-70 (optional feature); SOT23 (optional feature)
  • Features: Heat Sink (optional feature); Non-Inductive (optional feature); Fan Cooled; Water Cooled (optional feature); Non-Flame Coating (optional feature); Fireproof Case (optional feature); Electrically isolated. (optional feature); ESD Protection. (optional feature); NEMA Enclosure (optional feature); Military (optional feature)
Ultra Precision Wirewound Resistor -- MA Series
from RCD Components, Inc.

MA Series (mini) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability... [See More]

  • Category / Application: Precision Resistor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Gull Wing Leads
  • Features: Military (optional feature)
Ultra Precision Wirewound Resistor -- PC Series
from RCD Components, Inc.

PC Series (radial) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability... [See More]

  • Category / Application: Precision Resistor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial Leads
  • Features: Military (optional feature)
Ultra Precision Wirewound Resistor -- Q Series
from RCD Components, Inc.

Q Series (economy) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability... [See More]

  • Category / Application: Precision Resistor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial Leads
  • Features: Military (optional feature)
Ultra Precision Wirewound Resistor -- SA Series
from RCD Components, Inc.

SA Series (standard) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent... [See More]

  • Category / Application: Precision Resistor
  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Features: Military (optional feature)