RoHS Compliant Wirewound Resistors

170 Results
CW, CWH, CWP Coat Insulated Wirewound
from KOA Speer Electronics, Inc.

Features. Flameproof silicone coating equivalent (UL 94 V-0). CWH resistors meet MIL-PRF-26 (U characteristics). CWH high precision resistors with T.C.R. less than ±20x10-6/K. Suitable for automatic machine insertion. Excellent in long time stability. Products with lead-free terminations meet... [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 10 to 3000
  • Mounting / Packaging: Axial Leads
  • Tolerance: 0.2500 to 10
Chip Resistor - Surface Mount - WSC0001100R0FTB -- 996824-WSC0001100R0FTB [WSC0001100R0FTB from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 996824-WSC0001100R0FTB. Length: 6.4 mm. Contact Plating: Lead, Tin. Mounting: SMD (SMT). Tolerance: 1 %. Temperature Coefficient: 20 ppm/ °C. Composition: Wirewound. Height:... [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 100
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 1
Aluminum Housed Metal Clad Resistor -- RH
from Isabellenhutte USA

Small aluminum housed wire wound or thick film resistor. For use in test jigs, snubber circuits and power supplies. Features. Wattage rating 5 W to 50 W. Resistance range 22 m Ω to 2M Ω. Chassis mount. Available in Inductive or Non-Inductive configurations [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Resistance Range: 0.0220 to 2.00E6
Adjustable Resistors -- 7887649 [RSSD20117AR220MB15 from Vishay Precision Group]
from RS Components, Ltd.

Vishay RSSD20117AR220MB15 [See More]

  • Standards and Certifications: RoHS; No
  • Mounting / Packaging: Radial Leads; Ba25
Chassis Mount Resistors -- 273-805F10KE-ND [805F10KE from Ohmite Manufacturing Co.]
from DigiKey

5W 10K OHMS METAL-MITE 1% [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial, Box
  • Category / Application: General Use
  • Tolerance: 1
Wirewound Resistors -- 3110-CW002100R0JE70 [CW002100R0JE70 from Vishay Intertechnology, Inc.]
from New Yorker Electronics Co., Inc.

CW-2 100 5% E70 e3 [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 100
  • Category / Application: Industrial
  • Tolerance: 5
CWFS Coat Insulated Wirewound with Fusing Function
from KOA Speer Electronics, Inc.

Features. Flameproof retardant coating (equivalent to UL94 V-0). Fail-safe mains fusing at AC 250V (4.7 Ω~9.1 Ω: AC200V). Products with lead-free terminations meet EU RoHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 4.7 to 100
  • Mounting / Packaging: Axial Leads
  • Tolerance: 5
High Power, Metal Clad, Wire-Wound Resistor Assembly -- HRA
from Isabellenhutte USA

High Power, Metal Clad, Wire-Wound Resistor Assemblies. Designed for use in high power inverters and load banks. Features. Wattage ratings 640 W to 3100 W. Resistance range 0.1 Ω to 1600 Ω. Powder coated steel case for durability. Designed for enhanced operator safety. [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Resistance Range: 0.1000 to 1600
Adjustable Resistors -- 7887659 [RSSD25168A2R20KB06 from Vishay Precision Group]
from RS Components, Ltd.

Vishay RSSD25168A2R20KB06 [See More]

  • Standards and Certifications: RoHS; No
  • Mounting / Packaging: Radial Leads; Ba25
Chassis Mount Resistors -- 273-C300K16RE-ND [C300K16RE from Ohmite Manufacturing Co.]
from DigiKey

300W 16 OHMS VIT CORRIB 10% [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial, Tubular
  • Category / Application: General Use
  • Resistance Range: 16
Wirewound Resistors -- 3110-G001100R0AE1280 [G001100R0AE1280 from Vishay Intertechnology, Inc.]
from New Yorker Electronics Co., Inc.

G-1-80 100 .05% E12 e3 [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 100
  • Category / Application: Industrial
  • Tolerance: 0.0500
RW Coat Insulated Miniature Precision Power Wirewound
from KOA Speer Electronics, Inc.

Features. Resistors meeting MIL-R-26E (U and V characteristics) and surface temperature (hot spot) 350 °C max. Resistors with a wide range of 0.1 Ω ~ 62k Ω, covering applications from precision to power. RW □N type resistors are non-inductive wound and can be used in high... [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 100 to 62000
  • Mounting / Packaging: Axial Leads
  • Tolerance: 0.5000 to 5
Precision Metal Clad Shunt Resistor -- IRHF
from Isabellenhutte USA

Precision metal clad resistor designed with four terminals to isolate voltage and current. Applications include test jigs for battery manufacturing current detection in precise power sources, industrial power conversion circuits, HEV's and fuel cells. Features. Current rating up to 500A. Resistance... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Resistance Range: 2.00E-4 to 1.00E-3
Adjustable Resistors -- 7887778 [RSSD30250AR470MB00 from Vishay Precision Group]
from RS Components, Ltd.

Vishay RSSD30250AR470MB06 [See More]

  • Standards and Certifications: RoHS; No
  • Mounting / Packaging: Radial Leads; Ba25
Chassis Mount Resistors -- 273-C300K1R2E-ND [C300K1R2E from Ohmite Manufacturing Co.]
from DigiKey

300W 1.2 OHMS VIT CORRIB 10% [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial, Tubular
  • Category / Application: General Use
  • Resistance Range: 1.2
Wirewound Resistors -- 3110-NS002100R0FE12 [NS002100R0FE12 from Vishay Intertechnology, Inc.]
from New Yorker Electronics Co., Inc.

NS-2 100 1% E12 e3 [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 100
  • Category / Application: Industrial
  • Tolerance: 1
Space Saving, Economical Resistor -- IRS
from Isabellenhutte USA

Space saving, economical resistors for use in snubber circuits and industrial equipment. Features. Power ratings of 30W and 50W. Resistance 1 Ω to 500 Ω. Low profile design [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Resistance Range: 1 to 500
Chassis Mount Resistors -- 2392582 [HPBA007A250R100E from TE Connectivity]
from RS Components, Ltd.

Braking Resistor 100% 230V 250R [See More]

  • Standards and Certifications: RoHS; No
  • Tolerance: 10
  • Resistance Range: 250
  • Power Rating: 559
Chassis Mount Resistors -- 273-L100J3K0E-ND [L100J3K0E from Ohmite Manufacturing Co.]
from DigiKey

100W 3000 OHMS VIT 5% [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial, Tubular
  • Category / Application: General Use
  • Features: Non-Inductive; Non-Flame Coating
UL Approved High Power, Wire Wound, Metal Clad Resistor -- ULF
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 50W to 500W. Resistance range 1 Ω to 3500 Ω. Low inductance. Low profile design [See More]

  • Standards and Certifications: RoHS; UL
  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Resistance Range: 1 to 5780
Chassis Mount Resistors -- 2392592 [HPBA010B125R100E from TE Connectivity]
from RS Components, Ltd.

Braking Resistor 150% 230V 125R [See More]

  • Standards and Certifications: RoHS; No
  • Tolerance: 10
  • Resistance Range: 125
  • Power Rating: 746
Chassis Mount Resistors -- 40/70MNJ25R0DE-ND [40/70MNJ25R0DE from Ohmite Manufacturing Co.]
from DigiKey

40W 25 OHMS METALOHM 5% NI [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial, Rect. Case
  • Category / Application: General Use
  • Features: Non-Inductive; Fireproof Case
UL Approved High Power, Wire Wound, Metal Clad Resistor -- ULH
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 60W to 500W. Resistance range 0.1 Ω to 6.8K Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]

  • Standards and Certifications: RoHS; UL
  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Features: Non-Inductive
Chassis Mount Resistors -- 2392611 [HPBA020B63R100E from TE Connectivity]
from RS Components, Ltd.

Braking Resistor 150% 230V 63R [See More]

  • Standards and Certifications: RoHS; No
  • Tolerance: 10
  • Resistance Range: 63
  • Power Rating: 1491
Chassis Mount Resistors -- 50/100MNJ10R0DE-ND [50/100MNJ10R0DE from Ohmite Manufacturing Co.]
from DigiKey

50W 10 OHMS METALOHM 5% NI [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial, Rect. Case
  • Category / Application: General Use
  • Features: Non-Inductive; Fireproof Case
UL Approved High Power, Wire Wound, Metal Clad Resistors -- ULM
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Resistance range 0.3 to 144 ohms. Terminals or leads. Fully customizable. Wattage Range 1600 to 2800 Watts. Over temperature protection available. Available in Inductive or... [See More]

  • Standards and Certifications: RoHS; UL
  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Features: Non-Inductive
Chassis Mount Resistors -- 457463
from RS Components, Ltd.

Auto Grade Power Resistor 200W [See More]

  • Standards and Certifications: RoHS; AEC-Q200
  • Mounting / Packaging: Aluminium
  • Category / Application: Power Applications
  • Resistance Range: 100
Chassis Mount Resistors -- 60/115MNJ250RDE-ND [60/115MNJ250RDE from Ohmite Manufacturing Co.]
from DigiKey

60W 250 OHMS METALOHM 5% [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial, Rect. Case
  • Category / Application: General Use
  • Features: Non-Inductive; Fireproof Case
UL Approved High Power, Wire Wound, Metal Clad Resistors -- ULV 600-1200
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 600W to 1200W. Resistance range 0.1 Ω to 175 Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]

  • Standards and Certifications: RoHS; UL
  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Resistance Range: 0.1000 to 175
Chassis Mount Resistors -- 457466
from RS Components, Ltd.

Auto Grade Power Resistor 500W [See More]

  • Standards and Certifications: RoHS; AEC-Q200
  • Mounting / Packaging: Aluminium
  • Category / Application: Power Applications
  • Resistance Range: 2.2
Chassis Mount Resistors -- 805F15KE-ND [805F15KE from Ohmite Manufacturing Co.]
from DigiKey

5W 15K OHMS METAL-MITE 1% [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial, Box
  • Category / Application: General Use
  • Tolerance: 1
Water Cooled, High Power Resistors -- WCR
from Isabellenhutte USA

Water cooled, High Power resistors. For use in snubber circuits, IGBT power conversion systems and power supplies. Features. Wattage Range 500W and 1000W. Available resistance values 10, 20, 40, 120 Ω. Low inductance. High surge capability [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Resistance Range: 10 to 120
Chassis Mount Resistors -- 457467
from RS Components, Ltd.

Auto Grade Power Resistor 500W [See More]

  • Standards and Certifications: RoHS; AEC-Q200
  • Mounting / Packaging: Aluminium
  • Category / Application: Power Applications
  • Resistance Range: 4.7
Chassis Mount Resistors -- 805F20KE-ND [805F20KE from Ohmite Manufacturing Co.]
from DigiKey

5W 20K OHMS METAL-MITE 1% [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial, Box
  • Category / Application: General Use
  • Tolerance: 1
Chassis Mount Resistors -- 457468
from RS Components, Ltd.

Auto Grade Power Resistor 500W [See More]

  • Standards and Certifications: RoHS; AEC-Q200
  • Mounting / Packaging: Aluminium
  • Category / Application: Power Applications
  • Resistance Range: 6.8
Chassis Mount Resistors -- 805F4K0E-ND [805F4K0E from Ohmite Manufacturing Co.]
from DigiKey

5W 4.0K OHMS METAL-MITE 1% [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial, Box
  • Category / Application: General Use
  • Tolerance: 1
Chassis Mount Resistors -- 457470
from RS Components, Ltd.

Auto Grade Power Resistor 500W [See More]

  • Standards and Certifications: RoHS; AEC-Q200
  • Mounting / Packaging: Aluminium
  • Category / Application: Power Applications
  • Resistance Range: 10
Chassis Mount Resistors -- 810F10KE-ND [810F10KE from Ohmite Manufacturing Co.]
from DigiKey

10W 10K OHMS METAL-MITE 1% [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial, Box
  • Category / Application: General Use
  • Tolerance: 1
Chassis Mount Resistors -- 457472
from RS Components, Ltd.

Auto Grade Power Resistor 500W [See More]

  • Standards and Certifications: RoHS; AEC-Q200
  • Mounting / Packaging: Aluminium
  • Category / Application: Power Applications
  • Resistance Range: 100
Chassis Mount Resistors -- 810F5K0E-ND [810F5K0E from Ohmite Manufacturing Co.]
from DigiKey

10W 5K0 OHMS METAL-MITE 1% [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial, Box
  • Category / Application: General Use
  • Resistance Range: 0.0
Chassis Mount Resistors -- 607618 [GBS303P01309KLX000 from Vishay Precision Group]
from RS Components, Ltd.

GBS30/133 50 3R0 10% [See More]

  • Standards and Certifications: RoHS; No
  • Resistance Range: 13
  • Mounting / Packaging: Tubular
  • Tolerance: 10
Chassis Mount Resistors -- 825F15KE-ND [825F15KE from Ohmite Manufacturing Co.]
from DigiKey

25W 15K OHMS METAL-MITE 1% [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial, Box
  • Category / Application: General Use
  • Tolerance: 1
Chassis Mount Resistors -- 7204959P [HSA101K0J from TE Connectivity ™]
from RS Components, Ltd.

Aluminium housed resistor 16W 1K 5% [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 1000
  • Mounting / Packaging: Aluminium
  • Temperature Coefficient: 30
Chassis Mount Resistors -- 850F15KE-ND [850F15KE from Ohmite Manufacturing Co.]
from DigiKey

50W 15K OHMS METAL-MITE 1% [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial, Box
  • Category / Application: General Use
  • Tolerance: 1
Chassis Mount Resistors -- 7547676P [THS151R0J from TE Connectivity]
from RS Components, Ltd.

Wirewound resistor aluminium 15W 1R0 [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 1
  • Mounting / Packaging: Aluminium
  • Temperature Coefficient: 50
Chassis Mount Resistors -- 850F1K5E-ND [850F1K5E from Ohmite Manufacturing Co.]
from DigiKey

50W 1K5 OHMS METAL-MITE 1% [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial, Box
  • Category / Application: General Use
  • Resistance Range: 5
Surface Mount Resistors -- 2867500 [SMQW1100RJT from TE Connectivity]
from RS Components, Ltd.

TE Connectivity SMQW1100RJT [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 100
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chassis Mount Resistors -- ARG120C10RJ-ND [ARG120C 10R J from Ohmite Manufacturing Co.]
from DigiKey

10 Ohms ±5% 150W Wirewound Chassis Mount Resistor [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Rect., Wire Leads
  • Category / Application: General Use
  • Resistance Range: 10
Surface Mount Resistors -- 2867501 [SMQW1100RJT from TE Connectivity]
from RS Components, Ltd.

TE Connectivity SMQW1100RJT [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 100
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chassis Mount Resistors -- ARG240C10RJ-ND [ARG240C 10R J from Ohmite Manufacturing Co.]
from DigiKey

10 Ohms ±5% 300W Wirewound Chassis Mount Resistor [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Rect., Wire Leads
  • Category / Application: General Use
  • Resistance Range: 10
Surface Mount Resistors -- 2867503 [SMQW110RJT from TE Connectivity]
from RS Components, Ltd.

TE Connectivity SMQW110RJT [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 10
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chassis Mount Resistors -- ARG320C10RJ-ND [ARG320C 10R J from Ohmite Manufacturing Co.]
from DigiKey

10 Ohms ±5% 400W Wirewound Chassis Mount Resistor [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Rect., Wire Leads
  • Category / Application: General Use
  • Resistance Range: 10
Surface Mount Resistors -- 2867504 [SMQW110RJT from TE Connectivity]
from RS Components, Ltd.

TE Connectivity SMQW110RJT [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 10
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chassis Mount Resistors -- ARG400C10RJ-ND [ARG400C 10R J from Ohmite Manufacturing Co.]
from DigiKey

10 Ohms ±5% 500W Wirewound Chassis Mount Resistor [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Rect., Wire Leads
  • Category / Application: General Use
  • Resistance Range: 10
Surface Mount Resistors -- 2867505 [SMQW1150RJT from TE Connectivity]
from RS Components, Ltd.

TE Connectivity SMQW1150RJT [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 150
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chassis Mount Resistors -- E300K1R6E-ND [E300K1R6E from Ohmite Manufacturing Co.]
from DigiKey

300W 1.6 OHMS VIT CORRIB 10% [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Resistance Range: 1.6
Surface Mount Resistors -- 2867506 [SMQW1150RJT from TE Connectivity]
from RS Components, Ltd.

TE Connectivity SMQW1150RJT [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 150
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chassis Mount Resistors -- EVFL170EN1K0JE-ND [EVFL170EN1K0JE from Ohmite Manufacturing Co.]
from DigiKey

160W 1K OHM 5% VIT LIVE LUG [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial, Tubular
  • Category / Application: General Use
  • Features: Non-Inductive; Non-Flame Coating
Surface Mount Resistors -- 2867507 [SMQW11R0JT from TE Connectivity]
from RS Components, Ltd.

TE Connectivity SMQW11R0JT [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 1
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chassis Mount Resistors -- HSC250100RF-ND [HSC250100RF from TE Connectivity]
from DigiKey

100 Ohms ±1% 250W Wirewound Chassis Mount Resistor [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Screw Terminals; Axial, Box
  • Category / Application: General Use
  • Resistance Range: 100
Surface Mount Resistors -- 2867508 [SMQW11R0JT from TE Connectivity]
from RS Components, Ltd.

TE Connectivity SMQW11R0JT [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 1
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chassis Mount Resistors -- NHSC10020RF-ND [NHSC10020RF from TE Connectivity]
from DigiKey

20 Ohms ±1% 100W Wirewound Chassis Mount Resistor [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial, Box
  • Category / Application: General Use
  • Resistance Range: 20
Surface Mount Resistors -- 2867509 [SMQW1200RJT from TE Connectivity]
from RS Components, Ltd.

TE Connectivity SMQW1200RJT [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 200
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chassis Mount Resistors -- WFH160L1R0KE-ND [WFH160L1R0KE from Ohmite Manufacturing Co.]
from DigiKey

AL HOUSED 160W 1.00 OHMS 10% [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial, Rect. Case
  • Category / Application: General Use
  • Resistance Range: 1
Surface Mount Resistors -- 2867510 [SMQW1200RJT from TE Connectivity]
from RS Components, Ltd.

TE Connectivity SMQW1200RJT [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 200
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chassis Mount Resistors -- WFH330L5K0JE-ND [WFH330L5K0JE from Ohmite Manufacturing Co.]
from DigiKey

AL HOUSED 330W 5000 OHMS 5% [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial, Rect. Case
  • Category / Application: General Use
  • Resistance Range: 5000
Resistors >> Chip Resistor - Surface Mount -- PWR4318W5R00JE [PWR4318W5R00JE from Bourns, Inc.]
from LCSC Electronics Technology (HK) Limited

2W Wirewound Resistors ±50ppm/ °C ±5% 5 Ω 4318 Chip Resistor - Surface Mount ROHS [See More]

  • Standards and Certifications: RoHS
  • Tolerance: 5
  • Resistance Range: 5
  • Temperature Coefficient: 50
Aluminum Housed Wirewound Power -- WFH Series
from Ohmite Manufacturing Co.

Aluminum Housed Wirewound Power. Ohmite ’s new flat core winding technology allows for wirewound heatsinkable resistors affording a very low profile, and superior thermal transfer characteristics when compared to conventional aluminum housed wirewound resistors. Close mounting of heat... [See More]

  • Standards and Certifications: RoHS; UL
  • Features: Heat Sink
  • Category / Application: Power Applications
  • Resistance Range: 0.2200 to 39
Pulse Power Resistors
from Bourns, Inc.

Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller ® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature)
  • Category / Application: Surge Resistor
  • Resistance Range: 0.0100 to 1.00E6
BOURNS 3500S-2-103L Rotary Potentiometer, Wirewound, 10 kohm, 2 W,3%, 3500S Series, 10 Turns, Linear -- 103-3500S-2-103L [3500S-2-103L from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS 3500S-2-103L Rotary Potentiometer, Wirewound, 10 kohm, 2 W,3%, 3500S Series, 10 Turns, Linear [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 10000
  • Mounting / Packaging: Panel
  • Tolerance: 3
Capacitor Discharge Wirewound Resistor -- CD, CDF Series
from RCD Components, Inc.

Designed for mounting on high - power capacitors with industry - standard .875 ” & 1.25 ” terminal spacing (non - standard Mounting spans available from 0.5 ” to 2.5 ”). New CDF Series off ers low profile design at a price below conventional CD Series. Volt Rating up to 1... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial Leads
  • Category / Application: Industrial
  • Resistance Range: 1000 to 100000
Leaded Resistor -- 100
from Riedon, Inc.

Resistances to 6 Megaohms. Resistance Tolerances to +/-0.005%. Temperature Coefficiennts of +/- ppm/K. Power Ratings to 2W. 100% Acceptance Tested / Traceable to NIST. Long Term Stability / 100ppm/year. Matched Resistance Sets to +/-0.001% and +/-0.5ppm/K [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Category / Application: Precision Resistor
  • Resistance Range: ? to 800000
Resistors >> Through Hole Resistors -- AC03000001000JAC00 [AC03000001000JAC00 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 100 Ω 3W -80ppm/ °C~-10ppm/ °C ±5% Plugin,D4.8xL13mm Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 100
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
ARCOL Aluminum Housed Resistors -- HS Series
from Ohmite Manufacturing Co.

HS Aluminum Housed Resistors. Manufactured in line with the requirements of MIL 18546 and IEC 115, designed for direct heatsink mounting with thermal compound to achieve maximum performance. High Power to volume. Wound to maximize High Pulse Capability. Values from R005 to 100K. Custom designs... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Bolt-on Chassis
  • Category / Application: General Use
  • Features: Military
Wirewound Resistors
from Bourns, Inc.

Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller ® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to... [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 0.0100 to 25000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 0.5000 to 5
HS15 Al house wirewoundresistor, R.05 15W -- 3020-HS15R05J [HS15R05J from Arcol Resistors Ltd.]
from Utmel Electronic Limited

HS15 Al house wirewoundresistor, R.05 15W [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 0.0500
  • Mounting / Packaging: Axial Leads
  • Tolerance: 5
Capacitor Discharge Wirewound Resistor -- FA2688 Series
from RCD Components, Inc.

APPLICATION: CAPACITOR DISCHARGE. CONSTRUCTION: PULSE RESISTANT. RCD has been a key manufacturer of standard and custom Resistors/Capacitors/Coils/Delay Lines for over 40 years. RCD ’s USA plant is the home of the SWIFTTM program, and also specializes in military, aerospace and... [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 1000 to 100000
Leaded Resistor -- UB-1
from Riedon, Inc.

bull; High Power Rating in a Small Package. • Resistances from 0.005 to 260kOhms. • Power Rating 1 to 15Watts. • Resistance Tolerances to ± 0.01%. • Low TCR: ± 20ppm/K Standard. • MIL-R-26 / MIL-R-39007 Power Ratings. • Temperature Range: -55 °C to... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Category / Application: Power Applications
  • Features: Non-Inductive (optional feature); Military
Resistors >> Through Hole Resistors -- AC03000001001JAC00 [AC03000001001JAC00 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 1k Ω 3W 100ppm/ °C~+180ppm/ °C ±5% Plugin,D4.8xL13mm Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 1000
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
ARCOL Low Profile Wirewound Metal Clad Resistors -- ARF Series
from Ohmite Manufacturing Co.

Flexible design with high pulse capability, ideally suited to braking and inverter / converter applications. Enhanced power levels can be achieved when heatsink mounted. High power density. Low profile. 600V cables as standard. Heatsink mount for increased power dissipation. RoHS Compliant [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial Leads
  • Category / Application: Braking, Inverter/Converter Applications
  • Resistance Range: 2.2 to 1000
OHMITE 12FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 2 W,1%, 10 Series, Wirewound -- 547-12FR010E [12FR010E from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

OHMITE 12FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 2 W,1%, 10 Series, Wirewound [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Category / Application: Current Sensing
  • Features: Non-Inductive
Ceramic Case Bracket Power Resistor -- PWV Series
from RCD Components, Inc.

VERTICAL MOUNT POWER RESISTORS. Significant space savings compared to axial-lead types!. PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal Kelvin... [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Inductive (optional feature)
  • Category / Application: Power Applications
  • Resistance Range: 0.0100 to 1.00E6
Leaded Resistor -- UT-1
from Riedon, Inc.

Resistances from 0.005 to 260kOhms. Power Rating 0.1 to 13Watts. Resistance Tolerances to +/-0.01%. Low TCR: +/-20ppm/K Standard. MIL-R-266 / MIL-R-39007 Power Ratings. Temperature Range: -55C to +350C ("V" Rating). Non-Inductive Windings Available [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Category / Application: Power Applications
  • Features: Non-Inductive (optional feature)
Resistors >> Through Hole Resistors -- AC03000001209JAC00 [AC03000001209JAC00 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 12 Ω 3W -80ppm/ °C~-10ppm/ °C ±5% Plugin,D4.8xL13mm Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 12
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
ARCOL Precision Power Wirewound SMD Resistor -- RWS Series
from Ohmite Manufacturing Co.

A compact and precision power resistor, manufactured to the highest standards; reliable and robust but still achieving drift of less than 1% and TCR of 10-90ppm/ ˚C when under rated conditions. High overload capability for surge and pulse applications. Low inductance available. Custom... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Category / Application: Precision Resistor; Surge and Pulse Applications
  • Resistance Range: 0.0050 to 50000
OHMITE 15FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 5 W,1%, 10 Series, Wirewound -- 547-15FR010E [15FR010E from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

OHMITE 15FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 5 W,1%, 10 Series, Wirewound [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Category / Application: Current Sensing
  • Features: Non-Inductive
Ceramic Case Current Sense Resistor -- PVH Series
from RCD Components, Inc.

VERTICAL MOUNT CURRENT SENSE. Significant space savings compared to axial-lead types!. PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal Kelvin design... [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Inductive (optional feature)
  • Category / Application: Current Sensing
  • Resistance Range: 1.00E-3 to 250000
Leaded Resistor -- UTL-1
from Riedon, Inc.

Resistances from 0.1 to 8.2K Ohms. Power Rating 1 to 5 Watts. Resistance Tolerances of +/-5%. Non-Inductive Windings Available. High Pulse Handling. Available in Bulk, Tape & Reel, and Ammo Pack [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Category / Application: Power Applications
  • Features: Non-Inductive (optional feature)
Resistors >> Through Hole Resistors -- AC05000001200JAC00 [AC05000001200JAC00 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 120 Ω 5W -80ppm/ °C~-10ppm/ °C ±5% Plugin,D7.5xL18mm Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 120
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Audio Gold Resistor -- Audio Gold Resistors
from Ohmite Manufacturing Co.

Tubular Wirewound. Ohmite now offers the Audio Gold Resistor Family, specifically designed for high-end loudspeaker and amplifier applications. These resistors utilize high quality resistance wire wound on a ceramic core, terminated, and finished with our flameproof Centohm ® coating. Ohmite... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads (optional feature); Tab Terminals (optional feature)
  • Category / Application: Audio / Video
  • Resistance Range: 0.1000 to 100000
POT 5K OHM 1W WIREWOUND LINEAR -- 103-3543S-1-502L [3543S-1-502L from Bourns, Inc.]
from Utmel Electronic Limited

POT 5K OHM 1W WIREWOUND LINEAR [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 5000
  • Mounting / Packaging: Panel
  • Tolerance: 5
Ceramic Case General Power, Leads/brackets Resistor -- PWLL-PWH Series
from RCD Components, Inc.

GENERAL POWER. PWLL and PWH resistors are designed for general purpose and semi-precision power applications. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g. [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial Leads; Tab Terminals
  • Category / Application: Power Applications
  • Features: Non-Inductive (optional feature); Fireproof Case
Leaded Resistor -- UV-10
from Riedon, Inc.

Flameproof Inorganic Construction. Resistances from 0.01 to 91kOhms. Tolerance to ±0.01%. Low Temperature Coefficient. Power Rating to 10Watts. All Welded Resistance Element. Non-Inductive Windings are Available [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Inductive (optional feature)
  • Mounting / Packaging: Radial Leads
  • Resistance Range: 0.0100 to 91000
Resistors >> Through Hole Resistors -- AC05000004709JAC00 [AC05000004709JAC00 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 47 Ω 5W -80ppm/ °C~-10ppm/ °C ±5% Plugin,D7.5xL18mm Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 47
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Axial Terminal / Surface Mount / Heat Sinkable Packaging -- 30 Series
from Ohmite Manufacturing Co.

30 Series High Energy Wirewound. Axial Terminal / Surface Mount / Heat Sinkable Packaging. Wirewound Resistors employ special winding techniques to maximize the effective joule rating of each resistor. Most wirewound resistors are wound with the objective of meeting the stated power (wattage) rating... [See More]

  • Standards and Certifications: RoHS
  • Features: Heat Sink (optional feature)
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Axial Leads (optional feature); Heatsinkable Package
  • Resistance Range: 1 to 150
RES 0.68 OHM 10W 5% AXIAL -- 873-CP0010R6800JE66 [CP0010R6800JE66 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

RES 0.68 OHM 10W 5% AXIAL [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Flame Coating; Fireproof Case
  • Mounting / Packaging: ThroughHole; Axial Leads; THROUGH HOLE MOUNT
  • Resistance Range: 0.6800
Custom SIP/SIP/SM Network Resistors -- DSN, DDN Series
from RCD Components, Inc.

APPLICATION: CUSTOM REQUIREMENT. Custom R/L/C/D networks with little or no tooling charge! RCD ’s custom networks are a cost effective approach for numerous applications. Networks can be comprised solely of resistors, capacitors, inductors, diodes, or any combination. Depending on the... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: ThroughHole
  • Category / Application: General Use; Industrial
  • Resistance Range: 0.0050 to 4.00E9
Leaded Resistor -- UW-10
from Riedon, Inc.

Resistances from 0.01 to 91kOhms. Tolerance to +/-0.01%. Low Temperature Coefficient. Power Rating to 15Watts. All Welded Resistance Element. Non-Inductive Windings are Available. Flameproof Inorganic Construction. UWS Version with Built-in Standoff [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Inductive (optional feature); Non-Flame Coating
  • Mounting / Packaging: Axial Leads
  • Resistance Range: 0.0100 to 65000
Resistors >> Through Hole Resistors -- C209827 [C209827 from Chian Chia Electronic (Shenzhen) Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 6.8 Ω 3W ±350ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 6.8
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Centohm Coated Axial Terminal Wirewound Resistor -- Axiohm® Series
from Ohmite Manufacturing Co.

Ohmite Axiohm series is best known for its inorganic flameproof coating and ability to be produced in tight tolerances. The Axiohm series was designed to meet or exceed the characteristics of vitreous coated resistors. The Axiohm series accomplishes this and provides a more cost effective solution... [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 0.1000 to 90000
  • Mounting / Packaging: Axial Leads
  • Tolerance: 5
RES 1 OHM 13W 5% AXIAL -- 873-CW0101R000JE733 [CW0101R000JE733 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

RES 1 OHM 13W 5% AXIAL [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 1
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Tolerance: 5
Fusible Wirewound Resistor -- LF2 Series
from RCD Components, Inc.

LINE FEED FUSIBLR WIREWOUND RESISTOR. RCD type LF2 is designed to provide circuit protection for telecom applications, such as line feed, ADSL, HDSL, and switching networks, as well as snubber circuits, switching regulators, power faults, etc. The LF2 is a combination power resistor and isolated... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: ThroughHole
  • Category / Application: Fusible Resistor
  • Features: Non-Inductive (optional feature); Non-Flame Coating
Leaded Resistor -- VT-10
from Riedon, Inc.

All Welded Construction. Resistances from 0.1 to 100kOhms. Tolerance to ±1%. High Overload and Pulse Handling. Power Rating to 14Watts [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 0.1000 to 68000
  • Mounting / Packaging: Axial Leads
  • Tolerance: 1 to 10
Resistors >> Through Hole Resistors -- C209832 [C209832 from Chian Chia Electronic (Shenzhen) Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 10 Ω 2W ±350ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 10
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Ceramic Housed Axial Terminal Power Resistor -- TUM/TUW Series
from Ohmite Manufacturing Co.

The TUM/TUW Series resistors are Ohmite ’s most economical power resistors. Sizes up to 15 watts and resistance values up to 150K ohms are available. Two constructions are used to obtain a wide resistance range. The TUW is a standard wirewound and the TUM is constructed with Metal Oxide. The... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Category / Application: General Use; Power Applications
  • Features: Fireproof Case
RES 1 OHM 2W 1% AXIAL -- 547-WHC1R0FET [WHC1R0FET from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

RES 1 OHM 2W 1% AXIAL [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 1
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Tolerance: 1
High Power Wirewound Resistor -- T-FA027 Series
from RCD Components, Inc.

Standard Series T: Tubular design enables high power at low cost. Specialty high-temp flame resistant silicone ceramic coating holds wire securely against ceramic core providing optimum heat transfer and precision perfor- mance (enabling resistance tolerances to 0.1%). Widest range in the industry!. [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Tab Terminals
  • Category / Application: Power Applications
  • Resistance Range: 0.1000 to 750000
Specialty Resistor -- TSC-10
from Riedon, Inc.

Resistances from 1 to 48kOhms. Power Rating 5 to 225Watts. Resistance Tolerances to ± 5%. Options: Special Tolerances. Ayrton-Perry / Non-Inductive Windings. Fixed / Tapped / or Adjustable. Quick Connect Terminals. Mounting Brackets [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Inductive (optional feature)
  • Category / Application: Power Applications
  • Resistance Range: 1 to 1000
Resistors >> Through Hole Resistors -- EWWR0001J1R00T9 [EWWR0001J1R00T9 from C&B Electronics (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 1 Ω 1W ±250ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 1
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Ceramic Housed Radial Terminal Power Resistor -- TWM/TWW Series
from Ohmite Manufacturing Co.

The TWM/TWW series radial terminal power resistors offer significant board space savings over axial terminal products and keep generated heat away from the circuit board. They are recommended for commercial applications requiring low cost. The wirewound and metal oxide constructions offer a wide... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial Leads
  • Category / Application: Power Applications
  • Features: Fireproof Case
RES 1 OHM 5W 5% RADIAL -- 547-TWW5J1R0E [TWW5J1R0E from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

RES 1 OHM 5W 5% RADIAL [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Flame Coating; Fireproof Case
  • Mounting / Packaging: ThroughHole; Radial Leads; Through Hole
  • Resistance Range: 1
Military Chassis Mount Wirewound Aluminum Housed Resistor -- 600 Series
from RCD Components, Inc.

MILITARY CHASSIS MOUNT. Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal. Benefits: Widest selection in the industry! 5 to 1000 Watt. 0.005 Ω to1M Ω, tolerance to .01%, TC to... [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Inductive (optional feature); Military
  • Mounting / Packaging: Bolt-on Chassis; Axial Leads (optional feature); Radial Leads (optional feature); Tab Terminals (optional feature)
  • Resistance Range: 0.0050 to 1.00E6
Surface Mount Resistor -- S-1
from Riedon, Inc.

Resistance: 0.005 to 50kOhms. High Power: to 4Watts. Tolerance to +/-0.01%. Low Temperature Coefficient to +/- 20 ppm/K. Superior Surge Handling Capability. Reel Packaging. Non-inductive Windings are Available (Type SN) [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Category / Application: Current Sensing
  • Features: Non-Inductive (optional feature)
Resistors >> Through Hole Resistors -- EWWR0001J330RT9 [EWWR0001J330RT9 from C&B Electronics (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 330 Ω 1W ±250ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 330
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Cold Rolled Steel Encased Wirewound Resistor -- Metalohm Series
from Ohmite Manufacturing Co.

Wirewound Heatsinksble Radial Terminal. Features: • Flameproof and inorganic. • Higher power rating due to heat sink capacity. • All welded construction. • Nonhygroscopic. • High surge construction. Options: • Noninductive versions (Aryton-Perry windings). •... [See More]

  • Standards and Certifications: RoHS; UL
  • Resistance Range: 0.0500 to 100000
  • Features: Fireproof Case
  • Tolerance: 5 to 10
RES 1.20 OHM 11W 10% AXIAL -- 785-3-1623728-6 [3-1623728-6 from TE Connectivity]
from Utmel Electronic Limited

RES 1.20 OHM 11W 10% AXIAL [See More]

  • Standards and Certifications: RoHS; ELV Directive
  • Resistance Range: 1.2
  • Mounting / Packaging: ThroughHole; Axial Leads; Axial, Through Hole
  • Tolerance: 10
Military Grade Miniature Power Wirewound Resistor -- 200 Series
from RCD Components, Inc.

Typically half the size of conventional resistors! Type 202 is world ’s smallest wirewound resistor! Series 200 resistors offer the same MIL-grade construction as Series 100 resistors except utilize proprietary materials and processing, enabling significant size reductions. Series 200... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Category / Application: General Use; Power Applications
  • Features: Military
Surface Mount Resistor -- SC-2
from Riedon, Inc.

Resistances from 0.005 to 1kOhms. Tolerance to ±0.005%. TCR ’s to ± 5ppm/K. Superior Surge Handling Capability. Up to 25A Current. Reel Packaging. Non-Inductive Windings are Available (Type SCN) [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Category / Application: Current Sensing
  • Features: Non-Inductive (optional feature)
Resistors >> Through Hole Resistors -- EWWR0001J33R0T9 [EWWR0001J33R0T9 from C&B Electronics (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 33 Ω 1W ±250ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 33
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Economical Silicone Coated Wirewound -- 50 Series
from Ohmite Manufacturing Co.

Automated winding, in-line color banding, and testing allow for an economically priced, industrial grade wirewound power resistor. The Ohmite 50 series resistors feature an all welded construction with a high purity alumina ceramic core and high quality RoHS grade tinned copper wire. These design... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Category / Application: General Use; Industrial
  • Resistance Range: 0.1000 to 20000
RES 10 OHM 3W 5% AXIAL -- 886-AC03000001009JACCS [AC03000001009JACCS from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

RES 10 OHM 3W 5% AXIAL [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Flame Coating; Fireproof Case
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Resistance Range: 10
Military Grade Power Wirewound Resistor -- 100 Series
from RCD Components, Inc.

World ’s widest range! 0.005 Ω ~2M Ω , ±0.005% ~10%, 0.5W ~50W. Low cost, available from stock & exclusive SWIFT ™ delivery program. Series 100 resistors offer exceptional performance at an economical cost. Superior stability results from welded construction and... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Category / Application: General Use; Power Applications
  • Features: Fan Cooled; Non-Flame Coating (optional feature); Military
Resistors >> Through Hole Resistors -- EWWR0001J510RT9 [EWWR0001J510RT9 from C&B Electronics (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 510 Ω 1W ±250ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 510
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
High Power SMD Wirewound Resistor -- RW5 and RW7 Series
from Ohmite Manufacturing Co.

Omite has used its thermal management expertise to produce a unique resistor design. The resistor body incorporates fins identical to a heatsink. These fins, as with a heatsink, increase the surface area of the part and allow for greater power dissipation. This unique design allows a small footprint... [See More]

  • Standards and Certifications: RoHS; UL
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Category / Application: Power Applications
  • Resistance Range: 0.0050 to 0.0500
RES 100 MOHM 3W 1% AXIAL -- 886-PAC300001007FAC000 [PAC300001007FAC000 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

RES 100 MOHM 3W 1% AXIAL [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Flame Coating; Fireproof Case
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Resistance Range: 0.1000
Power/Precision Wirewound Surface Mount Resistor -- MW Series
from RCD Components, Inc.

RCD Series MW provide a cost-effective solution for demanding applications. Advantages include superior surge capability, improved temperature stability, moisture resistance, noise, and a significant space and cost savings over molded models. MW3 & MW5 feature compliant gullwing terminals, which... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads (optional feature)
  • Category / Application: Precision Resistor; Power Applications
  • Features: Non-Inductive (optional feature); Non-Flame Coating (optional feature)
Resistors >> Through Hole Resistors -- EWWR0001JR100T9 [EWWR0001JR100T9 from C&B Electronics (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 100m Ω 1W ±250ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 0.1000
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Lead Free Vitreous Enamel Molded Axial Term. Wirewound -- 90 Series
from Ohmite Manufacturing Co.

When you need the highest quality wirewound axial terminal resistors available, choose Ohmite ’s 90 Series resistors. They are manufactured by a unique process that molds the vitreous enamel over the resistive element, helping to ensure consistent dimensions. This molded design also allows... [See More]

  • Standards and Certifications: RoHS
  • Features: Heat Sink (optional feature); Non-Flame Coating; Military
  • Mounting / Packaging: Axial Leads
  • Resistance Range: 0.1000 to 91000
RES 100 OHM 3W 5% AXIAL -- 547-43J100E [43J100E from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

RES 100 OHM 3W 5% AXIAL [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 100
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Tolerance: 5
Power/Precision Wirewound Surface Mount Resistor -- MWM Series
from RCD Components, Inc.

Exceptional perfomance and reliability is achieved via highest grade materials and processing. An all-welded wirewound construction is standard, featuring premium-grade wire for superior stability and surge capability. Opt. L low profile models feature a non-inductive metal plate element. The power... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Category / Application: Precision Resistor; Power Applications
  • Features: Non-Flame Coating
Resistors >> Through Hole Resistors -- EWWR0001JR500T9 [EWWR0001JR500T9 from C&B Electronics (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 500m Ω 1W ±250ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 0.5000
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Metal-Mite® Aluminum Housed Resistor -- 89 Series
from Ohmite Manufacturing Co.

The 89 Series is a high-performance axial heatsinkable resistor. These molded-construction metal-housed resistors are available in higher power ratings than standard axial resistors and are better suited to withstanding vibration, shock and harsh environmental conditions. The 89 Series Metal-Mite... [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 0.0050 to 100000
  • Mounting / Packaging: Tab Terminals
  • Tolerance: 1 to 5
RES 100K OHM 20W 5% AXIAL -- 547-B20J100KE [B20J100KE from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

RES 100K OHM 20W 5% AXIAL [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Inductive; Non-Flame Coating; Fireproof Case
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Resistance Range: 100000
Temperature Sensing Radial Lead, Epoxy Precision Wirewound Resistors -- ATS Series
from RCD Components, Inc.

RCD ’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of temperature sensitivity. ATS SERIES 350 °C RATING. RCD ATS Series of... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Category / Application: General Use
  • Resistance Range: 1 to 10000
Resistors >> Through Hole Resistors -- EWWR0003J12R0T9 [EWWR0003J12R0T9 from C&B Electronics (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 12 Ω 3W ±250ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 12
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Miniature Molded Wirewound Resistor -- WH/WN Series
from Ohmite Manufacturing Co.

WH/WN series contains two winding techniques. The WH is a standard wirewound resistor while the WN is wound using in the Aryton Perry non inductive style. The inductance of the WN is <1nH at 1MHZ. The WH/WN series is designed to meet MIL-R-26F and MIL-STD-202 standard Requirements. Manufactured... [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Inductive; Military
  • Mounting / Packaging: Axial Leads
  • Resistance Range: 0.1000 to 10000
RES 10K OHM 3W 1% AXIAL -- 547-43F10KE [43F10KE from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

RES 10K OHM 3W 1% AXIAL [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 10000
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Tolerance: 1
Temperature Sensing Radial Lead, Epoxy Precision Wirewound Resistors -- PTB Series
from RCD Components, Inc.

TEMPERATURE SENSING RADIAL LEAD, EPOXY PRECISION WIREWOUND RESISTORS. RCD ’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial Leads
  • Category / Application: General Use; Precision Resistor
  • Resistance Range: 1 to 40000
Resistors >> Through Hole Resistors -- EWWR0003J15R0T9 [EWWR0003J15R0T9 from C&B Electronics (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 15 Ω 3W ±250ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 15
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Miniature Wirewound Current Sense Resistor -- WL Series
from Ohmite Manufacturing Co.

Miniature Wirewound. Current Sense. Ultra-low ohmic value series for Current Sensing applications The WL series contains very low inductance ( <1nH at 1MHz Test) with miniaturized dimensions giving a great power to size ratio. The WL series use of the highest quality standard (96% Alumina)... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Category / Application: Current Sensing
  • Features: Military
RES 10W 5% AXIAL -- 898-SQP10AJB-0R15 [SQP10AJB-0R15 from Yageo USA]
from Utmel Electronic Limited

RES 10W 5% AXIAL [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Flame Coating; Fireproof Case
  • Mounting / Packaging: Axial Leads
  • Resistance Range: 0.1500
Temperature Sensitive Precision Wirewound Resistors -- ATB Series
from RCD Components, Inc.

RCD ’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of temperature sensitivity. ATB SERIES 175 °C RATING. RCD ATB Series... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Category / Application: General Use
  • Resistance Range: 1 to 114000
Resistors >> Through Hole Resistors -- EWWR0003J350RT9 [EWWR0003J350RT9 from C&B Electronics (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 350 Ω 3W ±250ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 350
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Ohmicone® Silicone-Ceramic Conformal Axial Terminal Wirewound -- 40 Series
from Ohmite Manufacturing Co.

Ohmite 40 Series resistors are the most economical conformal silicone-ceramic coated resistors offered. These all-welded units are characterized by their low temperature coefficients and resistance to thermal shock, making them ideal for a wide range of electrical and electronic applications... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Category / Application: General Use; Industrial
  • Resistance Range: 0.1000 to 150000
RES 2.2 OHM 1W 5% AXIAL -- 898-KNP100JR-52-2R2 [KNP100JR-52-2R2 from Yageo USA]
from Utmel Electronic Limited

RES 2.2 OHM 1W 5% AXIAL [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Flame Coating; Fireproof Case
  • Mounting / Packaging: Axial Leads
  • Resistance Range: 2.2
Ultra Precision Wirewound Resistor -- MA Series
from RCD Components, Inc.

MA Series (mini) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Gull Wing Leads
  • Category / Application: Precision Resistor
  • Features: Military (optional feature)
Resistors >> Through Hole Resistors -- EWWR0003J5R00T9 [EWWR0003J5R00T9 from C&B Electronics (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 5 Ω 3W ±250ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 5
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Tubular Radial Terminal Wirewound Resistors -- PC-58 Series
from Ohmite Manufacturing Co.

The PC-58 series is designed for direct insertion into printed circuit boards; fit standard 0.10 inch matrix boards with standard 0.046 inch diameter holes. The PC-58 radial design and provided built in stand-offs reduce board temperatures. Space saving radial terminals reduce the total length... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial Leads
  • Category / Application: Computers
  • Resistance Range: 1 to 20000
RES 220 MOHM 3W 5% AXIAL -- 898-PNP300JR-73-0R22 [PNP300JR-73-0R22 from Yageo USA]
from Utmel Electronic Limited

RES 220 MOHM 3W 5% AXIAL [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Flame Coating; Fireproof Case
  • Mounting / Packaging: Axial Leads
  • Resistance Range: 0.2200
Ultra Precision Wirewound Resistor -- PC Series
from RCD Components, Inc.

PC Series (radial) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial Leads
  • Category / Application: Precision Resistor
  • Features: Military (optional feature)
Resistors >> Through Hole Resistors -- EWWR0003J62R0T9 [EWWR0003J62R0T9 from C&B Electronics (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 62 Ω 3W ±250ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 62
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Vitreous Enamel Conformal Axial Terminal Wirewound Resistor -- 20 Series
from Ohmite Manufacturing Co.

The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of more expensive wire wound axial resistors, including all-welded construction. The extensive wattage range of the 20 series goes from 1 watt up to 10 watts in 6 different sizes. They... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Category / Application: General Use
  • Features: Non-Flame Coating
RES 25 OHM 1W 1% AXIAL -- 873-ALSR0125R00FE12 [ALSR0125R00FE12 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

RES 25 OHM 1W 1% AXIAL [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 25
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Tolerance: 1
Ultra Precision Wirewound Resistor -- Q Series
from RCD Components, Inc.

Q Series (economy) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent stability... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Radial Leads
  • Category / Application: Precision Resistor
  • Features: Military (optional feature)
Resistors >> Through Hole Resistors -- EWWR0003J680RT9 [EWWR0003J680RT9 from C&B Electronics (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 680 Ω 3W ±250ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 680
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Wirewound Potentiometers -- Rheostats
from Ohmite Manufacturing Co.

Ohmite rheostats have been in use since 1925. The same robust design is used today and continues to find new applications. The use of resistance wire and an adjustable arm creates a variable resistor suitable for motor and current controls. Ohmite rheostats are designed for live circuit control. [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 0.5000 to 50000
  • Mounting / Packaging: Panel Mount (Bushing)
  • Power Rating: 7.5 to 1000
RES 250 MOHM 1W 1% WW AXIAL -- 873-RS01AR2500FE70 [RS01AR2500FE70 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

RES 250 MOHM 1W 1% WW AXIAL [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 0.2500
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Tolerance: 1
Ultra Precision Wirewound Resistor -- SA Series
from RCD Components, Inc.

SA Series (standard) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for high-frequency operation. All models are preconditioned thereby enabling excellent... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Category / Application: Precision Resistor
  • Features: Military (optional feature)
Resistors >> Through Hole Resistors -- EWWR0003JR330T9 [EWWR0003JR330T9 from C&B Electronics (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 330m Ω 3W ±250ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 0.3300
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
RES 3.3 OHM 1W 5% AXIAL -- 898-KNP100JR-73-3R3 [KNP100JR-73-3R3 from Yageo USA]
from Utmel Electronic Limited

RES 3.3 OHM 1W 5% AXIAL [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Flame Coating; Fireproof Case
  • Mounting / Packaging: Axial Leads
  • Resistance Range: 3.3
Wirewound Commercial Power Resistor -- RW Series
from RCD Components, Inc.

RCD ’s RW Series are manufactured on an exclusive automated system, resulting in significant cost savings. The all-welded ceramic core design results in excellent performance levels, especially in regards to overload capability, TCR, noise characteristics, and load life stability. Coating is... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Axial Leads
  • Category / Application: Power Applications
  • Features: Non-Inductive (optional feature); Non-Flame Coating (optional feature)
Resistors >> Through Hole Resistors -- EWWR0006J12R0T9 [EWWR0006J12R0T9 from C&B Electronics (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 12 Ω 6W ±250ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 12
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
RES 3.9 OHM 5W 5% AXIAL -- 886-AC05000003908JAC00 [AC05000003908JAC00 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

RES 3.9 OHM 5W 5% AXIAL [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Flame Coating; Fireproof Case
  • Mounting / Packaging: Axial Leads
  • Resistance Range: 3.9
Wirewound Flat Power Resistor -- FW, FWE Series
from RCD Components, Inc.

High power flat wound construction, low cost! Unique oval-shaped ceramic core construction offers a low profile body for minimal height installation. Available in a wide range of power ratings from 40W to 450W. Feature all-welded construction and integral mounting brackets, allows stackable mounting... [See More]

  • Standards and Certifications: RoHS
  • Mounting / Packaging: Tab Terminals
  • Category / Application: Power Applications
  • Features: Non-Inductive (optional feature); Non-Flame Coating
Resistors >> Through Hole Resistors -- EWWR0006J220RT9 [EWWR0006J220RT9 from C&B Electronics (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 220 Ω 6W ±250ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 220
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
RES 390 MOHM 3W 5% AXIAL -- 898-PNP300JR-73-0R39 [PNP300JR-73-0R39 from Yageo USA]
from Utmel Electronic Limited

RES 390 MOHM 3W 5% AXIAL [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Flame Coating; Fireproof Case
  • Mounting / Packaging: Axial Leads
  • Resistance Range: 0.3900
Resistors >> Through Hole Resistors -- EWWR0006J270RT9 [EWWR0006J270RT9 from C&B Electronics (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 270 Ω 6W ±250ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 270
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
RES 390 OHM 10W 5% AXIAL -- 898-SQP10AJB-390R [SQP10AJB-390R from Yageo USA]
from Utmel Electronic Limited

RES 390 OHM 10W 5% AXIAL [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Flame Coating; Fireproof Case
  • Mounting / Packaging: Axial Leads
  • Resistance Range: 390
Resistors >> Through Hole Resistors -- EWWR0008J10R0T9 [EWWR0008J10R0T9 from C&B Electronics (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Wirewound Resistors 10 Ω 8W ±250ppm/ °C ±5% Plugin Through Hole Resistors ROHS [See More]

  • Standards and Certifications: RoHS
  • Resistance Range: 10
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
RES 47 OHM 1W 1% AXIAL -- 886-PAC100004709FA1000 [PAC100004709FA1000 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

RES 47 OHM 1W 1% AXIAL [See More]

  • Standards and Certifications: RoHS
  • Features: Non-Flame Coating; Fireproof Case
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Resistance Range: 47