Power Resistor Wirewound Resistors
from ASAP Semiconductor LLC
100ohm 3W WIREWOUND POWER RESISTOR 5% [See More]
- Category / Application: Power Applications
- Tolerance: 5
- Resistance Range: 100
- Power Rating: 3
from Isabellenhutte USA
Small aluminum housed wire wound or thick film resistor. For use in test jigs, snubber circuits and power supplies. Features. Wattage rating 5 W to 50 W. Resistance range 22 m Ω to 2M Ω. Chassis mount. Available in Inductive or Non-Inductive configurations [See More]
- Category / Application: Automotive; Braking Resistor; Industrial; Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Tab Terminals
- Resistance Range: 0.0220 to 2.00E6
from RS Components, Ltd.
Auto Grade Power Resistor 200W [See More]
- Category / Application: Power Applications
- Standards and Certifications: RoHS; AEC-Q200
- Mounting / Packaging: Aluminium
- Resistance Range: 100
from Isabellenhutte USA
High Power, Metal Clad, Wire-Wound Resistor Assemblies. Designed for use in high power inverters and load banks. Features. Wattage ratings 640 W to 3100 W. Resistance range 0.1 Ω to 1600 Ω. Powder coated steel case for durability. Designed for enhanced operator safety. [See More]
- Category / Application: Automotive; Braking Resistor; Industrial; Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Tab Terminals
- Resistance Range: 0.1000 to 1600
from RS Components, Ltd.
Auto Grade Power Resistor 500W [See More]
- Category / Application: Power Applications
- Standards and Certifications: RoHS; AEC-Q200
- Mounting / Packaging: Aluminium
- Resistance Range: 2.2
from Isabellenhutte USA
Precision metal clad resistor designed with four terminals to isolate voltage and current. Applications include test jigs for battery manufacturing current detection in precise power sources, industrial power conversion circuits, HEV's and fuel cells. Features. Current rating up to 500A. Resistance... [See More]
- Category / Application: Automotive; Braking Resistor; Industrial; Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Tab Terminals
- Resistance Range: 2.00E-4 to 1.00E-3
from RS Components, Ltd.
Auto Grade Power Resistor 500W [See More]
- Category / Application: Power Applications
- Standards and Certifications: RoHS; AEC-Q200
- Mounting / Packaging: Aluminium
- Resistance Range: 4.7
from Isabellenhutte USA
Space saving, economical resistors for use in snubber circuits and industrial equipment. Features. Power ratings of 30W and 50W. Resistance 1 Ω to 500 Ω. Low profile design [See More]
- Category / Application: Automotive; Braking Resistor; Industrial; Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Tab Terminals
- Resistance Range: 1 to 500
from RS Components, Ltd.
Auto Grade Power Resistor 500W [See More]
- Category / Application: Power Applications
- Standards and Certifications: RoHS; AEC-Q200
- Mounting / Packaging: Aluminium
- Resistance Range: 6.8
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 50W to 500W. Resistance range 1 Ω to 3500 Ω. Low inductance. Low profile design [See More]
- Category / Application: Automotive; Braking Resistor; Industrial; Power Applications
- Standards and Certifications: RoHS; UL
- Mounting / Packaging: Tab Terminals
- Resistance Range: 1 to 5780
from RS Components, Ltd.
Auto Grade Power Resistor 500W [See More]
- Category / Application: Power Applications
- Standards and Certifications: RoHS; AEC-Q200
- Mounting / Packaging: Aluminium
- Resistance Range: 10
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 60W to 500W. Resistance range 0.1 Ω to 6.8K Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]
- Category / Application: Automotive; Braking Resistor; Industrial; Power Applications
- Standards and Certifications: RoHS; UL
- Mounting / Packaging: Tab Terminals
- Features: Non-Inductive
from RS Components, Ltd.
Auto Grade Power Resistor 500W [See More]
- Category / Application: Power Applications
- Standards and Certifications: RoHS; AEC-Q200
- Mounting / Packaging: Aluminium
- Resistance Range: 100
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Resistance range 0.3 to 144 ohms. Terminals or leads. Fully customizable. Wattage Range 1600 to 2800 Watts. Over temperature protection available. Available in Inductive or... [See More]
- Category / Application: Automotive; Braking Resistor; Industrial; Power Applications
- Standards and Certifications: RoHS; UL
- Mounting / Packaging: Tab Terminals
- Features: Non-Inductive
from RS Components, Ltd.
Power resistor, SMD, 3W, R18 [See More]
- Category / Application: Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 0.1800
from Isabellenhutte USA
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 600W to 1200W. Resistance range 0.1 Ω to 175 Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]
- Category / Application: Automotive; Braking Resistor; Industrial; Power Applications
- Standards and Certifications: RoHS; UL
- Mounting / Packaging: Tab Terminals
- Resistance Range: 0.1000 to 175
from Isabellenhutte USA
Water cooled, High Power resistors. For use in snubber circuits, IGBT power conversion systems and power supplies. Features. Wattage Range 500W and 1000W. Available resistance values 10, 20, 40, 120 Ω. Low inductance. High surge capability [See More]
- Category / Application: Automotive; Braking Resistor; Industrial; Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Tab Terminals
- Resistance Range: 10 to 120
from Riedon, Inc.
bull; High Power Rating in a Small Package. • Resistances from 0.005 to 260kOhms. • Power Rating 1 to 15Watts. • Resistance Tolerances to ± 0.01%. • Low TCR: ± 20ppm/K Standard. • MIL-R-26 / MIL-R-39007 Power Ratings. • Temperature Range: -55 °C to... [See More]
- Category / Application: Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Axial Leads
- Features: Non-Inductive (optional feature); Military
from Ohmite Manufacturing Co.
Aluminum Housed Wirewound Power. Ohmite ’s new flat core winding technology allows for wirewound heatsinkable resistors affording a very low profile, and superior thermal transfer characteristics when compared to conventional aluminum housed wirewound resistors. Close mounting of heat... [See More]
- Category / Application: Power Applications
- Features: Heat Sink
- Standards and Certifications: RoHS; UL
- Resistance Range: 0.2200 to 39
from RCD Components, Inc.
VERTICAL MOUNT POWER RESISTORS. Significant space savings compared to axial-lead types!. PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal Kelvin... [See More]
- Category / Application: Power Applications
- Features: Non-Inductive (optional feature)
- Standards and Certifications: RoHS
- Resistance Range: 0.0100 to 1.00E6
from Yageo USA
General Features [See More]
- Category / Application: Power Applications
- Tolerance: 1
- Resistance Range: 1.2
- Power Rating: 1
from Riedon, Inc.
Resistances from 0.005 to 260kOhms. Power Rating 0.1 to 13Watts. Resistance Tolerances to +/-0.01%. Low TCR: +/-20ppm/K Standard. MIL-R-266 / MIL-R-39007 Power Ratings. Temperature Range: -55C to +350C ("V" Rating). Non-Inductive Windings Available [See More]
- Category / Application: Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Axial Leads
- Features: Non-Inductive (optional feature)
from Ohmite Manufacturing Co.
The TUM/TUW Series resistors are Ohmite ’s most economical power resistors. Sizes up to 15 watts and resistance values up to 150K ohms are available. Two constructions are used to obtain a wide resistance range. The TUW is a standard wirewound and the TUM is constructed with Metal Oxide. The... [See More]
- Category / Application: General Use; Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Axial Leads
- Features: Fireproof Case
from RCD Components, Inc.
GENERAL POWER. PWLL and PWH resistors are designed for general purpose and semi-precision power applications. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g. [See More]
- Category / Application: Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Radial Leads; Tab Terminals
- Features: Non-Inductive (optional feature); Fireproof Case
from Riedon, Inc.
Resistances from 0.1 to 8.2K Ohms. Power Rating 1 to 5 Watts. Resistance Tolerances of +/-5%. Non-Inductive Windings Available. High Pulse Handling. Available in Bulk, Tape & Reel, and Ammo Pack [See More]
- Category / Application: Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Axial Leads
- Features: Non-Inductive (optional feature)
from Ohmite Manufacturing Co.
The TWM/TWW series radial terminal power resistors offer significant board space savings over axial terminal products and keep generated heat away from the circuit board. They are recommended for commercial applications requiring low cost. The wirewound and metal oxide constructions offer a wide... [See More]
- Category / Application: Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Radial Leads
- Features: Fireproof Case
from RCD Components, Inc.
Standard Series T: Tubular design enables high power at low cost. Specialty high-temp flame resistant silicone ceramic coating holds wire securely against ceramic core providing optimum heat transfer and precision perfor- mance (enabling resistance tolerances to 0.1%). Widest range in the industry!. [See More]
- Category / Application: Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Tab Terminals
- Resistance Range: 0.1000 to 750000
from Riedon, Inc.
Resistances from 1 to 48kOhms. Power Rating 5 to 225Watts. Resistance Tolerances to ± 5%. Options: Special Tolerances. Ayrton-Perry / Non-Inductive Windings. Fixed / Tapped / or Adjustable. Quick Connect Terminals. Mounting Brackets [See More]
- Category / Application: Power Applications
- Features: Non-Inductive (optional feature)
- Standards and Certifications: RoHS
- Resistance Range: 1 to 1000
from Ohmite Manufacturing Co.
Omite has used its thermal management expertise to produce a unique resistor design. The resistor body incorporates fins identical to a heatsink. These fins, as with a heatsink, increase the surface area of the part and allow for greater power dissipation. This unique design allows a small footprint... [See More]
- Category / Application: Power Applications
- Standards and Certifications: RoHS; UL
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Resistance Range: 0.0050 to 0.0500
from RCD Components, Inc.
Typically half the size of conventional resistors! Type 202 is world ’s smallest wirewound resistor! Series 200 resistors offer the same MIL-grade construction as Series 100 resistors except utilize proprietary materials and processing, enabling significant size reductions. Series 200... [See More]
- Category / Application: General Use; Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Axial Leads
- Features: Military
from RCD Components, Inc.
World ’s widest range! 0.005 Ω ~2M Ω , ±0.005% ~10%, 0.5W ~50W. Low cost, available from stock & exclusive SWIFT ™ delivery program. Series 100 resistors offer exceptional performance at an economical cost. Superior stability results from welded construction and... [See More]
- Category / Application: General Use; Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Axial Leads
- Features: Fan Cooled; Non-Flame Coating (optional feature); Military
from RCD Components, Inc.
RCD Series MW provide a cost-effective solution for demanding applications. Advantages include superior surge capability, improved temperature stability, moisture resistance, noise, and a significant space and cost savings over molded models. MW3 & MW5 feature compliant gullwing terminals, which... [See More]
- Category / Application: Precision Resistor; Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads (optional feature)
- Features: Non-Inductive (optional feature); Non-Flame Coating (optional feature)
from RCD Components, Inc.
Exceptional perfomance and reliability is achieved via highest grade materials and processing. An all-welded wirewound construction is standard, featuring premium-grade wire for superior stability and surge capability. Opt. L low profile models feature a non-inductive metal plate element. The power... [See More]
- Category / Application: Precision Resistor; Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Features: Non-Flame Coating
from RCD Components, Inc.
RCD ’s RW Series are manufactured on an exclusive automated system, resulting in significant cost savings. The all-welded ceramic core design results in excellent performance levels, especially in regards to overload capability, TCR, noise characteristics, and load life stability. Coating is... [See More]
- Category / Application: Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Axial Leads
- Features: Non-Inductive (optional feature); Non-Flame Coating (optional feature)
from RCD Components, Inc.
High power flat wound construction, low cost! Unique oval-shaped ceramic core construction offers a low profile body for minimal height installation. Available in a wide range of power ratings from 40W to 450W. Feature all-welded construction and integral mounting brackets, allows stackable mounting... [See More]
- Category / Application: Power Applications
- Standards and Certifications: RoHS
- Mounting / Packaging: Tab Terminals
- Features: Non-Inductive (optional feature); Non-Flame Coating