Heat Sink Wirewound Resistors

4 Results
Heat Sink Water Cooled Wirewound Aluminum Housed Resistor -- HSW640 Series
from RCD Components, Inc.

HEAT SINK WATER COOLED. CONSTRUCTION: WIREWOUND LIQUID COOLED 500W [See More]

  • Features: Heat Sink; Water Cooled
  • Resistance Range: 0.1000 to 62000
  • Standards and Certifications: RoHS
Aluminum Housed Wirewound Power -- WFH Series
from Ohmite Manufacturing Co.

Aluminum Housed Wirewound Power. Ohmite ’s new flat core winding technology allows for wirewound heatsinkable resistors affording a very low profile, and superior thermal transfer characteristics when compared to conventional aluminum housed wirewound resistors. Close mounting of heat... [See More]

  • Features: Heat Sink
  • Standards and Certifications: RoHS; UL
  • Category / Application: Power Applications
  • Resistance Range: 0.2200 to 39
Heat Sink Resistor -- UAL-10
from Riedon, Inc.

Power Rating 5 to 300 Watts. All Welded Construction. Resistances from 0.005 to 250kOhms. Tolerance to +/-0.01%. High Overload and Pulse Handling. Low TCR: +/- 20ppm/K Standard. Four Terminal Versions Available [See More]

  • Features: Heat Sink; Military
  • Tolerance: 0.0100 to 10
  • Resistance Range: 0.0100 to 47000
  • Temperature Coefficient: 20 to 50
RES CHAS MNT 100 OHM 1% 5W -- 547-805F100 [805F100 from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

RES CHAS MNT 100 OHM 1% 5W [See More]

  • Features: Heat Sink
  • Resistance Range: 100
  • Mounting / Packaging: Axial Leads; Flanges
  • Tolerance: 1