Military Standards Wirewound Resistors
from DigiKey
RS-5-70 150 5% RW67V151 B12 [See More]
- Features: Non-Inductive; Military
- Mounting / Packaging: Axial Leads; Axial
- Category / Application: General Use
- Temperature Coefficient: 20
from DigiKey
RS-5-70 1 5% RW67V1R0 B12 [See More]
- Features: Non-Inductive; Military
- Mounting / Packaging: Axial Leads; Axial
- Category / Application: General Use
- Temperature Coefficient: 50
from DigiKey
RS-2C-23 10 5% RW69V100 B12 [See More]
- Features: Non-Inductive; Military
- Mounting / Packaging: Axial Leads; Axial
- Category / Application: General Use
- Temperature Coefficient: 20
from DigiKey
10 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound [See More]
- Features: Non-Inductive; Military
- Mounting / Packaging: Axial Leads; Axial
- Category / Application: General Use
- Tolerance: 1
from DigiKey
60.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound [See More]
- Features: Non-Inductive; Military
- Mounting / Packaging: Axial Leads; Axial
- Category / Application: General Use
- Resistance Range: 60.4
from DigiKey
100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound [See More]
- Features: Non-Inductive; Military
- Mounting / Packaging: Axial Leads; Axial
- Category / Application: General Use
- Resistance Range: 100
from DigiKey
100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound [See More]
- Features: Non-Inductive; Military
- Mounting / Packaging: Axial Leads; Axial
- Category / Application: General Use
- Resistance Range: 100
from DigiKey
10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound [See More]
- Features: Non-Inductive; Military
- Mounting / Packaging: Axial Leads; Axial
- Category / Application: General Use
- Resistance Range: 10
from DigiKey
100 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound [See More]
- Features: Non-Inductive; Military
- Mounting / Packaging: Axial Leads; Axial
- Category / Application: General Use
- Resistance Range: 100
from DigiKey
30.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound [See More]
- Features: Non-Inductive; Military
- Mounting / Packaging: Axial Leads; Axial
- Category / Application: General Use
- Resistance Range: 30.1
from DigiKey
97.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound [See More]
- Features: Non-Inductive; Military
- Mounting / Packaging: Axial Leads; Axial
- Category / Application: General Use
- Resistance Range: 97.6
from Ohmite Manufacturing Co.
HS Aluminum Housed Resistors. Manufactured in line with the requirements of MIL 18546 and IEC 115, designed for direct heatsink mounting with thermal compound to achieve maximum performance. High Power to volume. Wound to maximize High Pulse Capability. Values from R005 to 100K. Custom designs... [See More]
- Features: Military
- Mounting / Packaging: Bolt-on Chassis
- Category / Application: General Use
- Standards and Certifications: RoHS
from Riedon, Inc.
Power Rating 5 to 300 Watts. All Welded Construction. Resistances from 0.005 to 250kOhms. Tolerance to +/-0.01%. High Overload and Pulse Handling. Low TCR: +/- 20ppm/K Standard. Four Terminal Versions Available [See More]
- Features: Heat Sink; Military
- Tolerance: 0.0100 to 10
- Resistance Range: 0.0100 to 47000
- Temperature Coefficient: 20 to 50
from RCD Components, Inc.
MILITARY CHASSIS MOUNT. Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal. Benefits: Widest selection in the industry! 5 to 1000 Watt. 0.005 Ω to1M Ω, tolerance to .01%, TC to... [See More]
- Features: Non-Inductive (optional feature); Military
- Standards and Certifications: RoHS
- Mounting / Packaging: Bolt-on Chassis; Axial Leads (optional feature); Radial Leads (optional feature); Tab Terminals (optional feature)
- Resistance Range: 0.0050 to 1.00E6
from Trigon Components, Inc.
SERIES. RWN. DESCRIPTION. Wirewound, Flame Proof. RESISTANCE RANGE. 0.1 ohm to 1 Kohm. POWER RATING. 1/2W to 5W. OPERATING TEMPERATURE. -55 to +155 Deg C. PACKAGE. Axial. Feature. •Industry ’s Lowest Cost. •Delivery from stock in Bulk Taped, and Strip Pack. •Exceptional... [See More]
- Features: Non-Inductive; Fireproof Case; Military
- Mounting / Packaging: Axial Leads
- Category / Application: General Use
- Standards and Certifications: JIS
from Utmel Electronic Limited
Res Wirewound 210 Ohm 1% 10W 20ppm/C 0.01% Aluminum Housed AXL Flange Mount Card Pack [See More]
- Features: Military
- Resistance Range: 210
- Mounting / Packaging: Axial Leads; Flanges
- Tolerance: 1
from Ohmite Manufacturing Co.
When you need the highest quality wirewound axial terminal resistors available, choose Ohmite ’s 90 Series resistors. They are manufactured by a unique process that molds the vitreous enamel over the resistive element, helping to ensure consistent dimensions. This molded design also allows... [See More]
- Features: Heat Sink (optional feature); Non-Flame Coating; Military
- Standards and Certifications: RoHS
- Mounting / Packaging: Axial Leads
- Resistance Range: 0.1000 to 91000
from Riedon, Inc.
bull; High Power Rating in a Small Package. • Resistances from 0.005 to 260kOhms. • Power Rating 1 to 15Watts. • Resistance Tolerances to ± 0.01%. • Low TCR: ± 20ppm/K Standard. • MIL-R-26 / MIL-R-39007 Power Ratings. • Temperature Range: -55 °C to... [See More]
- Features: Non-Inductive (optional feature); Military
- Mounting / Packaging: Axial Leads
- Category / Application: Power Applications
- Standards and Certifications: RoHS
from RCD Components, Inc.
Typically half the size of conventional resistors! Type 202 is world ’s smallest wirewound resistor! Series 200 resistors offer the same MIL-grade construction as Series 100 resistors except utilize proprietary materials and processing, enabling significant size reductions. Series 200... [See More]
- Features: Military
- Mounting / Packaging: Axial Leads
- Category / Application: General Use; Power Applications
- Standards and Certifications: RoHS
from Utmel Electronic Limited
Res Wirewound 273 Ohm 1% 5W 20ppm/C 0.001% Ceramic Hi Temp Sil AXL Thru-Hole Bulk [See More]
- Features: Military
- Resistance Range: 273
- Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
- Tolerance: 1
from Ohmite Manufacturing Co.
WH/WN series contains two winding techniques. The WH is a standard wirewound resistor while the WN is wound using in the Aryton Perry non inductive style. The inductance of the WN is <1nH at 1MHZ. The WH/WN series is designed to meet MIL-R-26F and MIL-STD-202 standard Requirements. Manufactured... [See More]
- Features: Non-Inductive; Military
- Standards and Certifications: RoHS
- Mounting / Packaging: Axial Leads
- Resistance Range: 0.1000 to 10000
from RCD Components, Inc.
World ’s widest range! 0.005 Ω ~2M Ω , ±0.005% ~10%, 0.5W ~50W. Low cost, available from stock & exclusive SWIFT ™ delivery program. Series 100 resistors offer exceptional performance at an economical cost. Superior stability results from welded construction and... [See More]
- Features: Fan Cooled; Non-Flame Coating (optional feature); Military
- Mounting / Packaging: Axial Leads
- Category / Application: General Use; Power Applications
- Standards and Certifications: RoHS
from Ohmite Manufacturing Co.
Miniature Wirewound. Current Sense. Ultra-low ohmic value series for Current Sensing applications The WL series contains very low inductance ( <1nH at 1MHz Test) with miniaturized dimensions giving a great power to size ratio. The WL series use of the highest quality standard (96% Alumina)... [See More]
- Features: Military
- Mounting / Packaging: Axial Leads
- Category / Application: Current Sensing
- Standards and Certifications: RoHS