Tab Terminals Wirewound Resistors

42 Results
Aluminum Housed Metal Clad Resistor -- RH
from Isabellenhutte USA

Small aluminum housed wire wound or thick film resistor. For use in test jigs, snubber circuits and power supplies. Features. Wattage rating 5 W to 50 W. Resistance range 22 m Ω to 2M Ω. Chassis mount. Available in Inductive or Non-Inductive configurations [See More]

  • Mounting / Packaging: Tab Terminals
  • Standards and Certifications: RoHS
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Resistance Range: 0.0220 to 2.00E6
Vishay/DaleWirewound Resistors - Chassis Mount 300watt 0.12ohms 10% Adjustable Ribwound -- 18-136-0.12AR [18-136-0.12AR from Vishay Intertechnology, Inc.]
from ASAP Semiconductor LLC

Vishay/DaleWirewound Resistors - Chassis Mount 300watt 0.12ohms 10% Adjustable Ribwound [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 10
  • Resistance Range: 0.1200
Chassis Mount Resistors -- 738-EWT100JB100R-ND [EWT100JB100R from Stackpole Electronics, Inc.]
from DigiKey

100 Ohms ±5% 100W Wirewound Chassis Mount Resistor [See More]

  • Mounting / Packaging: Tab Terminals; Radial, Tubular
  • Features: Non-Inductive; Fireproof Case
  • Category / Application: General Use
  • Resistance Range: 100
Chassis Mount Resistors - HLT22507Z100R0KJ -- 1043571-HLT22507Z100R0KJ [HLT22507Z100R0KJ from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1043571-HLT22507Z100R0KJ. Packaging: Bulk. Tolerance: ±10%. Temperature Coefficient: ±30ppm/ °C. Lead Style: Solder Lugs. Power (Watts): 225W. Mounting Feature: Brackets (not included). Resistance (Ohms): 100. Composition: Wirewound. [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 10
  • Resistance Range: 100
  • Temperature Coefficient: 30
High Power, Metal Clad, Wire-Wound Resistor Assembly -- HRA
from Isabellenhutte USA

High Power, Metal Clad, Wire-Wound Resistor Assemblies. Designed for use in high power inverters and load banks. Features. Wattage ratings 640 W to 3100 W. Resistance range 0.1 Ω to 1600 Ω. Powder coated steel case for durability. Designed for enhanced operator safety. [See More]

  • Mounting / Packaging: Tab Terminals
  • Standards and Certifications: RoHS
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Resistance Range: 0.1000 to 1600
Chassis Mount Resistors -- 738-EWT100JB1R00-ND [EWT100JB1R00 from Stackpole Electronics, Inc.]
from DigiKey

1 Ohms ±5% 100W Wirewound Chassis Mount Resistor [See More]

  • Mounting / Packaging: Tab Terminals; Radial, Tubular
  • Features: Non-Inductive; Fireproof Case
  • Category / Application: General Use
  • Resistance Range: 1
Resistors - Chassis Mount Resistors -- 1337983-KAL25FB50R0 [KAL25FB50R0 from Stackpole Electronics, Inc.]
from Win Source Electronics

Win Source Part Number: 1337983-KAL25FB50R0. Category: Resistors - Chassis Mount Resistors. Series: KAL. Features: Moisture Resistant. Package: Bulk. Size / Dimension: 1.062" L x 1.080" W (26.97mm x 27.43mm). Height - Seated (Max): 0.577" (14.66mm). Standard Package: 250. Tolerance: ±1%. [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 1
  • Resistance Range: 50
  • Temperature Coefficient: 20
Precision Metal Clad Shunt Resistor -- IRHF
from Isabellenhutte USA

Precision metal clad resistor designed with four terminals to isolate voltage and current. Applications include test jigs for battery manufacturing current detection in precise power sources, industrial power conversion circuits, HEV's and fuel cells. Features. Current rating up to 500A. Resistance... [See More]

  • Mounting / Packaging: Tab Terminals
  • Standards and Certifications: RoHS
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Resistance Range: 2.00E-4 to 1.00E-3
Chassis Mount Resistors -- 738-EWT225JB10R0-ND [EWT225JB10R0 from Stackpole Electronics, Inc.]
from DigiKey

10 Ohms ±5% 225W Wirewound Chassis Mount Resistor [See More]

  • Mounting / Packaging: Tab Terminals; Radial, Tubular
  • Features: Non-Inductive; Fireproof Case
  • Category / Application: General Use
  • Resistance Range: 10
Resistors - Chassis Mount Resistors -- 1338546-KAL50FB6R00 [KAL50FB6R00 from Stackpole Electronics, Inc.]
from Win Source Electronics

Win Source Part Number: 1338546-KAL50FB6R00. Category: Resistors - Chassis Mount Resistors. Series: KAL. Features: Moisture Resistant. Package: Bulk. Size / Dimension: 1.968" L x 1.140" W (49.99mm x 28.96mm). Height - Seated (Max): 0.641" (16.28mm). Standard Package: 250. Tolerance: ±1%. [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 1
  • Resistance Range: 6
  • Temperature Coefficient: 50
Space Saving, Economical Resistor -- IRS
from Isabellenhutte USA

Space saving, economical resistors for use in snubber circuits and industrial equipment. Features. Power ratings of 30W and 50W. Resistance 1 Ω to 500 Ω. Low profile design [See More]

  • Mounting / Packaging: Tab Terminals
  • Standards and Certifications: RoHS
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Resistance Range: 1 to 500
Chassis Mount Resistors -- 738-EWT25JB100R-ND [EWT25JB100R from Stackpole Electronics, Inc.]
from DigiKey

100 Ohms ±5% 25W Wirewound Chassis Mount Resistor [See More]

  • Mounting / Packaging: Tab Terminals; Radial, Tubular
  • Features: Non-Inductive; Fireproof Case
  • Category / Application: General Use
  • Resistance Range: 100
Resistors - Chassis Mount Resistors -- 1338996-THS5010KJ [THS5010KJ from TE Connectivity ™]
from Win Source Electronics

Win Source Part Number: 1338996-THS5010KJ. Category: Resistors - Chassis Mount Resistors. Series: THS, CGS. Package: Tray. Size / Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm). Height - Seated (Max): 0.669" (17.00mm). Standard Package: 100. Tolerance: ±5%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 5
  • Resistance Range: 10000
  • Temperature Coefficient: 30
UL Approved High Power, Wire Wound, Metal Clad Resistor -- ULF
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 50W to 500W. Resistance range 1 Ω to 3500 Ω. Low inductance. Low profile design [See More]

  • Mounting / Packaging: Tab Terminals
  • Standards and Certifications: RoHS; UL
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Resistance Range: 1 to 5780
Chassis Mount Resistors -- 738-EWT50JB10K0-ND [EWT50JB10K0 from Stackpole Electronics, Inc.]
from DigiKey

10 kOhms ±5% 50W Wirewound Chassis Mount Resistor [See More]

  • Mounting / Packaging: Tab Terminals; Radial, Tubular
  • Features: Non-Inductive; Fireproof Case
  • Category / Application: General Use
  • Tolerance: 5
Resistors - Chassis Mount Resistors -- 1338997-THS5068RJ [THS5068RJ from TE Connectivity ™]
from Win Source Electronics

Win Source Part Number: 1338997-THS5068RJ. Category: Resistors - Chassis Mount Resistors. Series: THS, CGS. Package: Tray. Size / Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm). Height - Seated (Max): 0.669" (17.00mm). Standard Package: 100. Tolerance: ±5%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 5
  • Resistance Range: 68
  • Temperature Coefficient: 50
UL Approved High Power, Wire Wound, Metal Clad Resistor -- ULH
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 60W to 500W. Resistance range 0.1 Ω to 6.8K Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]

  • Mounting / Packaging: Tab Terminals
  • Standards and Certifications: RoHS; UL
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Features: Non-Inductive
Resistors - Chassis Mount Resistors -- 1341008-HS25 200R F [HS25 200R F from Ohmite Manufacturing Co.]
from Win Source Electronics

Win Source Part Number: 1341008-HS25 200R F. Category: Resistors - Chassis Mount Resistors. Series: ARCOL, HS. Package: Bulk. Size / Dimension: 1.075" L x 0.559" W (27.30mm x 14.20mm). Height - Seated (Max): 0.583" (14.80mm). Standard Package: 40. Tolerance: ±1%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 1
  • Resistance Range: 200
  • Temperature Coefficient: 100
UL Approved High Power, Wire Wound, Metal Clad Resistors -- ULM
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Resistance range 0.3 to 144 ohms. Terminals or leads. Fully customizable. Wattage Range 1600 to 2800 Watts. Over temperature protection available. Available in Inductive or... [See More]

  • Mounting / Packaging: Tab Terminals
  • Standards and Certifications: RoHS; UL
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Features: Non-Inductive
Resistors - Chassis Mount Resistors -- 1341049-HSA25200RJ [HSA25200RJ from TE Connectivity ™]
from Win Source Electronics

Win Source Part Number: 1341049-HSA25200RJ. Category: Resistors - Chassis Mount Resistors. Series: HS, CGS. Package: Tray. Size / Dimension: 1.142" L x 1.102" W (29.00mm x 28.00mm). Height - Seated (Max): 0.591" (15.00mm). Standard Package: 100. Tolerance: ±5%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 5
  • Resistance Range: 200
  • Temperature Coefficient: 30
UL Approved High Power, Wire Wound, Metal Clad Resistors -- ULV 600-1200
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 600W to 1200W. Resistance range 0.1 Ω to 175 Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]

  • Mounting / Packaging: Tab Terminals
  • Standards and Certifications: RoHS; UL
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Resistance Range: 0.1000 to 175
Resistors - Chassis Mount Resistors -- 1341052-HS50 100R J [HS50 100R J from Ohmite Manufacturing Co.]
from Win Source Electronics

Win Source Part Number: 1341052-HS50 100R J. Category: Resistors - Chassis Mount Resistors. Series: ARCOL, HS. Package: Bulk. Size / Dimension: 1.933" L x 0.559" W (49.10mm x 14.20mm). Height - Seated (Max): 0.583" (14.80mm). Standard Package: 40. Tolerance: ±5%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 5
  • Resistance Range: 100
  • Temperature Coefficient: 100
Water Cooled, High Power Resistors -- WCR
from Isabellenhutte USA

Water cooled, High Power resistors. For use in snubber circuits, IGBT power conversion systems and power supplies. Features. Wattage Range 500W and 1000W. Available resistance values 10, 20, 40, 120 Ω. Low inductance. High surge capability [See More]

  • Mounting / Packaging: Tab Terminals
  • Standards and Certifications: RoHS
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Resistance Range: 10 to 120
Resistors - Chassis Mount Resistors -- 1342287-KAL10FB500R [KAL10FB500R from Stackpole Electronics, Inc.]
from Win Source Electronics

Win Source Part Number: 1342287-KAL10FB500R. Category: Resistors - Chassis Mount Resistors. Series: KAL. Features: Moisture Resistant. Package: Bulk. Size / Dimension: 0.750" L x 0.800" W (19.05mm x 20.32mm). Height - Seated (Max): 0.421" (10.70mm). Standard Package: 250. Tolerance: ±1%. [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 1
  • Resistance Range: 500
  • Temperature Coefficient: 20
Resistors - Chassis Mount Resistors -- 1349722-HS50 50R F [HS50 50R F from Ohmite Manufacturing Co.]
from Win Source Electronics

Win Source Part Number: 1349722-HS50 50R F. Category: Resistors - Chassis Mount Resistors. Series: ARCOL, HS. Package: Bulk. Size / Dimension: 1.933" L x 0.559" W (49.10mm x 14.20mm). Height - Seated (Max): 0.583" (14.80mm). Standard Package: 40. Tolerance: ±1%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 1
  • Resistance Range: 50
  • Temperature Coefficient: 100
Resistors - Chassis Mount Resistors -- 1349723-HS50 50R J [HS50 50R J from Ohmite Manufacturing Co.]
from Win Source Electronics

Win Source Part Number: 1349723-HS50 50R J. Category: Resistors - Chassis Mount Resistors. Series: ARCOL, HS. Package: Bulk. Size / Dimension: 1.933" L x 0.559" W (49.10mm x 14.20mm). Height - Seated (Max): 0.583" (14.80mm). Standard Package: 40. Tolerance: ±5%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 5
  • Resistance Range: 50
  • Temperature Coefficient: 100
Resistors - Chassis Mount Resistors -- 1350699-TMC01075R00FE02 [TMC01075R00FE02 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1350699-TMC01075R00FE02. Category: Resistors - Chassis Mount Resistors. Series: TMC. Features: Moisture Resistant. Package: Bulk. Size / Dimension: 0.750" L x 0.800" W (19.05mm x 20.32mm). Height - Seated (Max): 0.405" (10.29mm). Standard Package: 25. Tolerance: ±1%. [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 1
  • Resistance Range: 75
  • Temperature Coefficient: 20
Resistors - Chassis Mount Resistors -- 1350972-TMC02515R00FE02 [TMC02515R00FE02 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1350972-TMC02515R00FE02. Category: Resistors - Chassis Mount Resistors. Series: TMC. Features: Moisture Resistant. Package: Bulk. Size / Dimension: 1.062" L x 1.080" W (26.97mm x 27.43mm). Height - Seated (Max): 0.561" (14.25mm). Standard Package: 5. Tolerance: ±1%. [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 1
  • Resistance Range: 15
  • Temperature Coefficient: 20
Resistors - Chassis Mount Resistors -- 1351042-HS25 470R J [HS25 470R J from Ohmite Manufacturing Co.]
from Win Source Electronics

Win Source Part Number: 1351042-HS25 470R J. Category: Resistors - Chassis Mount Resistors. Series: ARCOL, HS. Package: Bulk. Size / Dimension: 1.075" L x 0.559" W (27.30mm x 14.20mm). Height - Seated (Max): 0.583" (14.80mm). Standard Package: 40. Tolerance: ±5%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 5
  • Resistance Range: 470
  • Temperature Coefficient: 100
Resistors - Chassis Mount Resistors -- 1351043-HS25 2K5 F [HS25 2K5 F from Ohmite Manufacturing Co.]
from Win Source Electronics

Win Source Part Number: 1351043-HS25 2K5 F. Category: Resistors - Chassis Mount Resistors. Series: ARCOL, HS. Package: Bulk. Size / Dimension: 1.075" L x 0.559" W (27.30mm x 14.20mm). Height - Seated (Max): 0.583" (14.80mm). Standard Package: 40. Tolerance: ±1%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 1
  • Resistance Range: 2500
  • Temperature Coefficient: 25
Resistors - Chassis Mount Resistors -- 1351045-RH00515K00FE02 [RH00515K00FE02 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1351045-RH00515K00FE02. Category: Resistors - Chassis Mount Resistors. Series: RH. Features: Moisture Resistant. Package: Bulk. Size / Dimension: 0.600" L x 0.646" W (15.24mm x 16.41mm). Height - Seated (Max): 0.335" (8.51mm). Standard Package: 10. Tolerance: ±1%. [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 1
  • Resistance Range: 15000
  • Temperature Coefficient: 20
Resistors - Chassis Mount Resistors -- 1373938-RH01010R00FE02 [RH01010R00FE02 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1373938-RH01010R00FE02. Category: Resistors - Chassis Mount Resistors. Temperature Range - Operating: -55 °C ~ 250 °C. Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable. Mfr: Vishay Dale. Series: RH. Package: Bulk. Product Status: Active. Features:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 1
  • Resistance Range: 10
  • Temperature Coefficient: 20
Resistors - Chassis Mount Resistors -- 1373939-RH02515R00FE02 [RH02515R00FE02 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1373939-RH02515R00FE02. Category: Resistors - Chassis Mount Resistors. Temperature Range - Operating: -55 °C ~ 250 °C. Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable. Mfr: Vishay Dale. Series: RH. Package: Bulk. Product Status: Active. Features:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 1
  • Resistance Range: 15
  • Temperature Coefficient: 20
Resistors - Chassis Mount Resistors -- 1373940-RH0505R000FE02 [RH0505R000FE02 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1373940-RH0505R000FE02. Category: Resistors - Chassis Mount Resistors. Temperature Range - Operating: -55 °C ~ 250 °C. Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable. Mfr: Vishay Dale. Series: RH. Package: Bulk. Product Status: Active. Features:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 1
  • Resistance Range: 5
  • Temperature Coefficient: 50
Resistors - Chassis Mount Resistors -- 985028-HSA5015RJ [HSA5015RJ from TE Connectivity ™]
from Win Source Electronics

Win Source Part Number: 985028-HSA5015RJ. Category: Resistors >Chassis Mount Resistors. Series: HS, CGS. Package: Bulk. Height - Seated (Max): 0.669" (17.00mm). Standard Package: 100. Tolerance: ±5%. Temperature Coefficient: ±50ppm/ °C. Lead Style: Solder Lugs. Power (Watts): 50W. [See More]

  • Mounting / Packaging: Tab Terminals
  • Tolerance: 5
  • Resistance Range: 15
  • Temperature Coefficient: 50
Metal-Mite® Aluminum Housed Resistor -- 89 Series
from Ohmite Manufacturing Co.

The 89 Series is a high-performance axial heatsinkable resistor. These molded-construction metal-housed resistors are available in higher power ratings than standard axial resistors and are better suited to withstanding vibration, shock and harsh environmental conditions. The 89 Series Metal-Mite... [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 0.0050 to 100000
  • Standards and Certifications: RoHS
  • Tolerance: 1 to 5
Concentric Shaft -- Series 2020
from Betatronix LLC

Resistance Range: 0.20% to 1.0%. System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control different sections of the potentiometer - is an ideal... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Axial Leads (optional feature); Gull Wing Leads (optional feature); J-leads (optional feature); Radial Leads (optional feature); Screw Terminals (optional feature); Tab Terminals; 01005 (optional feature); 0201 (optional feature); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 1625 (optional feature); 1812 (optional feature); 2010 (optional feature); 2512 (optional feature); 2525 (optional feature); 3725 (optional feature); SOIC (optional feature); SSOP (optional feature); SC-70 (optional feature); SOT23 (optional feature)
  • Standards and Certifications: RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
  • Category / Application: Automotive; Aerospace; Audio / Video; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
  • Features: Heat Sink (optional feature); Non-Inductive (optional feature); Fan Cooled; Water Cooled (optional feature); Non-Flame Coating (optional feature); Fireproof Case (optional feature); Electrically isolated. (optional feature); ESD Protection. (optional feature); NEMA Enclosure (optional feature); Military (optional feature)
Ceramic Case General Power, Leads/brackets Resistor -- PWLL-PWH Series
from RCD Components, Inc.

GENERAL POWER. PWLL and PWH resistors are designed for general purpose and semi-precision power applications. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g. [See More]

  • Mounting / Packaging: Radial Leads; Tab Terminals
  • Standards and Certifications: RoHS
  • Category / Application: Power Applications
  • Features: Non-Inductive (optional feature); Fireproof Case
Rotary - Multi Gang -Switch Option -- Series 2030
from Betatronix LLC

Resistance Range: 0.20% to 1.0%. Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Axial Leads (optional feature); Gull Wing Leads (optional feature); J-leads (optional feature); Radial Leads (optional feature); Screw Terminals (optional feature); Tab Terminals; 01005 (optional feature); 0201 (optional feature); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 1625 (optional feature); 1812 (optional feature); 2010 (optional feature); 2512 (optional feature); 2525 (optional feature); 3725 (optional feature); SOIC (optional feature); SSOP (optional feature); SC-70 (optional feature); SOT23 (optional feature)
  • Standards and Certifications: RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
  • Category / Application: Automotive; Aerospace; Audio / Video; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
  • Features: Heat Sink (optional feature); Non-Inductive (optional feature); Fan Cooled; Water Cooled (optional feature); Non-Flame Coating (optional feature); Fireproof Case (optional feature); Electrically isolated. (optional feature); ESD Protection. (optional feature); NEMA Enclosure (optional feature); Military (optional feature)
High Power Wirewound Resistor -- T-FA027 Series
from RCD Components, Inc.

Standard Series T: Tubular design enables high power at low cost. Specialty high-temp flame resistant silicone ceramic coating holds wire securely against ceramic core providing optimum heat transfer and precision perfor- mance (enabling resistance tolerances to 0.1%). Widest range in the industry!. [See More]

  • Mounting / Packaging: Tab Terminals
  • Standards and Certifications: RoHS
  • Category / Application: Power Applications
  • Resistance Range: 0.1000 to 750000
Rotary - Servo Mount -- Series 2000
from Betatronix LLC

Resistance Range: 0.20% to 1.0%. Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature); Axial Leads (optional feature); Gull Wing Leads (optional feature); J-leads (optional feature); Radial Leads (optional feature); Screw Terminals (optional feature); Tab Terminals; 01005 (optional feature); 0201 (optional feature); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 1625 (optional feature); 1812 (optional feature); 2010 (optional feature); 2512 (optional feature); 2525 (optional feature); 3725 (optional feature); SOIC (optional feature); SSOP (optional feature); SC-70 (optional feature); SOT23 (optional feature)
  • Standards and Certifications: RoHS (optional feature); ELV Directive (optional feature); UL; CSA (optional feature); IEC (optional feature); WEEE Compliant (optional feature)
  • Category / Application: Automotive; Aerospace; Audio / Video; Current Sensing; Braking  Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature)
  • Features: Heat Sink (optional feature); Non-Inductive (optional feature); Fan Cooled; Water Cooled (optional feature); Non-Flame Coating (optional feature); Fireproof Case (optional feature); Electrically isolated. (optional feature); ESD Protection. (optional feature); NEMA Enclosure (optional feature); Military (optional feature)
Wirewound Flat Power Resistor -- FW, FWE Series
from RCD Components, Inc.

High power flat wound construction, low cost! Unique oval-shaped ceramic core construction offers a low profile body for minimal height installation. Available in a wide range of power ratings from 40W to 450W. Feature all-welded construction and integral mounting brackets, allows stackable mounting... [See More]

  • Mounting / Packaging: Tab Terminals
  • Standards and Certifications: RoHS
  • Category / Application: Power Applications
  • Features: Non-Inductive (optional feature); Non-Flame Coating