Aluminum Insulation Jacketing
from Owens Corning® FOAMGLAS® Insulation
PITTWRAP ® B100 wrap is a 1.2 mm (47 mil) thick self-sealing, aluminum butyl laminate specially formulated for protecting FOAMGLAS ® insulation systems. PITTWRAP ® B100 wrap is built with a high-tack butyl adhesive and 3-layer film - an aluminum film laminated to two polyester films (top... [See More]
- Material: Aluminum
- Application: Thermal Insulation
- Type: Pipe and Fitting Jacketing
- Service Temperature: -58 to 284
from Polyguard Products, Inc.
Alumaguard ® All-Weather is a composite membrane consisting of a multi-ply embossed UV-resistant aluminum foil/polymer laminate to which is applied a layer of rubberized asphalt specially formulated for use on insulated duct and piping applications. A metalized polyester film coated with a high... [See More]
- Material: Aluminum
- Application: Thermal Insulation
- Type: Ductwork Jacketing
from Owens Corning® FOAMGLAS® Insulation
PITTWRAP ® IW50 AL jacketing is a 1.27 mm (50 mil) thick self-sealing, modified bituminous membrane with an aluminum foil laminate for protecting above ground FOAMGLAS ® insulation systems under a metal or UV resistant jacket finish. Ideal for use where insulation has been roller coated with... [See More]
- Material: Aluminum; Bituminous Membrane
- Application: Corrosion / Environmental Protection
- Type: Pipe and Fitting Jacketing
- Service Temperature: -4 to 167
from Polyguard Products, Inc.
Alumaguard ® is a composite membrane consisting of a multiply embossed UV-resistant aluminum foil/polymer laminate to which is applied a layer of rubberized asphalt specially formulated for use on insulated duct and piping applications. The rubberized asphalt acts as the substrate adhesive and... [See More]
- Material: Aluminum
- Application: Thermal Insulation
- Type: Ductwork Jacketing