Bitumen Insulation Jacketing

4 Results
Pipeline Insulation / Jacketing -- PITTWRAP® CW PLUS
from Owens Corning® FOAMGLAS® Insulation

PITTWRAP ® CW Plus Jacketing is a 1.27mm (50 mil) thick self-sealing modified bitumen membrane for protecting underground FOAMGLAS ® insulation on chilled water and hot service pipelines. Manual pressure seals the jacket without the use of a torch or heater. It may be factory applied by a... [See More]

  • Material: Bitumen
  • Application: Thermal Insulation
  • Type: Pipe and Fitting Jacketing
  • Service Temperature: -25 to 140
Pipeline Insulation / Jacketing -- PITTWRAP® HS
from Owens Corning® FOAMGLAS® Insulation

A heat sealable multiple laminate for protecting underground FOAMGLAS ® insulation for outer surface temperatures below 88 °C (190 °F). It consists of three layers of a polymer modified bitumen compound separated by glass fabric reinforcement and aluminum foil. An outer layer of... [See More]

  • Material: Bitumen
  • Application: Thermal Insulation
  • Type: Pipe and Fitting Jacketing
  • Service Temperature: 20 to 190
Pipeline Insulation / Jacketing -- PITTWRAP® IW30
from Owens Corning® FOAMGLAS® Insulation

PITTWRAP ® IW30 Jacketing is a .076mm (30 mil) thick self-sealing non metallic sheet for protecting above ground FOAMGLAS ® insulation for chilled water and hot service under a metal jacket. Manual pressure seals the jacketing without the use of a torch or heater. Recommended for ambient and... [See More]

  • Material: Bitumen
  • Application: Thermal Insulation
  • Type: Pipe and Fitting Jacketing
  • Service Temperature: -25 to 100
Pipeline Insulation / Jacketing -- PITTWRAP® SS
from Owens Corning® FOAMGLAS® Insulation

A 1.78 mm (70 mil) thick self-sealing modified bitumen membrane for protecting underground FOAMGLAS ® insulation systems with outer temperatures below 77 °C (170 °F). Manual pressure seals the jacket without the use of a torch or heater. It may also be factory applied on the insulation... [See More]

  • Material: Bitumen
  • Application: Thermal Insulation
  • Type: Pipe and Fitting Jacketing
  • Service Temperature: -25 to 170