Tank Jacketing Insulation Jacketing

8 Results
ARMATEX® SF 17 Industrial
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures coated fabrics that are flexible and easy to sew, making them ideal for use in mechanical insulation applications. [See More]

  • Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
  • Material: Fiberglass
  • Application: Insulation Cover; Thermal Insulation; Noise Abatement
  • Service Temperature: 1000
ARMATEX® SF 32
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures coated fabrics that are flexible and easy to sew, making them ideal for use in mechanical insulation applications. [See More]

  • Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
  • Material: Fiberglass
  • Application: Insulation Cover; Thermal Insulation; Noise Abatement
  • Service Temperature: 1000
CERMEX® MT1000 Fiberglass Mat
from Mid-Mountain Materials, Inc.

CERMEX® MT 1000 Fiberglass mat is an excellent thermal barrier for removable and reusable insulation pads. [See More]

  • Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
  • Material: Fiberglass
  • Application: Insulation Cover; Thermal Insulation; Noise Abatement
  • Service Temperature: 1000
HYTEX® 1000 2025-AL
from Mid-Mountain Materials, Inc.

HYTEX® 2025-AL is excellent for use in plants that require protection for personnel for hot or cold piping. It is also excellent for use in the manufacture of removable insulation blankets. [See More]

  • Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
  • Material: Fiberglass
  • Application: Insulation Cover; Thermal Insulation
  • Service Temperature: 1000
INSULATION, TANK BASES
from Dragon Jacket Insulation

OUR TANK BASES INTEGRATE WITH THE ENTIRE DRAGON JACKET TANK INSULATION SYSTEM AND CAN BE ENGINEERED TO YOUR PROJECTS SPECIFICATIONS. STANDARD OPERATING TEMPERATURE RANGE: -60 °F to +350 °F or -51 °C to 176 °C. STATIC R-VALUE: 12.53 PER 2 INCHES. STATIC K-FACTOR: 0.174... [See More]

  • Type: Tank Jacketing
  • Service Temperature: -60 to 350
INSULATION, TANK BOTTOMS
from Dragon Jacket Insulation

INSULATED TANK BOTTOMS INTEGRATE WITH OUR INTERLOCKING PANELS, ROOFS AND BASES AND THE WHOLE SYSTEM IS ENGINEERED TO YOUR PROJECTS SPECIFICATIONS. STANDARD OPERATING TEMPERATURE RANGE: -60 °F to +350 °F or -51 °C to 176 °C. STATIC R-VALUE: 12.53 PER 2 INCHES. STATIC K-FACTOR:... [See More]

  • Type: Tank Jacketing
  • Service Temperature: -60 to 350
INSULATION, TANK PANELS
from Dragon Jacket Insulation

EACH SNAP-IN-PLACE INTERLOCKING PANEL IS ENGINEERED TO SEAMLESSLY INTEGRATE WITH OUR OTHER TANK PRODUCTS AND CAN BE CUSTOMIZED TO YOUR PROJECTS SPECIFICATIONS. STANDARD OPERATING TEMPERATURE RANGE: -60 °F to +350 °F or -51 °C to 176 °C. STATIC R-VALUE: 12.53 PER 2 INCHES. STATIC... [See More]

  • Type: Tank Jacketing
  • Service Temperature: -60 to 350
INSULATION, TANK ROOFS
from Dragon Jacket Insulation

EACH INSULATED ROOF IS ENGINEERED TO SEAMLESSLY INTEGRATE WITH OUR PANEL PRODUCTS, AND CAN BE CUSTOMIZED TO ACCOMMODATE ACCESS POINTS AND PENETRATIONS. STANDARD OPERATING TEMPERATURE RANGE: -60 °F to +350 °F or -51 °C to 176 °C. STATIC R-VALUE: 12.53 PER 2 INCHES. STATIC... [See More]

  • Type: Tank Jacketing
  • Service Temperature: -60 to 350