Fiberglass Insulation Jacketing

4 Results
ARMATEX® SF 17 Industrial
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures coated fabrics that are flexible and easy to sew, making them ideal for use in mechanical insulation applications. [See More]

  • Material: Fiberglass
  • Application: Insulation Cover; Thermal Insulation; Noise Abatement
  • Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
  • Service Temperature: 1000
ARMATEX® SF 32
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures coated fabrics that are flexible and easy to sew, making them ideal for use in mechanical insulation applications. [See More]

  • Material: Fiberglass
  • Application: Insulation Cover; Thermal Insulation; Noise Abatement
  • Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
  • Service Temperature: 1000
CERMEX® MT1000 Fiberglass Mat
from Mid-Mountain Materials, Inc.

CERMEX® MT 1000 Fiberglass mat is an excellent thermal barrier for removable and reusable insulation pads. [See More]

  • Material: Fiberglass
  • Application: Insulation Cover; Thermal Insulation; Noise Abatement
  • Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
  • Service Temperature: 1000
Pipeline Insulation / Jacketing -- PITTWRAP® CF
from Owens Corning® FOAMGLAS® Insulation

PITTWRAP ® CF jacketing is a cellulose free fiberglass reinforced vapor retarder insulation jacketing. It consists of a 28 μm (1.1 mil) thick white polypropylene film reinforced with a fiberglass scrim and laminated to a 12 μm (0.5mil) thick aluminized polyester film (bottom) to assure... [See More]

  • Material: Fiberglass
  • Application: Thermal Insulation
  • Type: Pipe and Fitting Jacketing
  • Service Temperature: -40 to 220