Thermal Insulation Insulation Jacketing
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures coated fabrics that are flexible and easy to sew, making them ideal for use in mechanical insulation applications. [See More]
- Application: Insulation Cover; Thermal Insulation; Noise Abatement
- Material: Fiberglass
- Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
- Service Temperature: 1000
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures coated fabrics that are flexible and easy to sew, making them ideal for use in mechanical insulation applications. [See More]
- Application: Insulation Cover; Thermal Insulation; Noise Abatement
- Material: Fiberglass
- Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
- Service Temperature: 1000
from Mid-Mountain Materials, Inc.
CERMEX® MT 1000 Fiberglass mat is an excellent thermal barrier for removable and reusable insulation pads. [See More]
- Application: Insulation Cover; Thermal Insulation; Noise Abatement
- Material: Fiberglass
- Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
- Service Temperature: 1000
from Invotec Solutions Ltd.
Significantly reduce your energy costs with Invotec Insulation Jackets plus offer employees greater protection from dangerous high temperatures all with super fast payback.. With the continual rise in energy costs and the need to offer employees the best health and safety protection Barrel... [See More]
- Application: Thermal Insulation
- Material: Silicone Rubber or PU Rubber
- Type: Equipment Jacketing
from Polyguard Products, Inc.
Alumaguard ® All-Weather is a composite membrane consisting of a multi-ply embossed UV-resistant aluminum foil/polymer laminate to which is applied a layer of rubberized asphalt specially formulated for use on insulated duct and piping applications. A metalized polyester film coated with a high... [See More]
- Application: Thermal Insulation
- Material: Aluminum
- Type: Ductwork Jacketing
from Owens Corning® FOAMGLAS® Insulation
PITTWRAP ® B100 wrap is a 1.2 mm (47 mil) thick self-sealing, aluminum butyl laminate specially formulated for protecting FOAMGLAS ® insulation systems. PITTWRAP ® B100 wrap is built with a high-tack butyl adhesive and 3-layer film - an aluminum film laminated to two polyester films (top... [See More]
- Application: Thermal Insulation
- Material: Aluminum
- Type: Pipe and Fitting Jacketing
- Service Temperature: -58 to 284
from Polyguard Products, Inc.
Alumaguard ® is a composite membrane consisting of a multiply embossed UV-resistant aluminum foil/polymer laminate to which is applied a layer of rubberized asphalt specially formulated for use on insulated duct and piping applications. The rubberized asphalt acts as the substrate adhesive and... [See More]
- Application: Thermal Insulation
- Material: Aluminum
- Type: Ductwork Jacketing
from Owens Corning® FOAMGLAS® Insulation
PITTWRAP ® CF jacketing is a cellulose free fiberglass reinforced vapor retarder insulation jacketing. It consists of a 28 μm (1.1 mil) thick white polypropylene film reinforced with a fiberglass scrim and laminated to a 12 μm (0.5mil) thick aluminized polyester film (bottom) to assure... [See More]
- Application: Thermal Insulation
- Material: Fiberglass
- Type: Pipe and Fitting Jacketing
- Service Temperature: -40 to 220
from Polyguard Products, Inc.
Alumaguard ® Lite is a 5-ply high strength composite membrane consisting of multiple layers of UV resistant foil and tough puncture resistant polyester. This multi-ply lamination is then coated with a proven cold weather acrylic adhesive to which is applied a heavy-duty kraft liner that gives... [See More]
- Application: Thermal Insulation
- Material: Aluminum
- Type: Ductwork Jacketing
from Owens Corning® FOAMGLAS® Insulation
A 1.78 mm (70 mil) thick self-sealing modified bitumen membrane for protecting underground FOAMGLAS ® insulation systems with outer temperatures below 77 °C (170 °F). Manual pressure seals the jacket without the use of a torch or heater. It may also be factory applied on the insulation... [See More]
- Application: Thermal Insulation
- Material: Bitumen
- Type: Pipe and Fitting Jacketing
- Service Temperature: -25 to 170