Insulation Cover Insulation Jacketing

6 Results
ARMATEX® SF 17 Industrial
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures coated fabrics that are flexible and easy to sew, making them ideal for use in mechanical insulation applications. [See More]

  • Application: Insulation Cover; Thermal Insulation; Noise Abatement
  • Material: Fiberglass
  • Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
  • Service Temperature: 1000
ARMATEX® SF 32
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures coated fabrics that are flexible and easy to sew, making them ideal for use in mechanical insulation applications. [See More]

  • Application: Insulation Cover; Thermal Insulation; Noise Abatement
  • Material: Fiberglass
  • Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
  • Service Temperature: 1000
CERMEX® MT1000 Fiberglass Mat
from Mid-Mountain Materials, Inc.

CERMEX® MT 1000 Fiberglass mat is an excellent thermal barrier for removable and reusable insulation pads. [See More]

  • Application: Insulation Cover; Thermal Insulation; Noise Abatement
  • Material: Fiberglass
  • Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
  • Service Temperature: 1000
Soft-Guard Angle Valve Covers -- SGAV
from Buckaroos, Inc.

The Buckaroo Soft-Guard Protection Cover System is a white gloss, soft vinyl plasticol P-Trap Piping and Valve Cover System used to protect people and insulate piping underneath lavatories or sinks. The basic Soft-Guard Protection Cover System Kit Pack includes the two piece P-Trap cover, two angle... [See More]

  • Application: Insulation Cover
  • Type: Pipe and Fitting Jacketing
Cleanroom Foam Insulation Jacketing -- T-FIT®
from Zotefoams, Inc.

The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk. T-FIT ® Clean is the new name for T-TUBES ® outside North America. T-FIT ® Clean is an advanced, high performance insulation system designed to meet the... [See More]

  • Application: Insulation Cover
  • Material: PVDF
  • Type: Pipe and Fitting Jacketing
  • Service Temperature: -112 to 320
Wraparoos -- Wrap15 Exotuff
from Buckaroos, Inc.

The Ultimate in Hanger Covers. The patented Wraparoo Hanger Cover is a two-piece cover designed to cover and protect clevis-type pipe insulation hangers. Constructed from specially manufactured, high-temperature rated (205 °) CPVC, Wraparoo Hanger Covers are intended for use in food plants,... [See More]

  • Application: Insulation Cover
  • Material: PVC
  • Type: Pipe and Fitting Jacketing