Valve Jacketing Insulation Jacketing
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures coated fabrics that are flexible and easy to sew, making them ideal for use in mechanical insulation applications. [See More]
- Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
- Material: Fiberglass
- Application: Insulation Cover; Thermal Insulation; Noise Abatement
- Service Temperature: 1000
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures coated fabrics that are flexible and easy to sew, making them ideal for use in mechanical insulation applications. [See More]
- Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
- Material: Fiberglass
- Application: Insulation Cover; Thermal Insulation; Noise Abatement
- Service Temperature: 1000
from Mid-Mountain Materials, Inc.
CERMEX® MT 1000 Fiberglass mat is an excellent thermal barrier for removable and reusable insulation pads. [See More]
- Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
- Material: Fiberglass
- Application: Insulation Cover; Thermal Insulation; Noise Abatement
- Service Temperature: 1000
from Mid-Mountain Materials, Inc.
HYTEX® 2025-AL is excellent for use in plants that require protection for personnel for hot or cold piping. It is also excellent for use in the manufacture of removable insulation blankets. [See More]
- Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
- Material: Fiberglass
- Application: Insulation Cover; Thermal Insulation
- Service Temperature: 1000
from Dragon Jacket Insulation
OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS. STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1 ™. -60 °F to 250 °F or -51 °C to 121 °C. DRAGON... [See More]
- Type: Pipe and Fitting Jacketing; Valve Jacketing
- Service Temperature: -109 to 350
from Dragon Jacket Insulation
OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS. STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1 ™. -60 °F to 250 °F or -51 °C to 121 °C. DRAGON... [See More]
- Type: Pipe and Fitting Jacketing; Valve Jacketing
- Service Temperature: -109 to 350
from Dragon Jacket Insulation
OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS. STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1 ™. -60 °F to 250 °F or -51 °C to 121 °C. DRAGON... [See More]
- Type: Pipe and Fitting Jacketing; Valve Jacketing
- Service Temperature: -109 to 350