Ductwork Jacketing Insulation Jacketing
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures coated fabrics that are flexible and easy to sew, making them ideal for use in mechanical insulation applications. [See More]
- Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
- Material: Fiberglass
- Application: Insulation Cover; Thermal Insulation; Noise Abatement
- Service Temperature: 1000
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures coated fabrics that are flexible and easy to sew, making them ideal for use in mechanical insulation applications. [See More]
- Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
- Material: Fiberglass
- Application: Insulation Cover; Thermal Insulation; Noise Abatement
- Service Temperature: 1000
from Mid-Mountain Materials, Inc.
CERMEX® MT 1000 Fiberglass mat is an excellent thermal barrier for removable and reusable insulation pads. [See More]
- Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
- Material: Fiberglass
- Application: Insulation Cover; Thermal Insulation; Noise Abatement
- Service Temperature: 1000
from Mid-Mountain Materials, Inc.
HYTEX® 2025-AL is excellent for use in plants that require protection for personnel for hot or cold piping. It is also excellent for use in the manufacture of removable insulation blankets. [See More]
- Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
- Material: Fiberglass
- Application: Insulation Cover; Thermal Insulation
- Service Temperature: 1000
from Polyguard Products, Inc.
Alumaguard ® All-Weather is a composite membrane consisting of a multi-ply embossed UV-resistant aluminum foil/polymer laminate to which is applied a layer of rubberized asphalt specially formulated for use on insulated duct and piping applications. A metalized polyester film coated with a high... [See More]
- Type: Ductwork Jacketing
- Material: Aluminum
- Application: Thermal Insulation
from Polyguard Products, Inc.
Alumaguard ® is a composite membrane consisting of a multiply embossed UV-resistant aluminum foil/polymer laminate to which is applied a layer of rubberized asphalt specially formulated for use on insulated duct and piping applications. The rubberized asphalt acts as the substrate adhesive and... [See More]
- Type: Ductwork Jacketing
- Material: Aluminum
- Application: Thermal Insulation
from Polyguard Products, Inc.
Alumaguard ® Lite is a 5-ply high strength composite membrane consisting of multiple layers of UV resistant foil and tough puncture resistant polyester. This multi-ply lamination is then coated with a proven cold weather acrylic adhesive to which is applied a heavy-duty kraft liner that gives... [See More]
- Type: Ductwork Jacketing
- Material: Aluminum
- Application: Thermal Insulation