Pipe and Fitting Jacketing Insulation Jacketing

28 Results
ARMATEX® SF 17 Industrial
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures coated fabrics that are flexible and easy to sew, making them ideal for use in mechanical insulation applications. [See More]

  • Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
  • Material: Fiberglass
  • Application: Insulation Cover; Thermal Insulation; Noise Abatement
  • Service Temperature: 1000
ARMATEX® SF 32
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures coated fabrics that are flexible and easy to sew, making them ideal for use in mechanical insulation applications. [See More]

  • Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
  • Material: Fiberglass
  • Application: Insulation Cover; Thermal Insulation; Noise Abatement
  • Service Temperature: 1000
CERMEX® MT1000 Fiberglass Mat
from Mid-Mountain Materials, Inc.

CERMEX® MT 1000 Fiberglass mat is an excellent thermal barrier for removable and reusable insulation pads. [See More]

  • Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
  • Material: Fiberglass
  • Application: Insulation Cover; Thermal Insulation; Noise Abatement
  • Service Temperature: 1000
HYTEX® 1000 2025-AL
from Mid-Mountain Materials, Inc.

HYTEX® 2025-AL is excellent for use in plants that require protection for personnel for hot or cold piping. It is also excellent for use in the manufacture of removable insulation blankets. [See More]

  • Type: Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
  • Material: Fiberglass
  • Application: Insulation Cover; Thermal Insulation
  • Service Temperature: 1000
Cleanroom Foam Insulation Jacketing -- T-FIT®
from Zotefoams, Inc.

The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk. T-FIT ® Clean is the new name for T-TUBES ® outside North America. T-FIT ® Clean is an advanced, high performance insulation system designed to meet the... [See More]

  • Type: Pipe and Fitting Jacketing
  • Material: PVDF
  • Application: Insulation Cover
  • Service Temperature: -112 to 320
CF Tape -- PITTWRAP®
from Owens Corning® FOAMGLAS® Insulation

Companion tape for use with PITTWRAP ® CF Jacketing. PITTWRAP ® CF Tape is a thin, fire resistant film coated on both sides with an aggressive, cold weather acrylic pressure sensitive adhesive (PSA). A high performance tape designed as a self -adhesive closure system on the longitudinal lap... [See More]

  • Type: Pipe and Fitting Jacketing
  • Service Temperature: -40 to 220
  • Material: Multi-layer laminate facing tape coated with a cold-weather acrylic pressure-sensitive adhesive
Soft-Guard Angle Valve Covers -- SGAV
from Buckaroos, Inc.

The Buckaroo Soft-Guard Protection Cover System is a white gloss, soft vinyl plasticol P-Trap Piping and Valve Cover System used to protect people and insulate piping underneath lavatories or sinks. The basic Soft-Guard Protection Cover System Kit Pack includes the two piece P-Trap cover, two angle... [See More]

  • Type: Pipe and Fitting Jacketing
  • Application: Insulation Cover
BOLT THROUGH INSULATED PIPE SADDLES -- BT-IPS
from Dragon Jacket Insulation

OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS. STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1 ™. -60 °F to 250 °F or -51 °C to 121 °C. DRAGON... [See More]

  • Type: Pipe and Fitting Jacketing
  • Service Temperature: -109 to 350
Pipeline Insulation / Jacketing -- PITTWRAP® B100
from Owens Corning® FOAMGLAS® Insulation

PITTWRAP ® B100 wrap is a 1.2 mm (47 mil) thick self-sealing, aluminum butyl laminate specially formulated for protecting FOAMGLAS ® insulation systems. PITTWRAP ® B100 wrap is built with a high-tack butyl adhesive and 3-layer film - an aluminum film laminated to two polyester films (top... [See More]

  • Type: Pipe and Fitting Jacketing
  • Material: Aluminum
  • Application: Thermal Insulation
  • Service Temperature: -58 to 284
Wraparoos -- Wrap15 Exotuff
from Buckaroos, Inc.

The Ultimate in Hanger Covers. The patented Wraparoo Hanger Cover is a two-piece cover designed to cover and protect clevis-type pipe insulation hangers. Constructed from specially manufactured, high-temperature rated (205 °) CPVC, Wraparoo Hanger Covers are intended for use in food plants,... [See More]

  • Type: Pipe and Fitting Jacketing
  • Material: PVC
  • Application: Insulation Cover
EXTENDED DIRECTIONAL U-BOLT PIPE SADDLES -- XDIR-UB-IPS
from Dragon Jacket Insulation

OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS. STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1 ™. -60 °F to 250 °F or -51 °C to 121 °C. DRAGON... [See More]

  • Type: Pipe and Fitting Jacketing
  • Service Temperature: -109 to 350
Pipeline Insulation / Jacketing -- PITTWRAP® CF
from Owens Corning® FOAMGLAS® Insulation

PITTWRAP ® CF jacketing is a cellulose free fiberglass reinforced vapor retarder insulation jacketing. It consists of a 28 μm (1.1 mil) thick white polypropylene film reinforced with a fiberglass scrim and laminated to a 12 μm (0.5mil) thick aluminized polyester film (bottom) to assure... [See More]

  • Type: Pipe and Fitting Jacketing
  • Material: Fiberglass
  • Application: Thermal Insulation
  • Service Temperature: -40 to 220
OMNI-DIRECTIONAL U-BOLT INSULATED PIPE SADDLE -- OMNI-UB-IPS
from Dragon Jacket Insulation

OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS. STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1 ™. -60 °F to 250 °F or -51 °C to 121 °C. DRAGON... [See More]

  • Type: Pipe and Fitting Jacketing
  • Service Temperature: -109 to 350
Pipeline Insulation / Jacketing -- PITTWRAP® CW PLUS
from Owens Corning® FOAMGLAS® Insulation

PITTWRAP ® CW Plus Jacketing is a 1.27mm (50 mil) thick self-sealing modified bitumen membrane for protecting underground FOAMGLAS ® insulation on chilled water and hot service pipelines. Manual pressure seals the jacket without the use of a torch or heater. It may be factory applied by a... [See More]

  • Type: Pipe and Fitting Jacketing
  • Material: Bitumen
  • Application: Thermal Insulation
  • Service Temperature: -25 to 140
PIPE INSULATION, 45 DEG ELBOWS -- E45
from Dragon Jacket Insulation

OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS. STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1 ™. -60 °F to 250 °F or -51 °C to 121 °C. DRAGON... [See More]

  • Type: Pipe and Fitting Jacketing
  • Service Temperature: -109 to 350
Pipeline Insulation / Jacketing -- PITTWRAP® HS
from Owens Corning® FOAMGLAS® Insulation

A heat sealable multiple laminate for protecting underground FOAMGLAS ® insulation for outer surface temperatures below 88 °C (190 °F). It consists of three layers of a polymer modified bitumen compound separated by glass fabric reinforcement and aluminum foil. An outer layer of... [See More]

  • Type: Pipe and Fitting Jacketing
  • Material: Bitumen
  • Application: Thermal Insulation
  • Service Temperature: 20 to 190
PIPE INSULATION, CROSSES -- CRO
from Dragon Jacket Insulation

OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS. STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1 ™. -60 °F to 250 °F or -51 °C to 121 °C. DRAGON... [See More]

  • Type: Pipe and Fitting Jacketing
  • Service Temperature: -109 to 350
Pipeline Insulation / Jacketing -- PITTWRAP® IW30
from Owens Corning® FOAMGLAS® Insulation

PITTWRAP ® IW30 Jacketing is a .076mm (30 mil) thick self-sealing non metallic sheet for protecting above ground FOAMGLAS ® insulation for chilled water and hot service under a metal jacket. Manual pressure seals the jacketing without the use of a torch or heater. Recommended for ambient and... [See More]

  • Type: Pipe and Fitting Jacketing
  • Material: Bitumen
  • Application: Thermal Insulation
  • Service Temperature: -25 to 100
PIPE INSULATION, FLAT TOP VALVES -- FTV
from Dragon Jacket Insulation

OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS. STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1 ™. -60 °F to 250 °F or -51 °C to 121 °C. DRAGON... [See More]

  • Type: Pipe and Fitting Jacketing; Valve Jacketing
  • Service Temperature: -109 to 350
Pipeline Insulation / Jacketing -- PITTWRAP® IW50 AL
from Owens Corning® FOAMGLAS® Insulation

PITTWRAP ® IW50 AL jacketing is a 1.27 mm (50 mil) thick self-sealing, modified bituminous membrane with an aluminum foil laminate for protecting above ground FOAMGLAS ® insulation systems under a metal or UV resistant jacket finish. Ideal for use where insulation has been roller coated with... [See More]

  • Type: Pipe and Fitting Jacketing
  • Material: Aluminum; Bituminous Membrane
  • Application: Corrosion / Environmental Protection
  • Service Temperature: -4 to 167
PIPE INSULATION, SHARP RADIUS (STOVEPIPE) 90 DEG ELBOWS -- E90SP
from Dragon Jacket Insulation

OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS. STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1 ™. -60 °F to 250 °F or -51 °C to 121 °C. DRAGON... [See More]

  • Type: Pipe and Fitting Jacketing
  • Service Temperature: -109 to 350
Pipeline Insulation / Jacketing -- PITTWRAP® SS
from Owens Corning® FOAMGLAS® Insulation

A 1.78 mm (70 mil) thick self-sealing modified bitumen membrane for protecting underground FOAMGLAS ® insulation systems with outer temperatures below 77 °C (170 °F). Manual pressure seals the jacket without the use of a torch or heater. It may also be factory applied on the insulation... [See More]

  • Type: Pipe and Fitting Jacketing
  • Material: Bitumen
  • Application: Thermal Insulation
  • Service Temperature: -25 to 170
PIPE INSULATION, SHORT AND LONG RADIUS 90 DEG ELBOWS -- E90SR / E90LR
from Dragon Jacket Insulation

OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS. STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1 ™. -60 °F to 250 °F or -51 °C to 121 °C. DRAGON... [See More]

  • Type: Pipe and Fitting Jacketing
  • Service Temperature: -109 to 350
PIPE INSULATION, SPINDLE EXTENSION VALVES -- SXV
from Dragon Jacket Insulation

OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS. STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1 ™. -60 °F to 250 °F or -51 °C to 121 °C. DRAGON... [See More]

  • Type: Pipe and Fitting Jacketing; Valve Jacketing
  • Service Temperature: -109 to 350
PIPE INSULATION, STRAIGHT PIPE -- ST
from Dragon Jacket Insulation

OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS. STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1 ™. -60 °F to 250 °F or -51 °C to 121 °C. DRAGON... [See More]

  • Type: Pipe and Fitting Jacketing
  • Service Temperature: -109 to 350
PIPE INSULATION, TEES -- TEE
from Dragon Jacket Insulation

OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS. STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1 ™. -60 °F to 250 °F or -51 °C to 121 °C. DRAGON... [See More]

  • Type: Pipe and Fitting Jacketing
  • Service Temperature: -109 to 350
PIPE INSULATION, VALVES -- VAL
from Dragon Jacket Insulation

OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS. STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1 ™. -60 °F to 250 °F or -51 °C to 121 °C. DRAGON... [See More]

  • Type: Pipe and Fitting Jacketing; Valve Jacketing
  • Service Temperature: -109 to 350
VIC™ COUPLINGS INSULATION -- VCP-13.25×24
from Dragon Jacket Insulation

STANDARD 1" THICK INSULATING CORE FITS SERIES 77, 77XL, 808 AND 303. STANDARD OPERATING TEMPERATURE RANGE: -60 °F to +350 °F or -51 °C to 176 °C. STATIC R-VALUE: 12.53 PER 2 INCHES. STATIC K-FACTOR: 0.174 BTU-IN/HR-FT2-F. STANDARD COLORS: High Pigment Black. Silver. Custom on... [See More]

  • Type: Pipe and Fitting Jacketing
  • Service Temperature: -60 to 350