Electronics Polyethylene Resins

3 Results
Fluon® ETFE Resin
from AGC Chemicals Americas, Inc.

Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]

  • Industry: Electronics
  • Filler: Unfilled
  • Process Type: MoldingCompound
  • Features: Electrically Conductive Compound; Flame Retardant; UL
Polyether polyols -- PREMINOL™
from AGC Chemicals Americas, Inc.

PREMINOL has ultra-low monol content, high molecular weight ranging from 3,000-18,000, and a narrow molecular weight distribution. This provides good mechanical properties, high flexibility, good durability and good workability for coatings, adhesives, sealants, and elastomer applications. [See More]

  • Industry: Automotive; Repair or Construction; Electronics
  • Process Type: MoldingCompound
COATAX™ Acrylic Resin for Coatings
from Toray Industries (America), Inc.

COATAX ™ acrylic resin is used to make paints with outstanding weather, chemical and stain resistance, and provides a beautiful finish featuring high gloss and brightness. With these characteristics COATAX ™ has been used for plastic coatings for automobile applications, and a wide... [See More]

  • Industry: Repair or Construction; Electronics
  • Filler: Unfilled