Building / Construction Polyethylene Resins
from AGC Chemicals Americas, Inc.
PREMINOL has ultra-low monol content, high molecular weight ranging from 3,000-18,000, and a narrow molecular weight distribution. This provides good mechanical properties, high flexibility, good durability and good workability for coatings, adhesives, sealants, and elastomer applications. [See More]
- Industry: Automotive; Repair or Construction; Electronics
- Process Type: MoldingCompound
from Toray Industries (America), Inc.
COATAX ™ acrylic resin is used to make paints with outstanding weather, chemical and stain resistance, and provides a beautiful finish featuring high gloss and brightness. With these characteristics COATAX ™ has been used for plastic coatings for automobile applications, and a wide... [See More]
- Industry: Repair or Construction; Electronics
- Filler: Unfilled
from Real Seal Company
Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]
- Industry: Automotive; Repair or Construction; OEM or Industrial; Tooling
- Filler: Unfilled
- Process Type: MoldingCompound
- Tensile (Break): 1665