Automotive Polyethylene Resins

5 Results
LUMIFLON™ Fluoropolymer Resins -- FD-1000
from AGC Chemicals Americas, Inc.

LUMIFLON ® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other structures, as well as on... [See More]

  • Industry: Aerospace; Automotive; Laminating
  • Filler: Unfilled
  • Process Type: MoldingCompound
Polyether polyols -- PREMINOL™
from AGC Chemicals Americas, Inc.

PREMINOL has ultra-low monol content, high molecular weight ranging from 3,000-18,000, and a narrow molecular weight distribution. This provides good mechanical properties, high flexibility, good durability and good workability for coatings, adhesives, sealants, and elastomer applications. [See More]

  • Industry: Automotive; Repair or Construction; Electronics
  • Process Type: MoldingCompound
50 A Durometer Black Peroxide Cured EPDM -- 2850
from Real Seal Company

Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]

  • Industry: Automotive; Repair or Construction; OEM or Industrial; Tooling
  • Filler: Unfilled
  • Process Type: MoldingCompound
  • Tensile (Break): 1665
HDPE -- TECAFINE ® HDPE
from Ensinger North America

TECAFINE HDPE combines broad chemical compatibility, good impact strength, and low moisture absorption. It is also easy to machine. Main Features: Broad chemical compatibility. Easy to machine. Good impact strength. Low moisture absorption. Target Industries: Food Processing. Food Engineering. [See More]

  • Industry: Automotive; Sanitary
  • Tensile (Break): 3700
  • Deflection Temperature: 167
  • Tensile Modulus: 140
Functional Polyolefins -- MODIC
from MCG - Performance Polymers Division

MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]

  • Industry: Automotive; OEM or Industrial; Sanitary
  • Process Type: FilmGrade; ExtrusionGrade; MoldingCompound