Molding Resin Polyethylene Resins

19 Results
CYCLIC OLEFIN COPOLYMER (COC-MEDICAL) NATURAL PELLETS -- 8007S (2 LBS)
from APSX, LLC

TOPAS 8007S-04 COC is a glass clear polymer with high chemical resistance and non-reactive surface for an excellent choice for healthcare and high-tech products. [See More]

  • Process Type: MoldingCompound
  • Tensile (Break): 9094
  • Deflection Temperature: 167
  • Tensile Modulus: 380
Exact™ Plastomer Resins for Molded and Extruded Products -- Exact™ 5101
from ExxonMobil - Polyethylene Products

With characteristics that improve strength and flexibility, Exact plastomer resins ’ rubber-like properties support product durability and processability. [See More]

  • Process Type: MoldingCompound
  • Elongation: 420.0
  • Tensile (Break): 8600
Fluon AH-ETFE Melt Processable Compounds -- AH-600
from AGC Chemicals Americas, Inc.

AGC Fluor compounds Group has developed the next generation of non-conductive and anti-static compounds made with our Fluon ETFE based on the needs of our customers and OEMs. Improved adhesion, excellent conductivity levels, high temperature performance and a reliable supply chain are part of the... [See More]

  • Process Type: MoldingCompound
  • Features: Anti-static or ESD Control
  • Filler: Unfilled
  • Industry: Aerospace; Co-Extrusion (Fuel Hose Applications)
HI-ZEX MILLION™
from Mitsui Chemicals America, Inc.

HI-ZEX MILLION ™ is an ultra-high molecular weight polyethylene Mitsui Chemicals originally developed. The average molecular weight of HI-ZEX MILLION ™, ranging from 500.000 to 6.000.000, is incomparably greater than the ordinary polyethylene. Because of its excellent properties HI-ZEX... [See More]

  • Process Type: MoldingCompound
HIGH DENSITY POLYETHYLENE (HDPE) -- NATURAL PELLETS (2 LBS)
from APSX, LLC

It is good as a purging material. HDPE is also used in the production of plastic bottles, corrosion-resistant piping and plastic lumber [See More]

  • Process Type: MoldingCompound
  • Tensile Modulus: 152
  • Filler: Unfilled
  • Elongation: 10.0
Fluon® ETFE Resin
from AGC Chemicals Americas, Inc.

Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]

  • Process Type: MoldingCompound
  • Features: Electrically Conductive Compound; Flame Retardant; UL
  • Filler: Unfilled
  • Industry: Electronics
HIGH DENSITY POLYETHYLENE (HDPE-FDA) -- NATURAL PELLETS H5234 (2 LBS)
from APSX, LLC

ALATHON H5234 is high flow injection molding grade for fast cycle and thin wall molding. [See More]

  • Process Type: MoldingCompound
  • Deflection Temperature: 156
  • Filler: Unfilled
  • Tensile (Break): 3771
Fluon® PFA Resins
from AGC Chemicals Americas, Inc.

Copolymers of tetrafluoroethylene and a perfluorinated vinyl ether, Fluon ® PFA Resins can be used over a wide range of temperatures from extremely low to high (-200 °C to 260 °C) without losing excellent chemical, electrical, mechanical and surface properties. PFA resins retain many... [See More]

  • Process Type: MoldingCompound
  • Tensile (Break): 5655
  • Filler: Unfilled
  • Elongation: 340.0
POLYPROPYLENE (PP) -- BLUE PELLETS (2 LBS)
from APSX, LLC

Polypropylene (PP) is a common thermoplastic resin typically used for injection molding applications. [See More]

  • Process Type: MoldingCompound
  • Filler: Unfilled
LUMIFLON™ Fluoropolymer Resins -- FD-1000
from AGC Chemicals Americas, Inc.

LUMIFLON ® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other structures, as well as on... [See More]

  • Process Type: MoldingCompound
  • Industry: Aerospace; Automotive; Laminating
  • Filler: Unfilled
POLYPROPYLENE (PP) -- YELLOW PELLETS (2 LBS)
from APSX, LLC

Polypropylene (PP) is a common thermoplastic resin typically used for injection molding applications. [See More]

  • Process Type: MoldingCompound
  • Filler: Unfilled
Polyether polyols -- PREMINOL™
from AGC Chemicals Americas, Inc.

PREMINOL has ultra-low monol content, high molecular weight ranging from 3,000-18,000, and a narrow molecular weight distribution. This provides good mechanical properties, high flexibility, good durability and good workability for coatings, adhesives, sealants, and elastomer applications. [See More]

  • Process Type: MoldingCompound
  • Industry: Automotive; Repair or Construction; Electronics
POLYPROPYLENE (PP) 20 GLASS FILLED -- BLACK PELLETS DualPoly (2 LBS)
from APSX, LLC

Polypropylene (PP-20GF) is a stronger resin then typical PP and an alternative for ABS for injection molding applications. [See More]

  • Process Type: MoldingCompound
  • Tensile (Break): 6800
  • Filler: Glass or FRP
  • Tensile Modulus: 464
POLYPROPYLENE (PP) BLACK PELLETS -- SG702 (2 LBS)
from APSX, LLC

Pro-fax SG702 high flow, high impact Polypropylene (PP) copolymer resin is designed for injection molding applications. [See More]

  • Process Type: MoldingCompound
  • Melt Flow: 18.00
  • Filler: Unfilled
GUR 2122 -- 1609
from Celanese Corporation

Not for Injection Molding. For Compression Molding and Pressureless Sintering only. See Ticona for processing.. Not for Injection Molding. For Compression Molding and Pressureless Sintering only. See Ticona for processing. [See More]

  • Process Type: MoldingCompound
  • Dielectric Constant: 3
  • Filler: Unfilled
  • Melt Flow: 0.10
Sinpolene Linear Low Density Polyethylene -- MBN7541
from Teknor Apex Company

SINPOLENE MBN7541 is an additive concentrate which contains processing aid to eliminate or reduce melt fracture and die build-up during processing of LLDPE and HDPE. Also effective in increasing throughput and reducing power consumption. Material Status. Commercial: Active. Availability. Africa &... [See More]

  • Process Type: ExtrusionGrade; MoldingCompound
  • Melt Flow: 3.00 to 6.00
  • Industry: Profiles, Sheet
Basic Materials & Chemicals -- HDPE
from LG Chemical of America Inc.

HDPE High Density Polyethylene. Proven in the global market for its excellent processability and quality. HDPE, which stands for high-density polyethylene, is a synthetic resin made by polymerizing ethylene. It is one of the most commonly used plastics in our life. It is highly resistant to impact... [See More]

  • Process Type: MoldingCompound
50 A Durometer Black Peroxide Cured EPDM -- 2850
from Real Seal Company

Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]

  • Process Type: MoldingCompound
  • Industry: Automotive; Repair or Construction; OEM or Industrial; Tooling
  • Filler: Unfilled
  • Tensile (Break): 1665
Functional Polyolefins -- MODIC
from MCG - Performance Polymers Division

MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]

  • Process Type: FilmGrade; ExtrusionGrade; MoldingCompound
  • Industry: Automotive; OEM or Industrial; Sanitary