Medical / Food (FDA) Polyethylene Resins

2 Results
Functional Polyolefins -- MODIC
from MCG - Performance Polymers Division

MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]

  • Industry: Automotive; OEM or Industrial; Sanitary
  • Process Type: FilmGrade; ExtrusionGrade; MoldingCompound
HDPE -- TECAFINE ® HDPE
from Ensinger North America

TECAFINE HDPE combines broad chemical compatibility, good impact strength, and low moisture absorption. It is also easy to machine. Main Features: Broad chemical compatibility. Easy to machine. Good impact strength. Low moisture absorption. Target Industries: Food Processing. Food Engineering. [See More]

  • Industry: Automotive; Sanitary
  • Tensile (Break): 3700
  • Deflection Temperature: 167
  • Tensile Modulus: 140