Extrusion Grade Resin Polyethylene Resins

3 Results
GUR 4113 -- 1610
from Celanese Corporation

Not for Injection Molding. For Compression Molding only. See Ticona for processing.. Not for Injection Molding. For Compression Molding only. See Ticona for processing. [See More]

  • Process Type: ExtrusionGrade; MoldingCompound
  • Dielectric Constant: 3
  • Filler: Unfilled
  • Melt Flow: 0.10
Functional Polyolefins -- MODIC
from MCG - Performance Polymers Division

MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]

  • Process Type: FilmGrade; ExtrusionGrade; MoldingCompound
  • Industry: Automotive; OEM or Industrial; Sanitary
Sinelec Linear Low Density Polyethylene -- CCB6101
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Asia Pacific. Features. Conductive. Uses. Film. RoHS Compliance. RoHS Compliant. Forms. Pellets. Processing Method. Film Extrusion [See More]

  • Process Type: FilmGrade; ExtrusionGrade
  • Tensile (Break): 1160
  • Industry: Film
  • Melt Flow: 1.00 to 5.00