Unfilled Polyethylene Resins
from AGC Chemicals Americas, Inc.
AGC Fluor compounds Group has developed the next generation of non-conductive and anti-static compounds made with our Fluon ETFE based on the needs of our customers and OEMs. Improved adhesion, excellent conductivity levels, high temperature performance and a reliable supply chain are part of the... [See More]
- Filler: Unfilled
- Features: Anti-static or ESD Control
- Process Type: MoldingCompound
- Industry: Aerospace; Co-Extrusion (Fuel Hose Applications)
from APSX, LLC
It is good as a purging material. HDPE is also used in the production of plastic bottles, corrosion-resistant piping and plastic lumber [See More]
- Filler: Unfilled
- Tensile Modulus: 152
- Process Type: MoldingCompound
- Elongation: 10.0
from AGC Chemicals Americas, Inc.
Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]
- Filler: Unfilled
- Features: Electrically Conductive Compound; Flame Retardant; UL
- Process Type: MoldingCompound
- Industry: Electronics
from APSX, LLC
ALATHON H5234 is high flow injection molding grade for fast cycle and thin wall molding. [See More]
- Filler: Unfilled
- Deflection Temperature: 156
- Process Type: MoldingCompound
- Tensile (Break): 3771
from AGC Chemicals Americas, Inc.
Copolymers of tetrafluoroethylene and a perfluorinated vinyl ether, Fluon ® PFA Resins can be used over a wide range of temperatures from extremely low to high (-200 °C to 260 °C) without losing excellent chemical, electrical, mechanical and surface properties. PFA resins retain many... [See More]
- Filler: Unfilled
- Tensile (Break): 5655
- Process Type: MoldingCompound
- Elongation: 340.0
from APSX, LLC
Polypropylene (PP) is a common thermoplastic resin typically used for injection molding applications. [See More]
- Filler: Unfilled
- Process Type: MoldingCompound
from AGC Chemicals Americas, Inc.
LUMIFLON ® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other structures, as well as on... [See More]
- Filler: Unfilled
- Industry: Aerospace; Automotive; Laminating
- Process Type: MoldingCompound
from APSX, LLC
Polypropylene (PP) is a common thermoplastic resin typically used for injection molding applications. [See More]
- Filler: Unfilled
- Process Type: MoldingCompound
from APSX, LLC
Pro-fax SG702 high flow, high impact Polypropylene (PP) copolymer resin is designed for injection molding applications. [See More]
- Filler: Unfilled
- Melt Flow: 18.00
- Process Type: MoldingCompound
from APSX, LLC
Total Energies PP 4820WZ high melt flow, high impact resistance, excellent antistatic Polypropylene (PP) impact copolymer resin is designed for injection molding applications. [See More]
- Filler: Unfilled
- Deflection Temperature: 212
- Process Type: MoldingCompound
- Tensile (Break): 4003
from APSX, LLC
COPYLENE CM500LN Polypropylene (PP) is a high melt flow, medium impact PP copolymer designed for injection molding. [See More]
- Filler: Unfilled
- Tensile (Break): 3002
- Process Type: MoldingCompound
- Tensile Modulus: 160
from APSX, LLC
TOTAL 4720WZ is for injection molding of garden furniture, housewares and thin-walled articles [See More]
- Filler: Unfilled
- Deflection Temperature: 194
- Process Type: MoldingCompound
- Tensile Modulus: 210
from APSX, LLC
Dynaflex G7980-9001-02 is designed for FDA compliance applications with rubbery feel and soft touch. [See More]
- Filler: Unfilled
- Tensile (Break): 980
- Process Type: MoldingCompound
- Elongation: 620.0
from Real Seal Company
Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]
- Filler: Unfilled
- Industry: Automotive; Repair or Construction; OEM or Industrial; Tooling
- Process Type: MoldingCompound
- Tensile (Break): 1665
from Toray Industries (America), Inc.
COATAX ™ acrylic resin is used to make paints with outstanding weather, chemical and stain resistance, and provides a beautiful finish featuring high gloss and brightness. With these characteristics COATAX ™ has been used for plastic coatings for automobile applications, and a wide... [See More]
- Filler: Unfilled
- Industry: Repair or Construction; Electronics
from Celanese Corporation
Not for Injection Molding. For Compression Molding and Pressureless Sintering only. See Ticona for processing.. Not for Injection Molding. For Compression Molding and Pressureless Sintering only. See Ticona for processing. [See More]
- Filler: Unfilled
- Dielectric Constant: 3
- Process Type: MoldingCompound
- Melt Flow: 0.10