Film Grade Resin Polyethylene Resins

4 Results
Exact™ Plastomer Resins for Film Packaging -- Exact™ 3024
from ExxonMobil - Polyethylene Products

Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications. [See More]

  • Process Type: FilmGrade
  • Elongation: 550.0
  • Tensile (Break): 6100
  • Melt Flow: 4.50
Basic Materials & Chemicals -- LDPE
from LG Chemical of America Inc.

LDPE Low Density Polyethylene. The latest advanced high-pressure technology. LDPE, which stands for low-density polyethylene, is a synthetic resin which is manufactured by polymerizing ethylene. It is one of the most commonly used plastics in our life. Its excellent processability, flexibility and... [See More]

  • Process Type: FilmGrade; MoldingCompound
Functional Polyolefins -- MODIC
from MCG - Performance Polymers Division

MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]

  • Process Type: FilmGrade; ExtrusionGrade; MoldingCompound
  • Industry: Automotive; OEM or Industrial; Sanitary
Sinelec Linear Low Density Polyethylene -- CCB6101
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Asia Pacific. Features. Conductive. Uses. Film. RoHS Compliance. RoHS Compliant. Forms. Pellets. Processing Method. Film Extrusion [See More]

  • Process Type: FilmGrade; ExtrusionGrade
  • Tensile (Break): 1160
  • Industry: Film
  • Melt Flow: 1.00 to 5.00