Gasoline / Diesel Engine Piston Pumps and Plunger Pumps

3 Results
HSK4A-KDI1903TCR FT4 Positive Displacement Pump
from Gorman-Rupp Pumps

HSK4A-KDI1903TCR FT4 Positive Displacement Pump [See More]

  • Power Source: Gasoline or Diesel Engine; Diesel Engine
  • Discharge Size: 4.000
  • Liquid Flow: 226.000
  • Pump Housing Material: Cast Iron; Cast Iron
Hydra-Cell® Low Pressure Diaphragm Pump -- T100E
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; AC; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 500.0 to 1500.0
  • Liquid Flow: 96.000
  • Discharge Size: 2.000
Hydra-Cell® Low Pressure Diaphragm Pump -- T100K
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; AC; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 500.0 to 3000.0
  • Liquid Flow: 45.000
  • Discharge Size: 1.500