None, Pump Only Piston Pumps and Plunger Pumps

42 Results
22 mm HPHT Pump
from Lee Co. (The)

This innovative axial piston design eliminates the use of elastomers, increases resistance to contamination, and dramatically improves reliability. The pump can generate up to 10,000 psi, is rated for operating temperatures up to 400 °F, has been cycle tested for over 1000 hours, and is... [See More]

  • Power Source: NoSourceIncluded; None
  • Industry Served: Oil & Gas | Other
  • Pump Type: Piston Plunger Pump; Axial Piston Pumps
30 mm HPHT Pump
from Lee Co. (The)

This innovative axial piston design eliminates the use of elastomers, increases resistance to contamination, and dramatically improves reliability. They can generate up to 10,000 psi, are rated for operating temperatures up to 400 °F, have been cycle tested for over 1000 hours, and are designed... [See More]

  • Power Source: NoSourceIncluded; None
  • Industry Served: Oil & Gas | Other
  • Pump Type: Piston Plunger Pump; Axial Piston Pumps
Medium Duty Axial Piston Pumps P1/PD Series -- P1/PD18
from Western Integrated Technologies

Description. Variable displacement, axial piston pump for open-circuit applications. Medium pressure, continuous operation at pressures up to 280 bar. High drive speed models for mobile markets and low noise models for industrial markets. Quiet and ef ficient control capability. Bene... [See More]

  • Power Source: NoSourceIncluded
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump
  • Discharge Pressure: 4061.1
Hydra-Cell® Low Pressure Diaphragm Pump -- T100E
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; AC; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 500.0 to 1500.0
  • Liquid Flow: 96.000
  • Discharge Size: 2.000
Direct Drive Motorized Plunger Extractor Pump -- 1XP050.031
from Cat Pumps - High Pressure Pumps & Systems

This is a compact, direct drive (1750 RPM) motorized pump unit used in portable extractors, electric truck mounts, misting, hydrostatic testing, and wash down applications. It is constructed of a plated aluminum crankcase body, 304 stainless steel valve assemblies, solid ceramic plungers, special... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 100.0 to 800.0
  • Liquid Flow: 0.500
  • Discharge Size: 0.380
316 Stainless Steel Triplex Pumps -- TS2012SS
from General Pump

T SERIES 47SS – 24 MM SOLID SHAFT. Flows from 3.4 GPM to 5.5 GPM. 316 stainless manifold for superior corrosion protection. The preferred pump frame in the industry. Solid ceramic plungers with continuously lubricated packings. Oversized connecting rods for maximum life. Patented “high... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 3000.0
  • Liquid Flow: 4.000 to 4.750
  • Discharge Size: 0.375
Axial Piston Pump -- V30D-075
from HAWE North America Inc.

The InLine variable displacement pump type V30D and V30E work according to the swash plate principle and are intended for open circuit operationin industrial and mobile hydraulics. There is also an option for a thru-shaftfor flange mounting additional variable and fixed displacement pumps.Type V30E... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 5076.3
  • Liquid Flow: 28.776
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump
Reciprocating Pumps
from Myers by Pentair

Extra-large oil reservoir provides superior lubrication, while insuring more effective cooling and less maintenance. The crankshaft is field-reversible for application flexibility. Easy access to suction and discharge valves means no need to remove pump from system for repair. Factory tested for... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 1500.0 to 4000.0
  • Liquid Flow: 8.000 to 65.000
  • Discharge Size: 0.500 to 1.250
Medium Pressure Super Charged Piston Pumps PAVC Series -- PAVC100
from Western Integrated Technologies

WIT can save you from a five week factory lead time on select models of Parker piston pumps. We stock many different sizes of pumps (listed below). We have parts, seals, and kits on our shelves for conversions and repairs as well. Features. High Strength Cast-Iron Housing. Built-In Supercharger... [See More]

  • Power Source: NoSourceIncluded
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump
  • Discharge Pressure: 3002.3
Hydra-Cell® Low Pressure Diaphragm Pump -- T100K
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; AC; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 500.0 to 3000.0
  • Liquid Flow: 45.000
  • Discharge Size: 1.500
Positive Displacement Triplex Piston Pump -- 1010
from Cat Pumps - High Pressure Pumps & Systems

For over 40 years, Cat Pumps has been providing the longest-lasting reciprocating triplex piston pumps available. This design allows for a cost-effective pump to achieve high efficiency and low pulsation. The design of the piston pump moves the fluid continually in one, smooth forward direction. [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 700.0
  • Liquid Flow: 13.000
  • Media Temperature: -10 to 240
Duplex Plunger Pumps - Direct Drive -- T9721EBF
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 1500.0
  • Liquid Flow: 2.110
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Water Pump
Axial Piston Pump -- V60N -060
from HAWE North America Inc.

The InLine variable displacement pump type V60N works according to the swash plateprinciple usually driven via the ancillary drive. It is intended for open circuit operationin mobile hydraulics. In optional thrushaft enables direct mounting of additionalvariable displacement pumps or a feed pump. [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 5076.3
  • Liquid Flow: 22.968
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump
Variable Volume Piston Pumps Series PVP -- PVP16
from Western Integrated Technologies

Features. High Strength Cast-Iron Housing for Reliability and Quiet Operation. Vickers Porting Interchange. Optional Inlet/Outlet Locations for Ease of Installation. Replaceable Bronze Port Plate. Replaceable Piston Slipper Plate. Thru-Shaft Capability SAE A and AA Pilots Offered. Low Noise Levels -... [See More]

  • Power Source: NoSourceIncluded
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump
Hydra-Cell® Low Pressure Diaphragm Pump -- T100S
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power Source: NoSourceIncluded; AC; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 500.0 to 5000.0
  • Liquid Flow: 26.000
  • Discharge Size: 1.250
Positive Displacement Triplex Plunger Pump -- 1050
from Cat Pumps - High Pressure Pumps & Systems

Cat Pumps ’ product line includes the world ’s most dependable reciprocating triplex plunger pumps. This design allows a cost-effective pump to achieve high-efficiency and low-pulsation. Cat Pumps ’ field-proven dependability, efficiency, durability and versatility give users the... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 2200.0
  • Liquid Flow: 10.000
  • Media Temperature: -10 to 240
Duplex Plunger Pumps - Solid Shaft -- T9721B
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 1000.0
  • Liquid Flow: 2.100
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Water Pump
Radial Piston Pump -- Model 7631
from HAWE North America Inc.

The radial piston pumps consist of radially arranged, valve controlled pump cylinders. Higher delivery flows can be created by stacking of up to6 radials on a common shaft. The pump is usually driven by an electric motor, which is connected with the pump by means of a bell housing and a coupling... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 10152.6
  • Liquid Flow: 0.599
  • HP: 0.74
VOAC Hydraulic Pump/ Motor -- F11005
from Western Integrated Technologies

F11 and F12 are bent axis, Fixed displacement heavy-duty motor/pump series. They can be used in numerous applications in both open and closed loop circuits. • Series F11 is available in the following frame sizes and versions: F11-5, -10, -12, -14, -19 and -150 with CETOP mounting flange and... [See More]

  • Power Source: NoSourceIncluded
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump
  • Discharge Pressure: 5000.0
High Flow Triplex Pumps, Solid Shaft -- TSF2019
from General Pump

66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT. TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM. Oversized roller bearings. Fully anodized crankcase. Innovative new seal design extends seal life. New plunger design improves thermal shock resistance. New valve... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 4350.0
  • Liquid Flow: 7.600
  • Discharge Size: 0.375
VOAC Hydraulic Pump/ Motor -- F12030
from Western Integrated Technologies

F11 and F12 are bent axis, Fixed displacement heavy-duty motor/pump series. They can be used in numerous applications in both open and closed loop circuits. • Series F11 is available in the following frame sizes and versions: F11-5, -10, -12, -14, -19 and -150 with CETOP mounting flange and... [See More]

  • Power Source: NoSourceIncluded
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump
  • Discharge Pressure: 6000.0
High Flow Triplex Pumps, Solid Shaft -- TSF2019N
from General Pump

66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT, NICKEL-PLATED. TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM. Oversized roller bearings. Fully anodized crankcase. Innovative new seal design extends seal life. New plunger design improves thermal shock... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 3600.0
  • Liquid Flow: 7.600
  • Discharge Size: 0.375
High Pressure Triplex Plunger Pumps -- VFH12
from General Pump

VFH SERIES. Flows from 3.3 GPM to 6.0 GPM. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion. Low-high pressure packing design with integrated cooling system. Horizontally fitted in-line valves. Splash lubrication. SAE-C... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 21750.0
  • Liquid Flow: 4.000
  • Discharge Size: 0.500
High Pressure Triplex Plunger Pumps, Solid Shaft -- TSP1619
from General Pump

66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT. 66 Series – TSP – Features: Flows from 3.6 GPM to 5.0 GPM. Compact, High Pressure. Oversized roller bearings. Fully anodized crankcase. Innovative new seal design extends seal life. New plunger design improves... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 7250.0
  • Liquid Flow: 4.300
  • Discharge Size: 0.375
High Pressure Water Plunger Pumps -- MSN36
from General Pump

MS high Pressure water plunger pumps have been. designed for long life industrial duties and provided they. are correctly installed and maintained will give long. trouble-free operation. [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 4350.0
  • Liquid Flow: 35.400
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
High Pressure Water Plunger Pumps -- MSS36
from General Pump

MS high Pressure water plunger pumps have been. designed for long life industrial duties and provided they. are correctly installed and maintained will give long. trouble-free operation. [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 4350.0
  • Liquid Flow: 35.400
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump; Water Jetting Pump
High Pressure Water Plunger Pumps -- MSZ36
from General Pump

MS high Pressure water plunger pumps have been. designed for long life industrial duties and provided they. are correctly installed and maintained will give long. trouble-free operation. [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 1160.0
  • Liquid Flow: 29.800
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
High Pressure Water Plunger Pumps -- VS1622
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 21750.0
  • Liquid Flow: 6.900
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
High Pressure, Triplex Plunger Pumps -- KFRZ36A
from General Pump

KFRZ Series Features “R ” Packings to Allow Small Particulates – Ideal for Salt Water Disposal. Flows from 24.5 GPM to 45.0 GPM. 316 SS fluid end and wetted parts. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 2300.0
  • Liquid Flow: 40.000
  • Discharge Size: 1.000
Simplex Plunger Pumps, Solid Shaft -- T2031
from General Pump

48 SERIES – SOLID  SHAFT – 32 MM SOLID SHAFT. Flows from 9.0 GPM to 11.0 GPM. Sixplex plunger pump, solid shaft. Forged brass manifold with an exclusive lifetime warranty. Dual manifolds utilizing a common crankcase for efficient performance. Perfect for high flow applications. [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 3000.0
  • Liquid Flow: 11.000
  • Discharge Size: 0.375
Sixplex Plunger Pumps -- T1591
from General Pump

Features: • Forged brass manifold with an exclusive lifetime warranty. • High-flow applications. • Dual manifolds utilizing a common crankcase for efficient performance. • Solid ceramic plungers with continuously lubricated packings. • Unitized stainless steel inlet and... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 2175.0
  • Liquid Flow: 28.000
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump
Sixplex Plunger Pumps -- T3551
from General Pump

Features: Nickel-plated forged brass manifold with excusive lifetime warranty. Unique "in-line" valve system for easy access and durability. High pressure and high flow option. Dual manifolds utilizing a common crankcase for efficient performance. Proven crankcase and bearing design. Bronze... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 4350.0
  • Liquid Flow: 13.000
  • Discharge Size: 0.500
Triplex Plunger Pump, Solid Shaft -- PEHT2010S
from General Pump

Flows from 2.6 GPM to 4.0 GPM. Triplex plunger pump. Includes all Emperor features. Forged Stainless Steel manifold (AISI420B). Nickel-plated crankcase. PEHT Series – Specifications: Max. Inlet Pressure: 125 PSI. Max. Fluid Temperature: 185 ° F. Inlet Port Thread: 1/2";-11 BSP-F. Discharge... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 3000.0
  • Liquid Flow: 4.000
  • Discharge Size: 0.375
Triplex Plunger Pumps - Solid Shaft -- CW1012
from General Pump

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. CW 69... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 1200.0
  • Liquid Flow: 12.000
  • Discharge Size: 0.375
Triplex Plunger Pumps - Solid Shaft -- CW2040
from General Pump

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. Flows from... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 2500.0
  • Liquid Flow: 5.000
  • Discharge Size: 0.375
Triplex Plunger Pumps - Solid Shaft -- CW24
from General Pump

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. Flows from... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 2500.0
  • Liquid Flow: 5.000
  • Discharge Size: 0.375
Triplex Plunger Pumps - Solid Shaft -- T991
from General Pump

50 SERIES – 24 MM SOLID SHAFT. Flows from 3.5 GPM to 4.0 GPM. Forged brass manifold with an exclusive lifetime warranty. Die-cast, anodized aluminum, oil-bath crankcase. Solid ceramic plungers with continuously lubricated packings. The original Interpump unitized stainless steel K01 inlet and... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 1500.0
  • Liquid Flow: 4.000
  • Discharge Size: 0.375
Triplex Plunger Pumps -- HF18A
from General Pump

HF SERIES. Flows from 8.1 GPM to 19.7 GPM. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion. Low-high pressure packing design with integrated cooling system. High volumetric efficient suction/delivery valves. Splash... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 8700.0
  • Liquid Flow: 10.080
  • Discharge Size: 0.750
Triplex Plunger Pumps -- T1011
from General Pump

47 SERIES – 24 MM SOLID SHAFT – BRASS  MANIFOLD. Flows from 3.5 GPM to 5.6 GPM. The preferred pump frame in the pressure cleaning industry. Forged brass manifold with an exclusive lifetime warranty. Large-capacity, die-cast, anodized aluminum oil-bath crankcase. Over-sized... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 2000.0
  • Liquid Flow: 5.600
  • Discharge Size: 0.375
Triplex Plunger Pumps -- T4251
from General Pump

View our full selection of pressure cleaning pumps, ranging from 400 to 7250 psi, with flows from 1 to 50 GPM. Our pumps are known for their long-lasting dependability, and are used in automotive, surface cleaning, household exterior cleaning, pre-painting surface preparation, heavy equipment... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 5800.0
  • Liquid Flow: 6.600
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump
Triplex Plunger Pumps -- T5050
from General Pump

Features. Forged brass manifold that ’s twice as strong as cast. Stainless steel piston guides. Unique “in-line ” valve system for easy access and durability. Small bore combined with long stroke for maximum efficiency. Thermally bonded ceramic coating rated to 10,000 PSI. Proven... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 5000.0
  • Liquid Flow: 5.000
  • Discharge Size: 0.375
Triplex Plunger Pumps -- T61
from General Pump

View our full selection of pressure cleaning pumps, ranging from 400 to 7250 psi, with flows from 1 to 50 GPM. Our pumps are known for their long-lasting dependability, and are used in automotive, surface cleaning, household exterior cleaning, pre-painting surface preparation, heavy equipment... [See More]

  • Power Source: NoSourceIncluded
  • Discharge Pressure: 1000.0
  • Liquid Flow: 17.000
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump