Air / Pneumatic Piston Pumps and Plunger Pumps
from Sames North American Corporation
User friendly. Material mixing quality. Security of application. Performance. Easy to work plug and spray concept including pumping, metering and electronic. Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology). [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 5076.3
- Liquid Flow: 1.057
- Pump Housing Material: Stainless Steel
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Power Source: Air or Pneumatic; Manual (optional feature)
- Discharge Pressure: 225.0 to 7500.0
- Liquid Flow: 0.063 to 2.165
- HP: 0.33
from Sames North American Corporation
Unique Flowmax ® Bellows technology. Extended lifetime. Easy maintenance. Performance. Stainless steel wetted parts makes pump compatible with large range of materials. Uses latest air motor technology for quiet operation. Floating piston reduces material shear. Productivity. Flowmax ®... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 2900.8
- Liquid Flow: 0.475
- Discharge Size: 0.500
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 700.0 to 7500.0
- Liquid Flow: 0.158 to 1.729
- Discharge Size: 0.250 to 0.500
from Sames North American Corporation
Ideal for Airless applications. High efficiency pump for maximum energy savings. Optimized construction - simple & quick maintenance. ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption. Quiet air motor to preserve... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 3480.9
- Liquid Flow: 0.792
- Discharge Size: 0.500
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 240.0 to 45000.0
- Liquid Flow: 0.079 to 22.070
- HP: 1.50
from Sames North American Corporation
Ideal for Airless applications. High efficiency pump for maximum energy savings. Optimized construction for simple & quick maintenance. ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption. Quiet air motor to preserve... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 3480.9
- Liquid Flow: 0.396
- Discharge Size: 0.500
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 8000.0 to 15000.0
- Liquid Flow: 1.030 to 2.112
- HP: 10.00
from Sames North American Corporation
Ideal for Airless water-based applications. High efficiency pump for maximum energy savings. Optimized construction - simple & quick maintenance. ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption. Quiet air motor to... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 3480.9
- Liquid Flow: 0.396
- Discharge Size: 0.500
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 400.0 to 16000.0
- Liquid Flow: 2.429 to 210.936
- HP: 2.00
from Sames North American Corporation
Flowmax ® technology for zero maintenance. Designed for moisture-sensitive and abrasive materials. Extended lifetime. ► For configurations and part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation. High suction power for materials up... [See More]
- Power Source: Air or Pneumatic
- Pump Type: Positive Displacement Pump; Piston Plunger Pump
- Pump Housing Material: Stainless Steel
- Media: Water-Based Material, Liquids
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 1000.0
- Liquid Flow: 1.505
- HP: 2.20
from Sames North American Corporation
Flowmax ® Bellows technology for zero maintenance. Designed for moisture-sensitive & abrasive materials. Extended lifetime. Performance. High output to feed several guns in circulation. High suction power for materials up to 4,000 cps. Turbo air motor also available for continuous 24/7 use. [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 3480.9
- Liquid Flow: 1.267
- Discharge Size: 0.750
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 500.0 to 10000.0
- Liquid Flow: 0.264 to 6.574
- HP: 3.00
from Sames North American Corporation
Azur ™ range is the recommended line for the protective coatings market. The pump will transfer material without compromising your finish quality whether you are using single component paints, pre-mixed 2K, zinc-rich materials, and other types of coatings. [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 4525.2
- Liquid Flow: 1.188
- Pump Housing Material: Stainless Steel
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 200.0 to 2000.0
- Liquid Flow: 2.482 to 21.648
- HP: 6.00
from Sames North American Corporation
Unique Flowmax ® Bellows technology. Extended lifetime. Easy maintenance. Performance: Stainless steel wetted parts makes pump compatible with large range of materials. Uses latest air motor technology for quiet operation. Floating piston reduces material shear. Productivity: Flowmax ®... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 1450.4
- Liquid Flow: 0.475
- Discharge Size: 0.500
from Haskel International LLC
A Haskel pneumatic pump ’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise,... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 1000.0 to 10000.0
- Liquid Flow: 1.162 to 10.375
- HP: 8.00
from Sames North American Corporation
Efficiency: perfect for Airmix ® finish. Optimization: built with minimal parts. Simplicity: lowest cost of ownership. PERFORMANCE. Constant delivery and pulse free for superior finish. Priming at very low air pressure (0.6 bar). PRODUCTIVITY. Large foot valve to handle high viscosity materials... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 1305.3
- Liquid Flow: 0.198
- Discharge Size: 0.500
from Sames North American Corporation
Ideal for Airmix ® applications. High efficiency pump for maximum energy savings. Optimized construction for simple & quick maintenance. ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption. Quiet air motor to... [See More]
- Power Source: Air or Pneumatic
- Pump Type: Positive Displacement Pump; Piston Plunger Pump
- Pump Housing Material: Stainless Steel
- Media: Water-Based Material, Liquids
from Sames North American Corporation
Ideal for Airmix ® applications. High efficiency pump for maximum energy savings. Optimized construction for simple & quick maintenance. ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption. Quiet air motor to... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 1740.5
- Liquid Flow: 0.396
- Discharge Size: 0.500
from Sames North American Corporation
Ideal for Airmix ® applications. High efficiency pump for maximum energy savings. Optimized construction for simple & quick maintenance. ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption. Quiet air motor to... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 1740.5
- Liquid Flow: 0.396
- Discharge Size: 0.500
from Sames North American Corporation
Efficiency - perfect for Airmix ® finish. Optimization - built with minimal parts. Simplicity - lowest cost of ownership. ► For configurations and part numbers, please refer to the Documents tab. Performance. Constant and pulse-free delivery for superior finish. Priming at very low air... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 2610.7 to 2625.2
- Liquid Flow: 0.198 to 0.462
- Discharge Size: 0.500
from Sames North American Corporation
The 35C50 Airmix ® paint pump ensures constant and pulse-free delivery for superior, industrial finishing. Airmix ® productivity for all. • Designed for long-lasting industrial use. • Fast color changes with minimum solvent consumption. • Simple design to minimize maintenance... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 87.0
- Liquid Flow: 0.792
- Pump Housing Material: Stainless Steel
from Sames North American Corporation
The Flowmax® pump ensures total leak free sealing, performance, an extended lifetime and reliability. [See More]
- Power Source: Air or Pneumatic
- Pump Type: Positive Displacement Pump; Piston Plunger Pump
- Pump Housing Material: Stainless Steel
- Media: Water-Based Material, Liquids
from Sames North American Corporation
The 16C240 Airmix® pump is designed to pump large quantities of fluid product. Turbo version prevents ice build-up on continuous operations. [See More]
- Power Source: Air or Pneumatic
- Pump Type: Positive Displacement Pump; Piston Plunger Pump
- Pump Housing Material: Stainless Steel
- Media: Water-Based Material, Liquids
from Sames North American Corporation
Zero maintenance: FLOWMAX ® technology. Designed for moisture-sensitive & abrasive materials. Extended lifetime. ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation. High suction power for materials up... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 348.1
- Liquid Flow: 1.901
- Discharge Size: 0.375
from Sames North American Corporation
User friendly. Material mixing quality. Security of application. Performance. Easy to work plug and spray concept including pumping. Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer. Unsurpassed +/- 3% mixing accuracy due to the innovative... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 87.0
- Liquid Flow: 0.925
- Discharge Size: 0.375
from Sames North American Corporation
User friendly. Material mixing quality. Security of application. Performance. Easy to work plug and spray concept including pumping metering and electronic. Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology). [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 2900.8
- Liquid Flow: 0.528 to 1.057
- Pump Housing Material: Stainless Steel
from Sames North American Corporation
Special design to pump high viscosity material: oil, grease, adhesive and sealants. Cup technology: easy lubrication. Modular conception: easy maintenance and servicing. ► For configurations and part numbers, please refer to the Documents tab. Performance. Quiet air motor with no icing effect. [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 435.1
- Liquid Flow: 9.768
- Pump Housing Material: Stainless Steel
from Sames North American Corporation
Extended lifetime. Quick and simple maintenance. Clean paint kitchen. ► For configurations and part numbers, please refer to the Documents tab. PERFORMANCE. 2 sizes of air motors to deliver the product at the right pressure for high quality finish while reducing air consumption. The pump... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 261.1
- Liquid Flow: 2.323
- Discharge Size: 0.750
from Sames North American Corporation
Zero maintenance: FLOWMAX ® technology. Designed for moisture-sensitive & abrasive materials. Extended lifetime. ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation. High suction power for materials up... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 348.1
- Liquid Flow: 2.323
- Discharge Size: 0.750
from Sames North American Corporation
Extended lifetime. Quick and simple maintenance. Clean paint kitchen. ► For configurations and part numbers, please refer to the Documents tab. PERFORMANCE. 2 sizes of air motors to deliver the product at the right pressure for high quality finish while reducing air consumption. The pump... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 261.1
- Liquid Flow: 2.323
- Discharge Size: 0.750
from Sames North American Corporation
Stainless steel construction. Designed for medium viscosity materials. Extended lifetime. ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation. High suction power. Productivity: Ideal for most materials. [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 348.1
- Liquid Flow: 1.901
- Discharge Size: 0.500
from Carlisle
Name: BX Series Model 36-36. Part Number: BX-36-36-xxx-xxx. Family: BX Series. Type: 2-Ball Piston Pump. Flow(GPM) @ 20c/m: 1.2 GPM. Max Output Pressure: 20 cycles per minute. Ratio: 36:1. Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC. Air In: 90 PSI (6.2 bar). Fuild In: 1"... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 3240.0
- Liquid Flow: 1.200
- Discharge Size: 0.750
from Interface Devices, Inc.
All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for pressures from 50 psi (3.4... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 300.0
- Liquid Flow: 36.505
- Pump Housing Material: Aluminum
from Williams
The “V ” Series pump is a range of compact, self-contained, pneumatic metering pumps suitable for injecting a wide variety of chemicals. The pump comes standard with a MK XIIA Controller (pneumatic air motor) which has an adjustment knob with a range of 3-45 strokes per minute. The pump... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 13100.0
- Liquid Flow: 0.001 to 0.151
- Media Temperature: -40 to 200
from SC Hydraulic Engineering Corporation
Smallest of the SC "Standard" type pumps with a 4" diameter air cylinder and 1 1/4" stroke. Nine ratios available with the highest ratio capable of hydraulic pressures up to 22,000 psig. Commonly used where fluid flow is not critical. Typical applications include proof and burst testing, clamping,... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 515.0
- Liquid Flow: 3.247
- Discharge Size: 0.375
from MAXPRO Technologies, Inc.
Dual Component Injection pumps are dual head pumps designed to pump two different fluids which will be combined to form polyurethane, acrylic materials or cements as they are injected into floors, walls and ceilings to seal and reinforce cracks. This is done to prevent moisture seepage and assist in... [See More]
- Power Source: Air or Pneumatic
- Discharge Size: 0.750
- Discharge Pressure: 2755.0
- Pump Type: Piston Plunger Pump
from Carlisle
Name: BX Series Model 36-57. Part Number: BX-36-57-xxx-xxx. Family: BX Series. Type: 2-Ball Piston Pump. Max Output Pressure: 20 cycles per minute. Ratio: 57:1. Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC. Air In: 90 PSI (6.2 bar). Fuild In: 1" NPT (f) or 1-1/4" NPT (m). [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 5130.0
- Liquid Flow: 3.600
- Discharge Size: 0.750
from Interface Devices, Inc.
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large... [See More]
- Power Source: Air or Pneumatic; Hydraulic; Nitrogen Cylinders
- HP: 1.35
- Discharge Pressure: 380.0
- Pump Type: Positive Displacement Pump; Piston Plunger Pump
from Williams
The Williams “W ’ Series pump is capable of precisely injecting chemical into a wide variety of process applications. Whether you need to inject a catalyst in a reactor for a refinery or high volume batch dosage treatments offshore such as biocides for water and fuel treatments. The... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 3450.0
- Liquid Flow: 0.150 to 1.500
- Media Temperature: -40 to 200
from SC Hydraulic Engineering Corporation
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 465.0
- Liquid Flow: 8.009
- Discharge Size: 0.500
from MAXPRO Technologies, Inc.
LSF pumps have stainless steel bodies and plungers. LSF pumps have PTFE seals with Viton2 O-rings. Pumps come standard with a bottom inlet. For side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to LSF catalog... [See More]
- Power Source: Air or Pneumatic
- Discharge Size: 0.500
- Discharge Pressure: 1595.0
- Pump Type: Piston Plunger Pump
from Carlisle
Name: Comet 3B. Part Number: user selects. Family: Comet. Type: 2-Ball Piston Pump. Max Output Pressure: 1500 PSI. Ratio: 18:1. Wetted Materials: Stainless Steel. Air In: 3/8" NPT(m) with 1/4" NPT(m) adapter, Air consumption is 0.562 Cu. ft./cycle@100 psig. Fuild Out: 1/4" -18 NPS(m). Capacity: 1.0... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 1500.0
- Liquid Flow: 1.000
- Discharge Size: 0.250
from SC Hydraulic Engineering Corporation
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 500.0
- Liquid Flow: 16.667
- Discharge Size: 1.000
from MAXPRO Technologies, Inc.
PPSF series pumps are rugged and designed for chemical service applications. These pumps are available as single acting pumps with single air drive head and distance piece which provides a separation between theliquid and air drive sections. Click on the underlined item number below to request a... [See More]
- Power Source: Air or Pneumatic
- Discharge Size: 0.250
- Discharge Pressure: 14500.0
- Pump Type: Piston Plunger Pump
from Carlisle
Name: Comet 4B. Part Number: user selects. Family: Comet. Type: 2-Ball Piston Pump. Max Output Pressure: 3000 PSI. Ratio: 30:1. Air In: 3/8" with 1/4" adapter, Air consumption is 13 CFM@50 psi. Fluid Out: Fluid outlet 1/4" NPS(m) with in-line filter and bypass. Capacity: 3/4 gallon continuous duty [See More]
- Power Source: Air or Pneumatic
- Discharge Size: 0.250
- Discharge Pressure: 3000.0
- Pump Type: Positive Displacement Pump; Piston Plunger Pump
from SC Hydraulic Engineering Corporation
PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]
- Power Source: Air or Pneumatic; Manual (optional feature)
- Discharge Pressure: 14000.0
- Liquid Flow: 0.156
- Discharge Size: 0.250
from MAXPRO Technologies, Inc.
LO pumps are designed for rugged service with high flows. These pumps are available in the single air drive head type with eight pressure ratios. Carbon steel bodies and plungers and long service life polyurethane seals. LO pumps come standard with a bottom inlet. For a side inlet add – S. [See More]
- Power Source: Air or Pneumatic
- Discharge Size: 0.500
- Discharge Pressure: 1595.0
- Pump Type: Piston Plunger Pump
from Carlisle
Name: Comet Hi-Vol 55 Gal. (41-5024). Part Number: 41-5024. Family: Comet. Type: 2-Ball Piston Pump. Max Output Pressure: 75-225 PSI (5.2-15.5 bar). Ratio: 2.5:1. Wetted Materials: Stainless Steel. Air In: 3/8 NPS(m) with 1/4 NPS(m) adapter, 30-90 PSI (2.1-6.2 bar). Fuild In: 3/4 NPT(f). Fuild Out:... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 75.0 to 225.0
- Liquid Flow: 5.000
- Discharge Size: 0.375 to 0.500
from SC Hydraulic Engineering Corporation
PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]
- Power Source: Air or Pneumatic; Manual (optional feature)
- Discharge Size: 0.562
- Discharge Pressure: 19500.0 to 24375.0
- Pump Housing Material: Stainless Steel; Carbon Steel*
from MAXPRO Technologies, Inc.
PPO pumps are lightweight and rugged making them ideal for portable power packs and are available in eight pressure ratios as listed below. PPO pumps are single acting, single air drive head types. Click on the underlined item number below to request a quote. Anodized aluminum bodies and plungers on... [See More]
- Power Source: Air or Pneumatic
- Discharge Size: 0.250
- Discharge Pressure: 14500.0
- Pump Type: Piston Plunger Pump
from Carlisle
Name: Comet Hi-Vol Wall Mt. (41-5025). Part Number: 41-5025. Family: Comet. Type: 2-Ball Piston Pump. Max Output Pressure: 75-225 PSI (5.2-15.5 bar). Ratio: 2.5:1. Wetted Materials: Stainless Steel. Air In: 3/8 NPS(m) with 1/4 NPS(m) adapter, 30-90 PSI (2.1-6.2 bar). Fuild In: 3/4 NPT(f). Fuild Out:... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 75.0 to 225.0
- Liquid Flow: 5.000
- Discharge Size: 0.375 to 0.500
from SC Hydraulic Engineering Corporation
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 12000.0
- Liquid Flow: 2.251
- Discharge Size: 0.500
from MAXPRO Technologies, Inc.
L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and Viton2 O-rings (-VE), except... [See More]
- Power Source: Air or Pneumatic
- Discharge Size: 0.500
- Discharge Pressure: 3190.0
- Pump Type: Piston Plunger Pump
from Carlisle
Name: EXEL Ceramic Coated. Part Number: 41-39045. Family:Horizontal Piston Pump. Type: Pump. Max Output Pressure: 450 psi (31 bar). Ratio: 4.5:1. Wetted Materials: stainless steel. Air In: 100 psi (6.9 bar). Flow Curve: 6.85 GPM at 60 Cycles Max. [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 450.0
- Liquid Flow: 6.850
- Discharge Size: 1.000
from MAXPRO Technologies, Inc.
PP pumps are compact, lightweight and feature rugged construction. They are available as single acting with either single or double air drive heads and double acting with single air drive head. Click on the underlined item number below to request a quote. PP4 through PP12 pumps have anodized... [See More]
- Power Source: Air or Pneumatic
- Discharge Size: 0.250
- Discharge Pressure: 15000.0
- Pump Type: Piston Plunger Pump
from Carlisle
Name: EXEL Hard Chrome. Part Number: 41-38045. Family: Horizontal Piston Pump. Type: Pump. Max Output Pressure: 450 psi (31 bar). Ratio: 4.5:1. Wetted Materials: stainless steel. Air In: 100 psi (6.9 bar). Flow Curve: 6.85 GPM at 60 Cycles Max. Weight: 75 lbs. [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 450.0
- Liquid Flow: 6.850
- Discharge Size: 1.000
from MAXPRO Technologies, Inc.
PP-HL pumps are compact, lightweight and hand-operated. They are ideal for precision pressurization in calibration of gauges and pressure transducers. They also offer the ability to generate pressure when there is little or no air pressure available. PP-HL series pumps have stainless steel bodies... [See More]
- Power Source: Air or Pneumatic
- Discharge Size: 0.250
- Discharge Pressure: 15000.0
- Pump Type: Piston Plunger Pump
from Carlisle
Name: EXEL Piggable. Part Number: 41-39045-AFP. Family: Horizontal Piston Pump. Type: Pump. Max Output Pressure: 450 psi (31 bar). Ratio: 4.5:1. Wetted Materials: Anodized Aluminum and Teflon coated. Flow Curve: 1.9 gpm@60 cycles per minute [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 450.0
- Liquid Flow: 6.850
- Discharge Size: 1.000
from Carlisle
Name: Infinity 11:1. Part Number: 812315. Family: 2-Ball Piston Pumps. Type: Infinity. Ratio: 11:1. Wetted Materials: Stainless Steel. Air In: 30 -150 psi (2-10.2 bar). Fluid Out: 330 - 1650 psi (22.4 - 112.2 bar). Flow Curve: 3.77 GPM (13.9 lpm) at 60 Cycles/Min. Weight: 42.9 lbs (19.5 kgs.) [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 330.0 to 1650.0
- Liquid Flow: 3.770
- Pump Type: Positive Displacement Pump; Piston Plunger Pump
from Carlisle
Name: Infinity 22:1. Part Number: 812325. Family: 2-Ball Piston Pumps. Type: nfinity. Max Output Pressure: 660 - 3300 psi (44.8 - 224.4 bar). Ratio: 22:1 2200 psi. Wetted Materials: Stainless Steel and Ultra-Coat Ceramic. Air In: 0 -150 psi (2-10.2 bar). Fluid Out: 660 - 3300 psi (44.8 - 224.4 bar). [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 660.0 to 3300.0
- Liquid Flow: 1.900
- Pump Type: Positive Displacement Pump; Piston Plunger Pump
from Carlisle
Name: Infinity 23:1 15 GPM. Part Number: 812440. Family: 2-Ball Piston Pumps. Type: Infinity. Max Output Pressure: 1200 - 4800 PSI (81.6 - 326.5 bar). Ratio: 40:1 4000 psi. Wetted Materials: Stainless Steel and Chrome plating. Air In: 30 - 90 psi (2.1 - 6.1 bar). Flow Out: 690 - 2070 psi (47.6 -... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 1200.0 to 4800.0
- Liquid Flow: 15.000
- Pump Type: Positive Displacement Pump; Piston Plunger Pump
from Carlisle
Name: Infinity 23:1 3.7 GPM. Part Number: 812335. Family: 2-Ball Piston Pumps. Type: Infinity. Max Output Pressure: 690 - 3450 psi (46.9 - 243.6 bar). Ratio: 23:1. Wetted Materials: Stainless Steel. Air In: 30 -150 psi (2-10.2 bar). Fluid Out: 690 - 3450 psi (46.9 - 243.6 bar). Flow Curve: 690 -... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 690.0 to 3450.0
- Liquid Flow: 3.770
- Pump Type: Positive Displacement Pump; Piston Plunger Pump
from Carlisle
Name: Infinity 23:1 for High Abrasive Coatings. Part Number: 41-15956. Family: 2-Ball Piston Pumps. Type: Infinity. Ratio: 23:1 - 2300 PSI (142 bar). Wetted Materials: Stainless Steel, Hard Chrome, UHMWPE. Air In: 30 - 90 psi (2.0 - 6.2 bar) [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 2300.0
- Liquid Flow: 18.100
- Pump Type: Positive Displacement Pump; Piston Plunger Pump
from Carlisle
Name: Infinity 30:1. Part Number: 812345. Family: 4-Ball Piston Pumps. Type: Infinity. Max Output Pressure: 900 - 4500 psi (61.2 - 306.1 bar). Ratio: 30:1 3000 psi. Wetted Materials: Stainless Steel and Ultra-Coat Ceramic. Air In: 30 -150 psi (2-10.2 bar). Fluid Out: 900 - 4500 psi (61.2 - 306.1... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 900.0 to 4500.0
- Liquid Flow: 1.400
- Pump Type: Positive Displacement Pump; Piston Plunger Pump
from Carlisle
Name: Infinity 40:1. Part Number: 812415. Family: 2-Ball Piston Pumps. Type: Infinity. Max Output Pressure:1200 - 4800 PSI (81.6 - 326.5 bar). Ratio: 40:1 4000 psi. Wetted Materials: Stainless Steel and Ultra-Coat Ceramic. Air In: 30 -150 psi (2-10.2 bar). Flow Out: 1200 - 4800 PSI (81.6 - 326.5... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 1200.0 to 4800.0
- Liquid Flow: 3.770
- Pump Type: Positive Displacement Pump; Piston Plunger Pump
from Carlisle
Name: Infinity 45:1. Part Number: 812355. Family: 2-Ball Piston Pumps. Type: Infinity. Max Output Pressure: 1350 - 5400 psi (91.8 - 367 bar). Ratio:45:1 4500 psi. Wetted Materials: Stainless Steel and Ultra-Coat Ceramic. Air In: 30 -150 psi (2-10.2 bar). Flow Out: 1350 - 5400 psi (91.8 - 367 bar). [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 1350.0 to 5400.0
- Liquid Flow: 1.900
- Pump Type: Positive Displacement Pump; Piston Plunger Pump
from Carlisle
Name: Infinity 60:1. Part Number: 812365. Family: 2-Ball Piston Pumps. Type: Infinity. Max Output Pressure: 1800 - 6000 psi (122 - 408 bar). Ratio: 60:1 6000 psi. Wetted Materials: Stainless Steel and Ultra-Coat Ceramic. Air In: 30 -100 psi (2 - 6.9 bar). Flow Out: 1800 - 6000 psi (122 - 408 bar). [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 1800.0 to 6000.0
- Liquid Flow: 1.400
- Pump Type: Positive Displacement Pump; Piston Plunger Pump
from Carlisle
Name: MX4-12 Bare Pump. Part Number: MX4-12. Family: MX Series. Type: 2-Ball Piston Pump. Flow(GPM @ 20 c/m: 13. Max Output Pressure: 1392psi. Ratio: 12:1. Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC. Air In: 1/4" or 3/8" NPS (m) Fuild In: 1/2" NPS (m). Fuild Out: 3/8"... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 1392.0
- Liquid Flow: 13.000
- Discharge Size: 0.375
from Carlisle
Name: MX4-12 Pump System. Part Number: MX4-12-xxxxxxx. Family: MX Series. Type: 2-Ball Piston Pump. Flow(GPM) @ 20 c/m: 13. Ratio: 12:1. Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC. Air In: 1/4" or 3/8" NPS (m). Fuild In: 1/2 NPS (m). Fuild Out: 3/8" NPS (m) or BPS (m). [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 1392.0
- Liquid Flow: 13.000
- Discharge Size: 0.375
from Carlisle
32:1 ratio, ideal for air assisted airless spray applications, for a single gun operation, using thin to medium viscosity coatings. [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 3720.0
- Liquid Flow: 0.400
- Discharge Size: 0.375
from Carlisle
Name: Pogo Plus Pump. Part Number: See description for part numbers. Family: Stick or Transfer Pumps. Type: Pogo "Plus'. Max Output Pressure: 200 PSI. Ratio: 2:1 200 psi. Wetted Materials: available in Stainless Steel. Air In: 0 -150 PSi. Fuild Out: 0 -300 PSi. Fits Pail Size: Stub and 55 Gallon... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 290.0 to 500.0
- Liquid Flow: 2.150
- Discharge Size: 1.500