Water Pumps Piston Pumps and Plunger Pumps

41 Results
Pumps: Hydraulic Intensifier Type
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT

Reciprocating High Pressure Hydraulic Pumps. Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps. Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services. To date, Chemac Inc has sold a myriad of... [See More]

  • Pump Type: Positive Displacement Pump (optional feature); Piston Plunger Pump (optional feature); Water Pump
Booster Module Piston Pumps -- BMP
from Grundfos Pumps Corporation

The BMP is a positive displacement swashplate water pump. The pump is designed to handle industrial tap-water processes. Grundfos BMP pumps offer a total efficiency of up to 88 % and reduced pressure peaks due to the multiple piston design. They are an excellent choice wherever a reliable and... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Water Pump
  • Media: Salt Water
Reciprocating Pumps
from Myers by Pentair

Extra-large oil reservoir provides superior lubrication, while insuring more effective cooling and less maintenance. The crankshaft is field-reversible for application flexibility. Easy access to suction and discharge valves means no need to remove pump from system for repair. Factory tested for... [See More]

  • Pump Type: Positive Displacement Pump; Water Pump
  • Discharge Pressure: 1500.0 to 4000.0
  • Liquid Flow: 8.000 to 65.000
  • Discharge Size: 0.500 to 1.250
316 Stainless Steel Triplex Pump -- TX1506S17SS
from General Pump

TX SERIES – 24 MM SOLID SHAFT. Flows from 1.6 GPM to 3.8 GPM. 316 stainless steel fluid end for superior corrosion protection. Energized special pressure packings. 316 stainless steel inlet and outlet valves. Solid ceramic plungers. Dual Ball Bearings. Patented “high tech ” low and... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 2200.0
  • Liquid Flow: 1.600
  • Discharge Size: 0.375
Air Operated Liquid Pump -- 10-4 - 003
from SC Hydraulic Engineering Corporation

Smallest of the SC "Standard" type pumps with a 4" diameter air cylinder and 1 1/4" stroke. Nine ratios available with the highest ratio capable of hydraulic pressures up to 22,000 psig. Commonly used where fluid flow is not critical. Typical applications include proof and burst testing, clamping,... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Water Pump
  • Discharge Pressure: 515.0
  • Liquid Flow: 3.247
  • Discharge Size: 0.375
Miniature Piston Pump -- Model EMS 10
from Clark Solutions

Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or plastic. The pump is self priming to five feet. [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Water Pump
  • Discharge Pressure: 14.5
  • Liquid Flow: 0.044
  • Discharge Size: 0.312
Uraca Pumps: Multi-Plunger Type
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT

High Pressure Pumps For All Cleaning Applications and Systems. Our high-pressure water pump line is primarily for the water blasting and cleaning industry. The complete line of pumps is easy to maintain and has an excellent service life. The high quality standards of the factory are evident in the... [See More]

  • Pump Type: Positive Displacement Pump; Triplex Pump; Water Pump
316 Stainless Steel Triplex Pump -- TX1510S17SS
from General Pump

TX SERIES 63SS. Flows from 1.6 GPM to 3.8 GPM. 316 stainless steel fluid end for superior corrosion protection. Energized special pressure packings. 316 stainless steel inlet and outlet valves. Solid ceramic plungers. Dual Ball Bearings. Patented “high tech ” low and high pressure seals. [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 2200.0
  • Liquid Flow: 2.100
  • Discharge Size: 0.375
Air Operated Liquid Pump -- 10-5 - 003
from SC Hydraulic Engineering Corporation

The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Water Pump
  • Discharge Pressure: 465.0
  • Liquid Flow: 8.009
  • Discharge Size: 0.500
Miniature Piston Pump -- Model EMX 08
from Clark Solutions

Model EMX08 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. The piston size and the length of its displacement define the flow rate. The pressure limits itself automatically. The pump will run without damage when the... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Water Pump
  • Discharge Pressure: 11.6
  • Liquid Flow: 0.040
  • Discharge Size: 0.312
Uraca Pumps: Plunger Type
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT

URACA P-Series High Pressure Plunger Pumps. A series of industrial high-pressure plunger pumps incorporating modern design for the performance range up to approx. 1,600 kW in round-the-clock, continuous duty. The advantages of the P-Series pumps include compact design, good power-to-weight ratio,... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump (optional feature); Triplex Pump; Water Pump
  • Media: Chemical Pump
Direct Drive Triplex Plunger Pump -- TX1509G8UI
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 3000.0
  • Liquid Flow: 3.500
  • HP: 11.00
Air Operated Liquid Pump -- 10-6 - 003
from SC Hydraulic Engineering Corporation

The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Water Pump
  • Discharge Pressure: 500.0
  • Liquid Flow: 16.667
  • Discharge Size: 1.000
Miniature Piston Pump -- Model ET100
from Clark Solutions

Model ET 50, 100 and 150 pumps are the same dimensionally but vary in terms of pressure delivery and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Water Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 0.153
  • Discharge Size: 0.374
Duplex Plunger Pumps - Direct Drive -- T9721EBF
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Water Pump
  • Discharge Pressure: 1500.0
  • Liquid Flow: 2.110
  • Power Source: NoSourceIncluded
Compact Air Operated Liquid Pump -- L3 - 105
from SC Hydraulic Engineering Corporation

PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Water Pump
  • Discharge Pressure: 14000.0
  • Liquid Flow: 0.156
  • Discharge Size: 0.250
Miniature Piston Pump -- Model ETS-17
from Clark Solutions

Model ET 17 offers a high output flow relative to other Gotec pumps.These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps are self priming to 10 feet. [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Water Pump
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.442
  • Discharge Size: 0.374
Duplex Plunger Pumps - Solid Shaft -- T9721B
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Water Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 2.100
  • Power Source: NoSourceIncluded
Compact Air Operated Liquid Pump -- L3 - 195
from SC Hydraulic Engineering Corporation

PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Water Pump
  • Discharge Size: 0.562
  • Discharge Pressure: 19500.0 to 24375.0
  • Power Source: Air or Pneumatic; Manual (optional feature)
Miniature Piston Pump -- Model ETS-21
from Clark Solutions

Models ET 15 And ET 21 are the same dimensionally but differ somewhat in pressure and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Water Pump
  • Discharge Pressure: 35.0
  • Liquid Flow: 0.350
  • Discharge Size: 0.374
High Pressure Plunger Pump -- LH4017
from General Pump

Features. Drive shaft with double projection. Double pressure packings. Vertical-fitted valves. Water-spill venting. Oil bath mechanical parts with splash lubrication. Operated by pulley, flexible joint or cardan shaft. Internal gear box. Materials. Pump body in cast iron. Head in chemical... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 4350.0
  • Liquid Flow: 49.700
  • Discharge Size: 1.417
Double Acting Air Operated Liquid Pump -- L10 - 114
from SC Hydraulic Engineering Corporation

The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Water Pump
  • Discharge Pressure: 12000.0
  • Liquid Flow: 2.251
  • Discharge Size: 0.500
High Pressure Triplex Plunger Pump - Duplex SS -- HFN25A
from General Pump

HFN SERIES – 40 MM SOLID SHAFT. 19.44 GPM. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion. Low-high pressure packing design with integrated cooling system. High volumetric efficiency suction/delivery valves. Splash... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 4060.0
  • Liquid Flow: 19.440
  • Discharge Size: 0.750
High Pressure Water Plunger Pump -- MS36
from General Pump

MS high Pressure water plunger pumps have been. designed for long life industrial duties and provided they. are correctly installed and maintained will give long. trouble-free operation. [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 4350.0
  • Liquid Flow: 35.900
  • HP: 107.00
High Pressure Water Plunger Pump -- MSZ40
from General Pump

MS high Pressure water plunger pumps have been. designed for long life industrial duties and provided they. are correctly installed and maintained will give long. trouble-free operation. [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 1160.0
  • Liquid Flow: 36.700
  • Power Source: NoSourceIncluded
High Pressure Water Plunger Pump -- VH16
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 10800.0
  • Liquid Flow: 4.700
  • HP: 40.00
High Pressure Water Plunger Pumps -- MSN36
from General Pump

MS high Pressure water plunger pumps have been. designed for long life industrial duties and provided they. are correctly installed and maintained will give long. trouble-free operation. [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 4350.0
  • Liquid Flow: 35.400
  • Power Source: NoSourceIncluded
High Pressure Water Plunger Pumps -- MSS36
from General Pump

MS high Pressure water plunger pumps have been. designed for long life industrial duties and provided they. are correctly installed and maintained will give long. trouble-free operation. [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump; Water Jetting Pump
  • Discharge Pressure: 4350.0
  • Liquid Flow: 35.400
  • Power Source: NoSourceIncluded
High Pressure Water Plunger Pumps -- MSZ36
from General Pump

MS high Pressure water plunger pumps have been. designed for long life industrial duties and provided they. are correctly installed and maintained will give long. trouble-free operation. [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 1160.0
  • Liquid Flow: 29.800
  • Power Source: NoSourceIncluded
High Pressure Water Plunger Pumps -- VS1622
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 21750.0
  • Liquid Flow: 6.900
  • Power Source: NoSourceIncluded
High Pressure, Triplex Plunger Pumps -- KFRZ36A
from General Pump

KFRZ Series Features “R ” Packings to Allow Small Particulates – Ideal for Salt Water Disposal. Flows from 24.5 GPM to 45.0 GPM. 316 SS fluid end and wetted parts. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 2300.0
  • Liquid Flow: 40.000
  • Discharge Size: 1.000
Triplex Plunger Pumps - Solid Shaft -- CW1012
from General Pump

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. CW 69... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 1200.0
  • Liquid Flow: 12.000
  • Discharge Size: 0.375
Triplex Plunger Pumps - Solid Shaft -- CW2040
from General Pump

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. Flows from... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 2500.0
  • Liquid Flow: 5.000
  • Discharge Size: 0.375
Triplex Plunger Pumps - Solid Shaft -- CW24
from General Pump

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. Flows from... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 2500.0
  • Liquid Flow: 5.000
  • Discharge Size: 0.375
Triplex Plunger Pumps -- HF18A
from General Pump

HF SERIES. Flows from 8.1 GPM to 19.7 GPM. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion. Low-high pressure packing design with integrated cooling system. High volumetric efficient suction/delivery valves. Splash... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 8700.0
  • Liquid Flow: 10.080
  • Discharge Size: 0.750
Triplex Plunger Pumps -- TT1505EBF
from General Pump

Features. Forged brass manifold with exclusive lifetime warranty. Die-cast anodized aluminum, oil-bath crankcase. Solid ceramic plungers with continuously lubricated packings. The original Interpump unitized, stainless steel, K01 inlet and outlet valves. Ideal for all general cleaning, RO and... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 1500.0
  • Liquid Flow: 0.500
  • Discharge Size: 0.250
Triplex Plunger Pumps -- VF12
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 21750.0
  • Liquid Flow: 3.400
  • Power Source: NoSourceIncluded
Triplex Plunger Pumps, Solid Shaft -- HTCK3623S
from General Pump

HTCK SERIES 70HT – 30 MM SOLID SHAFT. Flows from 18.0 GPM to 25.0 GPM. Triplex plunger pump. Includes all Emperor features. Designed for rollover car wash systems. Ideal for use in carpet cleaning and other industrial plant systems where hot water is required. HTCK Series 70HT –... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 1500.0
  • Liquid Flow: 25.000
  • Discharge Size: 0.500
Triplex Plunger Pumps, Solid Shaft -- HTCK4050S
from General Pump

HTCK SERIES 71HT – 40 MM SOLID SHAFT. Flows from 40.0 GPM to 45.0 GPM. Triplex plunger pump. Includes all Emperor features. Designed for touchless car wash systems, and multiple gun applications. Ideal for use in carpet cleaning and other industrial plant systems where hot water is required. [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 1500.0
  • Liquid Flow: 45.000
  • Discharge Size: 1.000
Triplex Plunger Pumps, Solid Shaft -- HTF2421S
from General Pump

HTF SERIES  66HT – 24 MM SOLID  SHAFT. Flows from 7.5 GPM to 12.0 GPM. Triplex plunger pump. Patented inlet/outlet valve cage. Nickel-plated inlet/outlet valve plugs. Nickel-plated forged brass manifold with exclusive lifetime warranty. Designed for use in prep units, conveyor and... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 3000.0
  • Liquid Flow: 12.000
  • Discharge Size: 0.375
Triplex Plunger Pumps, Solid Shaft -- HTS2215S
from General Pump

HTS SERIES  47HT – 22 MM SOLID  SHAFT. Flows from 4.0 GPM to 5.6 GPM. Triplex plunger pump. Features patented “high tech ” packings. Patented inlet/outlet valve cage. Nickel-plated inlet/outlet valve plugs. Nickel-plated forged brass manifold with exclusive lifetime... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 2300.0
  • Liquid Flow: 5.000
  • Discharge Size: 0.375