Aluminum Piston Pumps and Plunger Pumps
from Interface Devices, Inc.
All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for pressures from 50 psi (3.4... [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 300.0
- Liquid Flow: 36.505
- Power Source: Air or Pneumatic
from General Pump
AT SERIES AT0033 – 1-3/8"; SPLINED SHAFT. Flows from 7.9 GPM to 13.2 GPM. Aluminum or brass manifold. Die-cast, anodized aluminum, oil-bath crankcase. Solid ceramic plungers with continuously lubricated packings. The original InterPump unitized Stainless Steel K01 inlet and outlet... [See More]
- Pump Housing Material: Aluminum; Brass Bronze (optional feature)
- Discharge Pressure: 435.0
- Liquid Flow: 7.930
- Discharge Size: 0.375
from Myers by Pentair
Myers and Myers Aplex Triplex and quintiplex reciprocating pumps provide high pressure pumping solutions to industry. Available in the right metallurgy for the media pumped, these Myers Aplex pumps can be what you need. Pentair Myers provides cost effective answers to many applications including car... [See More]
- Pump Housing Material: Aluminum; Brass Bronze; Cast Iron; Stainless Steel (optional feature); Ductile Iron, Carbon Steels
- Discharge Pressure: 6500.0
- Liquid Flow: 650.000
- Media Temperature: 400
from Great Plains Industries, Inc.
Mounted on storage tanks or barrels with 2" NPT bung and tapered threads [See More]
- Pump Housing Material: Aluminum
- Power Source: Manual
- Discharge Size: 0.750
- Pump Type: Positive Displacement Pump; Piston Plunger Pump
from Cat Pumps - High Pressure Pumps & Systems
Cat Pumps ’ product line includes the world ’s most dependable reciprocating triplex plunger pumps. This design allows a cost-effective pump to achieve high-efficiency and low-pulsation. Cat Pumps ’ field-proven dependability, efficiency, durability and versatility give users the... [See More]
- Pump Housing Material: Aluminum; Brass Bronze; Nickel
- Discharge Pressure: 1800.0
- Liquid Flow: 12.000
- Media Temperature: -10 to 240
from General Pump
AT0088B. Flows from 7.9 GPM to 13.2 GPM. Aluminum or brass manifold. Die-cast, anodized aluminum, oil-bath crankcase. Solid ceramic plungers with continuously lubricated packings. The original InterPump unitized Stainless Steel K01 inlet and outlet valves. Ideal for drain cleaning and jetting... [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 870.0
- Liquid Flow: 22.480
- Discharge Size: 0.750
from General Pump
AT0111. Flows from 7.9 GPM to 13.2 GPM. Aluminum or brass manifold. Die-cast, anodized aluminum, oil-bath crankcase. Solid ceramic plungers with continuously lubricated packings. The original InterPump unitized Stainless Steel K01 inlet and outlet valves. Ideal for drain cleaning and jetting... [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 725.0
- Liquid Flow: 29.100
- Discharge Size: 0.750
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]
- Pump Housing Material: Aluminum
- Discharge Pressure: 21750.0
- Liquid Flow: 5.400
- Power Source: NoSourceIncluded
from General Pump
AT SERIES AT0055 – 1-3/8"; SPLINED AND 35 MM SOLID SHAFT – SPLINED SHAFT ON RIGHT, SOLID SHAFT ON LEFT. Flows from 7.9 GPM to 13.2 GPM. Aluminum or brass manifold. Die-cast, anodized aluminum, oil-bath crankcase. Solid ceramic plungers with continuously... [See More]
- Pump Housing Material: Aluminum; Brass Bronze (optional feature)
- Discharge Pressure: 725.0
- Liquid Flow: 13.220
- Discharge Size: 0.375