Mud Pumps Piston Pumps and Plunger Pumps

5 Results
High Pressure MUD Plunger Pump -- KF5M5B
from General Pump

HI PRESSURE “MUD ” PUMP. Flows from 19.6 GPM to 105.0 GPM. High pressure “MUD ” pump. Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration. Self cleaning ball valves. Abrasion resistant packings and valves. [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Mud Pump
  • Discharge Pressure: 750.0
  • Liquid Flow: 46.700
  • Media Temperature: 140
Mud Pumps
from National Oilwell Varco

Mud Pumps. Our broad range of mud-pumping systems is specifically equipped to meet almost any customer need. We offer not only time-tested, high-pressure mud-pumping systems, but we are also on the forefront of innovation and cutting-edge design of mud pumps with constant improvements and new ideas... [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Mud Pump
  • Industry Served: Oil & Gas
  • Media: Abrasive, High Viscosity
High Pressure MUD Plunger Pump -- KT45M
from General Pump

HI PRESSURE “MUD ” PUMP. Flows from 19.6 GPM to 105.0 GPM. High pressure “MUD ” pump. Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration. Self cleaning ball valves. Abrasion resistant packings and valves. [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Mud Pump
  • Discharge Pressure: 750.0
  • Liquid Flow: 19.600
  • HP: 9.60
High Pressure MUD Plunger Pump -- MF7M5B
from General Pump

HI PRESSURE “MUD ” PUMP. Flows from 19.6 GPM to 105.0 GPM. High pressure “MUD ” pump. Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration. Self cleaning ball valves. Abrasion resistant packings and valves. [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Mud Pump
  • Discharge Pressure: 750.0
  • Liquid Flow: 53.300
  • HP: 26.20
High Pressure MUD Plunger Pump -- MK9M5B
from General Pump

HI PRESSURE “MUD ” PUMP. Flows from 19.6 GPM to 105.0 GPM. High pressure “MUD ” pump. Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration. Self cleaning ball valves. Abrasion resistant packings and valves. [See More]

  • Pump Type: Positive Displacement Pump; Piston Plunger Pump; Mud Pump
  • Discharge Pressure: 750.0
  • Liquid Flow: 105.000
  • HP: 51.60