Plastic Piston Pumps and Plunger Pumps
from GRI Pumps (A Gorman-Rupp Company)
Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the pumps ideal for high volume copy... [See More]
- Pump Housing Material: Plastic; EPT/EPDM, Polyphenylene Oxide
- Discharge Pressure: 2.6
- Liquid Flow: 0.004
- Discharge Size: 0.188
from Great Plains Industries, Inc.
Thick to very thick fluids with flash points above 100 F [See More]
- Pump Housing Material: Plastic; Glass-Filled Nylon Pump Housing
- Discharge Size: 1.000
- Liquid Flow: 8.000
- Power Source: DC; 12 VDC
from Pump Solutions Group
The Pro-Flo ™ patented air distribution system incorporates three moving parts: The unbalanced air valve spool, the pilot spool, and the main shaft/diaphragm assembly. The air valve spool location directs pressurized air to one air chamber while exhausting the other. The pressurized air... [See More]
- Pump Housing Material: Plastic
- Pump Type: Piston Plunger Pump (optional feature)
from Clark Solutions
Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port plugged. The... [See More]
- Pump Housing Material: Plastic; PPS
- Media Temperature: 104
- Discharge Size: 0.250
- HP: 0.00