AC Powered Piston Pumps and Plunger Pumps
from Cole-Parmer
bull; Deliver precise volumes at pressures up to 6000 psi. • Ideal for use in HPLC applications. • Pulse dampener significantly reduces pulsation with low dead volume. Digital pump provides precise, reproducible flow in an economical package. Single-piston pump significantly reduces... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 3000.0
- Liquid Flow: 0.003
- Pump Type: Piston Plunger Pump
from Clark Solutions
Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or plastic. The pump is self priming to five feet. [See More]
- Power Source: AC; DC; Solenoid, 12 VDC, 24 VDC, 100V / 200V, Single Phase, 230 VAC
- Discharge Pressure: 14.5
- Liquid Flow: 0.044
- Discharge Size: 0.312
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Power Source: NoSourceIncluded; AC; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 500.0 to 1500.0
- Liquid Flow: 96.000
- Discharge Size: 2.000
from Xylem Applied Water Systems
Triplex Hi-Flow Electric Diaphragm Pump. Flow rates from 7.6 litres/min (2 US gallons/min). Pressure switch control capable of pressures up to 4.1bar (60psi). Model No.: 03521 & R3521 Series. Constructed from a selection of materials suitable for handling a broad range of applications. [See More]
- Power Source: AC; 110VAC
- Discharge Pressure: 60.0
- Liquid Flow: 3.000
- Pump Type: Diaphragm Pump; Triplex Pump
from Cole-Parmer
bull; Deliver precise volumes at pressures ut to 6000 psi. • Ideal for use in HPLC applications. • Pulse dampener significantly reduces pulsation with low dead volume. Use this single-head pump for isocratic, metering, research and development and quality assurance applications. The low... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 6000.0
- Liquid Flow: 0.003
- Pump Type: Piston Plunger Pump
from Clark Solutions
Model EMX08 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. The piston size and the length of its displacement define the flow rate. The pressure limits itself automatically. The pump will run without damage when the... [See More]
- Power Source: AC; DC; Solenoid, 12 VDC, 24 VDC, 100V / 200V, Single Phase, 230 VAC
- Discharge Pressure: 11.6
- Liquid Flow: 0.040
- Discharge Size: 0.312
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Power Source: NoSourceIncluded; AC; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 500.0 to 3000.0
- Liquid Flow: 45.000
- Discharge Size: 1.500
from Cole-Parmer
bull; High throughput workhorse performs in rough conditions. • PLC compatible for industrial processes and PC compatible for laboratory applications. • Rugged stainless steel housing protects pump in harsh environments. • Self-flushing pump head protects piston and seals. •... [See More]
- Power Source: AC
- Discharge Pressure: 10000.0
- Liquid Flow: 0.079
- Pump Type: Piston Plunger Pump
from Clark Solutions
Model ET 50, 100 and 150 pumps are the same dimensionally but vary in terms of pressure delivery and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer... [See More]
- Power Source: AC; DC; Solenoid, 24 VDC, 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 230 VAC
- Discharge Pressure: 145.0
- Liquid Flow: 0.153
- Discharge Size: 0.374
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Power Source: NoSourceIncluded; AC; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase
- Discharge Pressure: 500.0 to 5000.0
- Liquid Flow: 26.000
- Discharge Size: 1.250
from Cole-Parmer
bull; These popular drive and head combinations simplify ordering!. • Prebuilt systems with the most popular head and drive combinations. • Flow rate adjustable during operation. • High repeatability and low maintenance is a key factor for these piston pump systems. Series Q pump... [See More]
- Power Source: AC
- Discharge Pressure: 100.0
- Liquid Flow: 0.051
- HP: 0.10
from Clark Solutions
Model ET 17 offers a high output flow relative to other Gotec pumps.These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps are self priming to 10 feet. [See More]
- Power Source: AC; DC; Solenoid, 24 VDC, 100V / 200V, Single Phase, 230 VAC
- Discharge Pressure: 29.0
- Liquid Flow: 0.442
- Discharge Size: 0.374
from Cole-Parmer
bull; Feature micrometer flow adjustment <emdash >deliver exact quantities of liquid with minimal pulsation. • Withstand up to 5000 psi outlet pressure. • Dual-piston models have independent piston control <emdash >pump a single liquid, or pump two different liquids at a... [See More]
- Power Source: AC; 230 VAC
- Discharge Pressure: 5000.0
- Liquid Flow: 0.003
- Pump Type: Piston Plunger Pump
from Clark Solutions
Models ET 15 And ET 21 are the same dimensionally but differ somewhat in pressure and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps... [See More]
- Power Source: AC; DC; Solenoid, 24 VDC, 100V / 200V, Single Phase, 230 VAC
- Discharge Pressure: 35.0
- Liquid Flow: 0.350
- Discharge Size: 0.374
from Cole-Parmer
bull; Feature micrometer flow adjustment <emdash >deliver exact quantities of liquid with minimal pulsation. • Withstand up to 5000 psi outlet pressure. • Dual-piston models have independent piston control â € ”pump a single liquid, or pump two different liquids at... [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 5000.0
- Liquid Flow: 0.003
- Pump Type: Piston Plunger Pump
from Clark Solutions
Model ESX 04 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or EPDM. [See More]
- Power Source: AC; DC; 24 VDC, 100V / 200V, Single Phase, 230 VAC
- Discharge Pressure: 5.8
- Liquid Flow: 0.022
- HP: 0.01
from Cole-Parmer
Piston Metering Pumps [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 20.0
- Liquid Flow: 0.000
- Pump Type: Piston Plunger Pump
from Clark Solutions
This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston pump, designed for pumping a range of... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 116.0 to 203.1
- Liquid Flow: 0.145 to 0.198
- Discharge Size: 0.315
from Cole-Parmer
bull; Get high pressures, accurate dispensing, and great repeatability â € ”all with one pump. • Drives feature six dispensing modes â € ”volume within a preset time, volume in steps, time, intermittent in time or volume, drip-free, or valve operation. •... [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 100.0
- Liquid Flow: 0.152
- Pump Type: Piston Plunger Pump
from Cole-Parmer
bull; Get high pressures, accurate dispensing, and great repeatability â € ”all with one pump. • Drives feature six dispensing modes â € ”volume within a preset time, volume in steps, time, intermittent in time or volume, drip-free, or valve operation. •... [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 100.0
- Liquid Flow: 0.038
- Pump Type: Piston Plunger Pump
from Cole-Parmer
bull; Dual-head design for precise flow rates and low pulsation. • Flow rates from 0.1 to 250.0 mL/min. • Pressure is 9000 psi (612 bar) from 0 to 210 mL/min or 6500 psi from 211 to 250 mL/min. • Flow precision of 0.5% RSD and an accuracy of <u > <les > </u >2% of... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 9000.0
- Liquid Flow: 0.066
- Pump Type: Piston Plunger Pump
from Cole-Parmer
bull; Deliver precise volumes at pressures up to 6000 psi. • Ideal for use in HPLC applications. • Pulse dampener significantly reduces pulsation with low dead volume. Preparative digital pump provides high flow rates and high pressure capabilities with consistent performance. Dual ball... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 4000.0
- Liquid Flow: 0.026
- Pump Type: Piston Plunger Pump
from Cole-Parmer
Piston Metering Pumps [See More]
- Power Source: AC
- HP: 0.04
- Discharge Pressure: 100.0
- Pump Type: Piston Plunger Pump
from Cole-Parmer
Piston Metering Pumps [See More]
- Power Source: AC; 115 VAC
- HP: 0.04
- Discharge Pressure: 100.0
- Pump Type: Piston Plunger Pump
from Cole-Parmer
bull; Ideal for liquid and vapor refrigerant recovery, water sampling/treatment, and volatile chemicals. • Oil-free and leak-proof. • Only one moving part and two check valves. • Compact and quiet ( <les >60 db for liquids). With the variable speed rate controller, pumps... [See More]
- Power Source: AC; 115 VAC
- Discharge Pressure: 130.0
- Liquid Flow: 0.017
- Pump Type: Piston Plunger Pump