Manual Piston Pumps and Plunger Pumps

2 Results
Handle Barrel Pump -- BP-10 Plunger
from Great Plains Industries, Inc.

Compatible with petroleum products and other lightweight liquids [See More]

  • Power Source: Manual
  • Pump Housing Material: Steel
  • Discharge Size: 0.750
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump
Double Plunger Pumps -- PM
from Atos North America

PM are double alternate-acting hand pumps with simple and rugged construction for minimum service and long operating life. They are provided with one by-pass valve which connects directly the delivery ports with the inlet port through the delivery valves. The by-pass valve is operated by a... [See More]

  • Power Source: Manual
  • Media Temperature: 14 to 176
  • Discharge Pressure: 1740.5 to 7251.9
  • Pump Type: Positive Displacement Pump; Piston Plunger Pump