Crane / Hoist / Lift Wire Rope Fittings and Cable Fittings

26 Results
Cablegrip "Wind turbine" RopeDiaRange 10-15 -- 140601500100
from Certex UK

General: Support grip designed to support the cable weight as it hangs vertical or horizontally. Also ideal for taking the strain of connecters and wall sockets. Design primarily for wind turbine use, designs for other applications available on request. Warning: Substantial safety ratios have been... [See More]

  • Application: Power and Public Utility
  • Material: Galvanized; Stainless; Stainless steel or galvanised on request.
  • Diameter: 0.3937 to 0.5906
Cablegrip - Lace Up RopeDiaRange 10-20 -- 140602000030
from Certex UK

General: Stocking which can be opened with two impacted eyes for pulling-in of ropes or cables or check of hose. The grip can be placed anywhere along a cable, rope or hose and after that "sewed" together with a rope which are locked with wire rope clips. On request the eyes can be provided with... [See More]

  • Application: Power and Public Utility
  • Material: Galvanized; Steel wire rope - Galvanized.
  • Diameter: 0.3937 to 0.7874
Cablegrip Open RopeDiaRange 10-20 -- 140602000020
from Certex UK

General: Open Ended Cablegrip ideal for joining two cables to form a continuous loop. Typical application: replacement of elevator cables, where the old cable would be attached to the new one, and the cable then fed round with ease. Design: Pleated of double wire ropes. [See More]

  • Application: Power and Public Utility
  • Material: Galvanized; Steel wire rope - Galvanized.
  • Diameter: 0.3937 to 0.7874
Closed Spelter Socket CSS RopeDiaRange 108-115 -- 122111500182
from Certex UK

The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20 ° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV... [See More]

  • Application: Power and Public Utility
  • Material: Steel; Quenched and tempered cast steel.
  • Diameter: 4.25 to 4.53
  • Features & Approvals: Socket Fitting
Closed Spelter Socket G-417 RopeDiaRange 11-13 -- 122101300052
from Certex UK

McKissick Closed spelter socket for steel wire rope ø 8 mm up to ø 102 mm. Spelter socket terminations have an efficiency rating of 100%, based on the catalogue strength of wire rope. Features: Forged Steel Sockets through 38 mm, cast alloy steel 40 mm through 102mm. All cast steel sockets... [See More]

  • Application: Power and Public Utility
  • Material: Steel; Forged steel from wire rope ø 8mm up to 38mm. From ø 40mm Cast Alloy steel.
  • Diameter: 0.4331 to 0.5118
  • Features & Approvals: Socket Fitting
Closed Swage Socket Crosby S-502 1039325 -- 12071039325
from Certex UK

Sockets incorporate a reduced machined area of the shank which is the equivalent to the proper after swage dimension. Before swaging, this provides for an obvious visual difference in the shank diameter. After swaging, a uniform shank diameter is created allowing for a QUIC CHECK ™ permanent... [See More]

  • Application: Power and Public Utility
  • Material: Steel; Carbon Steel.
  • Diameter: 0.2362
  • Features & Approvals: Socket Fitting
Connecting Link X-015 Grade 10 WLL ton 1.4 -- 402200140190
from Certex UK

At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Suitable for use with both Grade 8 and Grade 10 chain. When fitting G10 components are added to G8... [See More]

  • Application: Power and Public Utility
  • Material: Steel; Quenched and Tempered Alloy Steel.
  • Load: 3086
Crane End Stop ES ES 13 D30 -- 1205ES13D30
from Certex UK

End stops for crane rope applications. Features: These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress... [See More]

  • Application: Power and Public Utility
  • Diameter: 0.5118
  • Type: Stop Sleeve
  • Material: Steel; Mild carbon steel.
Crane End Stop with Padeye ESP ESP 23 D52 -- 1205ESP23D52
from Certex UK

End Stops for crane rope applications. Type ESP has an inspection hole and is prepared for an RFID chip and gives the possibility to check tests and certificates of the product. Featueres:These end stops are designed for full load applications of rotation resistant and low rotation ropes. The... [See More]

  • Application: Power and Public Utility
  • Diameter: 0.9055
  • Type: Stop Sleeve
  • Material: Steel; Mild carbon steel.
Enlarged Welded Master Link Assembly X-007 WLL ton 12.9 -- 402101290530
from Certex UK

Welded Master Link designed for 3-4 legs Wire Rope and Chain Slings. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL. [See More]

  • Application: Power and Public Utility
  • Material: Steel; Quenched and Tempered Alloy Steel.
  • Load: 28440
Enlarged Welded Masterlink X-001 WLL ton 11.5 -- 402101150520
from Certex UK

Welded Master Link designed for 1-2 legs Wire Rope and Chain Slings. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20.000 cycles at 1.5 times the WLL. [See More]

  • Application: Power and Public Utility
  • Material: Steel; Quenched and Tempered Alloy Steel.
  • Load: 25353
Eye / Eye Crosby HG-226 WLL ton 0.23 -- 422100230100
from Certex UK

End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckle eyes are forged elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckle sizes 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. Standard:... [See More]

  • Application: Power and Public Utility
  • Load: 507
  • Type: Eye
Eye Ends SEE 11 -- 1207SEE11
from Certex UK

Standard: Certex Standard [See More]

  • Application: Power and Public Utility
  • Diameter: 0.4331
  • Type: Eye
  • Material: Steel; Steel
Fast Connector Socket FCS - with bolt RopeDiaRange 11-13 -- 122101300155
from Certex UK

Forged clevis fittings with bolt, nut and cutterpin for fast connection of steel wire rope. Connector shall be used with non-rotating or cat 1. rotation resistant wire rope only. The connector has to be moulded/casted on the steel wire rope with wirelock resin. [See More]

  • Application: Power and Public Utility
  • Material: Steel; Quenched and tempered cast steel.
  • Diameter: 0.4331 to 0.5118
  • Features & Approvals: Socket Fitting
Fork Ends SFE 11 -- 1207SFE11
from Certex UK

Standard: Certex Standard [See More]

  • Application: Power and Public Utility
  • Diameter: 0.4331
  • Type: Fork / Strap Eye
  • Material: Steel; Steel
Hook / Hook Crosby HG-223 WLL ton 0.68 -- 422100070030
from Certex UK

Design: Hook-hook. End fittings are quenched and tempered, bodies heat treated by normalizing. Standard: According to Federal Specifications FF-T-791b. [See More]

  • Application: Power and Public Utility
  • Material: Steel; Steel.
  • Load: 1499
Jaw / Eye Crosby HG-227 WLL ton 0.36 -- 422100360090
from Certex UK

End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be reeved through eye. [See More]

  • Application: Power and Public Utility
  • Load: 794
  • Type: Eye
Jaw / Jaw Crosby HG-228 WLL ton 0.36 -- 422100040110
from Certex UK

End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard:... [See More]

  • Application: Power and Public Utility
  • Material: Steel; Steel.
  • Load: 794
Male Adjuster SMA 10 -- 1207
from Certex UK

Standard: Certex Standard [See More]

  • Application: Power and Public Utility
  • Material: Steel; Steel
  • Diameter: 0.3937
Male Stop SMS03 -- 1205SMS03
from Certex UK

Safety Factor: Standard: Certex Standard [See More]

  • Application: Power and Public Utility
  • Material: Steel; Steel
  • Type: Stop Sleeve
Master Link 8-051 WLL ton 12.5 -- 401101250300
from Certex UK

Pearshaped coupling master link. Can be used with insulated swivel 8-088N. Order Coupling Pin and C-Sleeve Set 8-P015. [See More]

  • Application: Power and Public Utility
  • Material: Steel; Quenched and tempered alloy steel.
  • Load: 27558
Master Link Assembly X-006 WLL ton 10.7 -- 402101070410
from Certex UK

Welded Master Link designed for 3-4 legs Chain, Wire Rope and Webbing Slings. The engineered flat makes it simple to insert wire rope thimbles on our links. Suitable for omega links. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification... [See More]

  • Application: Power and Public Utility
  • Material: Steel; Quenched and Tempered Alloy Steel.
  • Load: 23589
Master Link Grab 1 Assy X-A04, Yoke WLL ton 1.4 -- 402100140460
from Certex UK

Fully integrated shortening hook and master link. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple... [See More]

  • Application: Power and Public Utility
  • Material: Steel; Quenched and Tempered Alloy Steel.
  • Load: 3086
Master Link Grab 1 Assy X-A05 WLL ton 14 -- 402101400470
from Certex UK

At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple... [See More]

  • Application: Power and Public Utility
  • Material: Steel; Quenched and Tempered Alloy Steel.
  • Load: 30865
Master Link Grab 1 Assy X-A06 WLL ton 14.1 -- 402101410480
from Certex UK

At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple... [See More]

  • Application: Power and Public Utility
  • Material: Steel; Quenched and Tempered Alloy Steel.
  • Load: 31085
Zinc Die Cast Cable Fitting / Assembly -- ZI 1-1 (5/32")
from Loos & Co., Inc.

Zinc die cast fittings perform just as well as traditional fittings in most applications. They hold cable breaking strength when properly designed and manufactured. Intricate designs and threads allow for better performance than many more expensive machined parts. By eliminating secondary operations... [See More]

  • Application: Commercial; Aircraft Cable; Mining; Oil & Gas Wells; Rigging, Lashing or other Material Handling; Marine; Elevator; Power and Public Utility; Forestry; Transit; Automotive or Vehicular
  • Diameter: 0.1560
  • Type: Ball
  • Material: Galvanized; Zinc Alloy, Zamak 5