Socket Fitting Wire Rope Fittings and Cable Fittings

18 Results
Closed Spelter Socket CSS RopeDiaRange 108-115 -- 122111500182
from Certex UK

The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20 ° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV... [See More]

  • Features & Approvals: Socket Fitting
  • Material: Steel; Quenched and tempered cast steel.
  • Diameter: 4.25 to 4.53
  • Application: Power and Public Utility
Closed Spelter Socket G-417 RopeDiaRange 11-13 -- 122101300052
from Certex UK

McKissick Closed spelter socket for steel wire rope ø 8 mm up to ø 102 mm. Spelter socket terminations have an efficiency rating of 100%, based on the catalogue strength of wire rope. Features: Forged Steel Sockets through 38 mm, cast alloy steel 40 mm through 102mm. All cast steel sockets... [See More]

  • Features & Approvals: Socket Fitting
  • Material: Steel; Forged steel from wire rope ø 8mm up to 38mm. From ø 40mm Cast Alloy steel.
  • Diameter: 0.4331 to 0.5118
  • Application: Power and Public Utility
Closed Swage Socket Crosby S-502 1039325 -- 12071039325
from Certex UK

Sockets incorporate a reduced machined area of the shank which is the equivalent to the proper after swage dimension. Before swaging, this provides for an obvious visual difference in the shank diameter. After swaging, a uniform shank diameter is created allowing for a QUIC CHECK ™ permanent... [See More]

  • Features & Approvals: Socket Fitting
  • Material: Steel; Carbon Steel.
  • Diameter: 0.2362
  • Application: Power and Public Utility
Fast Connector Socket FCS - with bolt RopeDiaRange 11-13 -- 122101300155
from Certex UK

Forged clevis fittings with bolt, nut and cutterpin for fast connection of steel wire rope. Connector shall be used with non-rotating or cat 1. rotation resistant wire rope only. The connector has to be moulded/casted on the steel wire rope with wirelock resin. [See More]

  • Features & Approvals: Socket Fitting
  • Material: Steel; Quenched and tempered cast steel.
  • Diameter: 0.4331 to 0.5118
  • Application: Power and Public Utility
Open Socket BS463 RopeDiaRange 10 -- 122101000030
from Certex UK

Standard: BS 463 - 1958 - part 1 [See More]

  • Features & Approvals: Socket Fitting
  • Load: 2205
  • Diameter: 0.3937
  • Material: Steel; Body and pin high tensile steel
Open Socket BS463:1958 RopeDiaRange 11 -- 122101100010
from Certex UK

Standard: BS 463:1958 [See More]

  • Features & Approvals: Socket Fitting
  • Material: Steel; Drop Forged Steel
  • Diameter: 0.4331
  • Application: Power and Public Utility
Open Spelter Socket McKissick G-416 RopeDiaRange 11-13 -- 122101300062
from Certex UK

Standard: Fed Spec RR-S-550D TYPE A. [See More]

  • Features & Approvals: Socket Fitting
  • Material: Steel; Forged steel sockets through 11/2”, cast alloy steel 1-5/8” through 4”.
  • Diameter: 0.4331 to 0.5118
  • Application: Power and Public Utility
Open Wedge Socket G-6413 RopeDiaRange 11-13 -- 121501300242
from Certex UK

The Green Pin ® Open Wedge Socket CP is an open wedge socket with a cotter (split) pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability. [See More]

  • Features & Approvals: Socket Fitting
  • Material: Steel; high tensile steel
  • Diameter: 0.4331 to 0.5118
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 11-13 -- 121501300192
from Certex UK

The Green Pin ® Open Wedge Socket BN is an open wedge socket with a safety bolt. The socket offers a double safety (split pin and safety bolt) which prevents accidental unscrewing of the pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability. The... [See More]

  • Features & Approvals: Socket Fitting
  • Material: Steel; high tensile steel
  • Diameter: 0.4331 to 0.5118
Quick Release Link for Pear Socket Nemag WLL ton 12 -- 122301200020
from Certex UK

The Nemag Quick Release Link has been balanced and perfected to become the most reliable, quickest and safest coupling method for ropes and chains. The contact surface of the C-section has been hardened, which considerably lengthens the life span. The construction of the locking piece ensures... [See More]

  • Features & Approvals: Socket Fitting
  • Application: Power and Public Utility
Rope Pear Socket Nemag RopeDiaRange 10-11 -- 122101100120
from Certex UK

The Nemag Rope Pear Socket is designed to, in combination with the Nemag Quick Release Link, smoothly pass over cabel sheaves. The life span of the Nemag Rope Pear Socket generally surpasses that of the steel wire rope. The Rope Pear socket can be fitted by casting with a 2-component casting mass... [See More]

  • Features & Approvals: Socket Fitting
  • Load: 3307
  • Diameter: 0.3937 to 0.4331
  • Material: Steel; High grade casted steel.
Rope Socket Demag RopeDiaRange 10 -- 122101000020
from Certex UK

1) Wire rope Diameter in acc. to DIN EN 12385 ( former DIN 3051 – 3071). 2) For socketing only use the following materials: DF-VM Art. Nr. 01-7016010, TEGO VG3 Art. Nr. 01-7016028,. or Wirelock. Please obtain the socketing guidelines 20612044 (720 IS 817) and DIN EN 13411-4. Socketing... [See More]

  • Features & Approvals: Socket Fitting
  • Application: Power and Public Utility
  • Diameter: 0.3937
Rubber Bumpers for Wedge Sockets RopeDiaRange 12-14 -- 121501400040
from Certex UK

Rubber Bumpers for Wedge Sockets RopeDiaRange 12-14 [See More]

  • Features & Approvals: Socket Fitting
  • Material: Galvanized; Socket and Eyebolt Galvanised Steel - buffer Rubber
  • Diameter: 0.4724 to 0.5512
  • Application: Power and Public Utility
Super Terminator Wedge Socket Crosby S-423T RopeDiaRange 14-16 -- 121501600125
from Certex UK

Wedge socket assembly with safety bolt, nut and cotter pin. Assembly includes socket, wedge, pin, wireropeclip, tensioner bolts and secondary retention wire. The patented wedge socket termination solution is specifically designed to be used with high performance wire ropes. The wedge socket... [See More]

  • Features & Approvals: Socket Fitting
  • Material: Steel; Cast Steel
  • Diameter: 0.5512 to 0.6299
  • Application: Power and Public Utility
Wedge Socket Crosby S-421T RopeDiaRange 11-13 -- 121501300115
from Certex UK

Features: Secures the tail or “dead end ” of the wire rope to the wedge, thus eliminates loss or “Punch out ” of the wedge. Eliminates the need for an extra piece of rope, and is easily installed. The TERMINATOR ™ wedge eliminates the potential breaking off of the tail... [See More]

  • Features & Approvals: Socket Fitting
  • Material: Steel; Cast Steel.
  • Diameter: 0.4331 to 0.5118
  • Application: Power and Public Utility
Wedge Socket for Lifts - Type A RopeDiaRange 12-14 mm -- 121501400022
from Certex UK

Wedge Socket for Lifts - Type A RopeDiaRange 12-14 mm [See More]

  • Features & Approvals: Socket Fitting
  • Material: Galvanized; Galvanised Steel
  • Diameter: 0.4724 to 0.5512
  • Application: Power and Public Utility
Wedge Socket for Lifts - Type D RopeDiaRange 12-14 mm -- 121501400032
from Certex UK

Type D complet with eyebolt + spring. [See More]

  • Features & Approvals: Socket Fitting
  • Material: Galvanized; Galvanised Steel
  • Diameter: 0.4724 to 0.5512
  • Application: Power and Public Utility
Wedge Socket for Lifts RopeDiaRange 12-14 mm -- 121501400012
from Certex UK

When fitting the rope to the socket as much slack as possible should be removed from the system in order to maximise the available eye bolt adjustment. The load should then be applied to the assembly and the wedge observed to seat correctly in the socket body.A single DIN 1142 wire rope grip should... [See More]

  • Features & Approvals: Socket Fitting
  • Material: Steel; Steel
  • Diameter: 0.4724 to 0.5512
  • Application: Power and Public Utility