Clip / Clamp Wire Rope Fittings and Cable Fittings

8 Results
Rope Pulling Clamp RopeDiaRange 1-5 -- 140500500010
from Certex UK

These wire grips are the ideal tool to safely tensioning of copper and steel cables. They have a wide range of applications in manufacturing, agriculture and bridge construction. The profile of the clamping jaws is specifically designed for copper and steel cables so that the stretched material does... [See More]

  • Type: Clip / Clamp
  • Application: long, parallel tension clamping jaws made out of hardened and high-grade steel
  • Diameter: 0.0394 to 0.1969
Wire Rope Clip Crosby G-450 RopeDiaRange 11-13 -- 121101300120
from Certex UK

Based on the catalog breaking strength of wire rope, Crosby wire rope clips have an efficiency rating of 80% for 3 mm through 22 mm sizes, and 90% for sizes 24 mm through 90 mm. [See More]

  • Type: Clip / Clamp
  • Material: Steel; Steel
  • Diameter: 0.4331 to 0.5118
  • Application: Power and Public Utility
Wire Rope Clip -- WRC-10 [WRC-10 from G.L. Huyett]
from Reid Supply

Wire rope clamps, also called cable clamps or U-bolt clips, are used to fix the loose end of a wire rope after it has been looped to form an eye. These clamps consist of a U-shaped bolt and a saddle with two nuts. Two layers of wire rope are placed inside the U-bolt and two or three clamps are... [See More]

  • Type: Clip / Clamp
  • Material: Steel
  • Diameter: 0.2500
1/16" MALL. WIRE ROPE CLIPS -- 513-1/16
from T. W. Evans Cordage

Wire rope clips - Swivel eye [See More]

  • Type: Clip / Clamp
Forged Wire Rope Clips
from Murphy Industrial Products Inc.

Galvanized, Drop Forged Wire Rope Clip [See More]

  • Type: Clip / Clamp
  • Material: Steel
  • Length: 0.7500 to 9.19
  • Application: Commercial
Malleable Wire Rope Clips
from Murphy Industrial Products Inc.

Malleable Wire Rope Clips [See More]

  • Type: Clip / Clamp
  • Material: Galvanized
  • Length: 0.6500 to 4
  • Application: Commercial
Stainless Steel Drop Forged Wire Rope Clips
from Murphy Industrial Products Inc.

Stainless Steel Drop Forged Rope Clips [See More]

  • Type: Clip / Clamp
  • Material: Stainless
  • Length: 0.7500 to 2.38
  • Application: Commercial
Stainless Steel Malleable Wire Rope Clips
from Murphy Industrial Products Inc.

Stainless Steel Malleable Wire Rope Clips [See More]

  • Type: Clip / Clamp
  • Material: Stainless
  • Length: 0.7900 to 2.07
  • Application: Commercial