Swivel Fitting Wire Rope Fittings and Cable Fittings

7 Results
Snake Grip Swivel type RopeDiaRange 25-38 -- 140603800500
from Certex UK

Back-2-back cable grip with inline swivel for installation of steel wire rope. The swivel helps prevent transfer of rotation from old to new steel wirerope. We recommend that the cable grips are only used once. [See More]

  • Type: Swivel Fitting
  • Diameter: 0.9843 to 1.5
1" ROUND EYE SWIVELS -- 178-1
from T. W. Evans Cordage

Swivel - round eye [See More]

  • Type: Eye; Swivel Fitting
Eye & Eye Swivels
from Murphy Industrial Products Inc.

Eye & Eye Swivels. Meets or exceeds the performance requirements of Federal Specification RR-C-271D. Hot galvanized & Forged. IMPORT [See More]

  • Type: Swivel Fitting
  • Material: Galvanized
  • Length: 2.88 to 17.12
  • Application: Commercial
1/2" STAINLESS STEEL SWIVEL -- 225SS-1/2
from T. W. Evans Cordage

Bolt snap - swivel eye [See More]

  • Type: Swivel Fitting
  • Material: Stainless
Jaw & Eye Swivels
from Murphy Industrial Products Inc.

Jaw & Eye Swivels. Meets or exceeds the performance requirements of Federal Specification RR-C-271D. Hot galvanized & Forged. IMPORT [See More]

  • Type: Swivel Fitting
  • Material: Galvanized
  • Length: 2.69 to 14.75
  • Application: Commercial
15E SWIVEL EYE BLOCKS -- DB-15E
from T. W. Evans Cordage

All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all... [See More]

  • Type: Eye; Swivel Fitting
3/4" ROUND EYE SWIVELS -- 178-3/4
from T. W. Evans Cordage

Swivel - round eye [See More]

  • Type: Eye; Swivel Fitting