Bronze / Copper Alloy Wire Rope Fittings and Cable Fittings

4 Results
Ferrule RCU End stop Talurit® RCU 01,5 -- 1205RCU015
from Certex UK

Round copper ferrule (RCU) is intended to be pressed on single round strand wire ropes, for instance on preventer wires or used as end stop. Copper as material suits well together with stainless steel wire rope, to avoid galvanic corrosion in saltwater environments. The expected strength regarding... [See More]

  • Material: Bronze / Copper Alloy; Copper (almost 99,9%)
  • Type: Stop Sleeve
Ferrule TCU Talurit® Ferrule_size_mm 1 -- 120100100240
from Certex UK

The copper ferrule (TCU) is intended for stainless steel wire rope to avoid galvanic corrosion. The pressing of TCU ferrules requires approx 25% higher pressure than the corresponding T ferrule of aluminium alloy. Note: We do not guarantee the strength of slings for lifting activities made of Copper... [See More]

  • Material: Bronze / Copper Alloy; Copper (almost 99,9%)
1-1/2 BRONZE RING -- 7B-048
from T. W. Evans Cordage

Ring [See More]

  • Material: Bronze / Copper Alloy
  • Type: Shackle / Hook / Ring
Wire Rope & Cable Sleeves
from Murphy Industrial Products Inc.

Rope & Sleeves [See More]

  • Material: Aluminum; Bronze / Copper Alloy; Stainless
  • Length: 0.3750 to 1.44
  • Type: Oval Sleeve / Flemish Eye
  • Application: Commercial