Aluminum Wire Rope Fittings and Cable Fittings
from Certex UK
Round ferrule (R) is intended to be pressed on single layer round strand wire ropes, for instance on preventer wires or used as end stop. The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only). Round aluminium end stops are not... [See More]
- Material: Aluminum; Aluminum
- Type: Stop Sleeve
from Certex UK
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer... [See More]
- Material: Aluminum; Aluminum
from Certex UK
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core, single layer wire ropes, steel core single layer... [See More]
- Material: Aluminum; Aluminum.
from T. W. Evans Cordage
Aluminum ferrule - Designed for crimping cable [See More]
- Material: Aluminum
from Murphy Industrial Products Inc.
Rope & Sleeves [See More]
- Material: Aluminum; Bronze / Copper Alloy; Stainless
- Length: 0.3750 to 1.44
- Type: Oval Sleeve / Flemish Eye
- Application: Commercial
from T. W. Evans Cordage
ALUMINUM LINE DIVIDER [See More]
- Material: Aluminum