Steel Wire Rope Fittings and Cable Fittings
from Certex UK
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20 ° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV... [See More]
- Material: Steel; Quenched and tempered cast steel.
- Application: Power and Public Utility
- Diameter: 4.25 to 4.53
- Features & Approvals: Socket Fitting
from Certex UK
McKissick Closed spelter socket for steel wire rope ø 8 mm up to ø 102 mm. Spelter socket terminations have an efficiency rating of 100%, based on the catalogue strength of wire rope. Features: Forged Steel Sockets through 38 mm, cast alloy steel 40 mm through 102mm. All cast steel sockets... [See More]
- Material: Steel; Forged steel from wire rope ø 8mm up to 38mm. From ø 40mm Cast Alloy steel.
- Application: Power and Public Utility
- Diameter: 0.4331 to 0.5118
- Features & Approvals: Socket Fitting
from Certex UK
Sockets incorporate a reduced machined area of the shank which is the equivalent to the proper after swage dimension. Before swaging, this provides for an obvious visual difference in the shank diameter. After swaging, a uniform shank diameter is created allowing for a QUIC CHECK ™ permanent... [See More]
- Material: Steel; Carbon Steel.
- Application: Power and Public Utility
- Diameter: 0.2362
- Features & Approvals: Socket Fitting
from Certex UK
At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Suitable for use with both Grade 8 and Grade 10 chain. When fitting G10 components are added to G8... [See More]
- Material: Steel; Quenched and Tempered Alloy Steel.
- Application: Power and Public Utility
- Load: 3086
from Certex UK
End stops for crane rope applications. Features: These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress... [See More]
- Material: Steel; Mild carbon steel.
- Diameter: 0.5118
- Type: Stop Sleeve
- Application: Power and Public Utility
from Certex UK
End Stops for crane rope applications. Type ESP has an inspection hole and is prepared for an RFID chip and gives the possibility to check tests and certificates of the product. Featueres:These end stops are designed for full load applications of rotation resistant and low rotation ropes. The... [See More]
- Material: Steel; Mild carbon steel.
- Diameter: 0.9055
- Type: Stop Sleeve
- Application: Power and Public Utility
from Certex UK
Welded Master Link designed for 3-4 legs Wire Rope and Chain Slings. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20,000 cycles at 1.5 times the WLL. [See More]
- Material: Steel; Quenched and Tempered Alloy Steel.
- Application: Power and Public Utility
- Load: 28440
from Certex UK
Welded Master Link designed for 1-2 legs Wire Rope and Chain Slings. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20.000 cycles at 1.5 times the WLL. [See More]
- Material: Steel; Quenched and Tempered Alloy Steel.
- Application: Power and Public Utility
- Load: 25353
from Certex UK
Standard: Certex Standard [See More]
- Material: Steel; Steel
- Diameter: 0.4331
- Type: Eye
- Application: Power and Public Utility
from Certex UK
Forged clevis fittings with bolt, nut and cutterpin for fast connection of steel wire rope. Connector shall be used with non-rotating or cat 1. rotation resistant wire rope only. The connector has to be moulded/casted on the steel wire rope with wirelock resin. [See More]
- Material: Steel; Quenched and tempered cast steel.
- Application: Power and Public Utility
- Diameter: 0.4331 to 0.5118
- Features & Approvals: Socket Fitting
from Certex UK
Standard: Certex Standard [See More]
- Material: Steel; Steel
- Diameter: 0.4331
- Type: Fork / Strap Eye
- Application: Power and Public Utility
from Certex UK
Design: Hook-hook. End fittings are quenched and tempered, bodies heat treated by normalizing. Standard: According to Federal Specifications FF-T-791b. [See More]
- Material: Steel; Steel.
- Application: Power and Public Utility
- Load: 1499
from Certex UK
End fittings are quenched and tempered, bodies heat treated by normalizing. Forged jaw ends are fitted with bolts and nuts for 6 mm through 16 mm, and pins and cotters on 19 mm through 70 mm sizes. Modified UNJ thread on end fittings for improved fatigue properties. Body has UNC threads. Standard:... [See More]
- Material: Steel; Steel.
- Application: Power and Public Utility
- Load: 794
from Certex UK
Standard: Certex Standard [See More]
- Material: Steel; Steel
- Application: Power and Public Utility
- Diameter: 0.3937
from Certex UK
Safety Factor: Standard: Certex Standard [See More]
- Material: Steel; Steel
- Application: Power and Public Utility
- Type: Stop Sleeve
from Certex UK
Pearshaped coupling master link. Can be used with insulated swivel 8-088N. Order Coupling Pin and C-Sleeve Set 8-P015. [See More]
- Material: Steel; Quenched and tempered alloy steel.
- Application: Power and Public Utility
- Load: 27558
from Certex UK
Welded Master Link designed for 3-4 legs Chain, Wire Rope and Webbing Slings. The engineered flat makes it simple to insert wire rope thimbles on our links. Suitable for omega links. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification... [See More]
- Material: Steel; Quenched and Tempered Alloy Steel.
- Application: Power and Public Utility
- Load: 23589
from Certex UK
Fully integrated shortening hook and master link. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple... [See More]
- Material: Steel; Quenched and Tempered Alloy Steel.
- Application: Power and Public Utility
- Load: 3086
from Certex UK
At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple... [See More]
- Material: Steel; Quenched and Tempered Alloy Steel.
- Application: Power and Public Utility
- Load: 30865
from Certex UK
At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use multiple... [See More]
- Material: Steel; Quenched and Tempered Alloy Steel.
- Application: Power and Public Utility
- Load: 31085
from Certex UK
Standard: EN 1677-4 [See More]
- Material: Steel; Grade 80 Alloy Steel
- Application: Power and Public Utility
- Load: 29983
from Certex UK
The main component for a multiple-leg sling. [See More]
- Material: Steel; Alloy Steel.
- Application: Power and Public Utility
- Load: 26015
from Certex UK
Standard: BS 463 - 1958 - part 1 [See More]
- Material: Steel; Body and pin high tensile steel
- Load: 2205
- Diameter: 0.3937
- Features & Approvals: Socket Fitting
from Certex UK
Standard: BS 463:1958 [See More]
- Material: Steel; Drop Forged Steel
- Application: Power and Public Utility
- Diameter: 0.4331
- Features & Approvals: Socket Fitting
from Certex UK
Standard: Fed Spec RR-S-550D TYPE A. [See More]
- Material: Steel; Forged steel sockets through 11/2”, cast alloy steel 1-5/8” through 4”.
- Application: Power and Public Utility
- Diameter: 0.4331 to 0.5118
- Features & Approvals: Socket Fitting
from Murphy Industrial Products Inc.
Both types drilled only, with special tapping or finish supplied to specification. Loads are based on a. safety factor of 5 to 1. Blanks are self-colored. [See More]
- Material: Steel
- Length: 0.2500 to 1
- Type: Eye
- Application: Commercial
from Reid Supply
Wire rope clamps, also called cable clamps or U-bolt clips, are used to fix the loose end of a wire rope after it has been looped to form an eye. These clamps consist of a U-shaped bolt and a saddle with two nuts. Two layers of wire rope are placed inside the U-bolt and two or three clamps are... [See More]
- Material: Steel
- Diameter: 0.2500
- Type: Clip / Clamp
from T. W. Evans Cordage
Thimbles [See More]
- Material: Steel; Galvanized
- Type: Thimble / Saddle
from Murphy Industrial Products Inc.
* Forged from carbon steel suitable for welding. * Supplied with self-colored finish. * Not including draft [See More]
- Material: Steel
- Diameter: 0.2500 to 1.25
- Type: Mounting Bracket
- Length: 0.7500 to 1.88
from Reid Supply
Wire rope thimbles protect the eye or loop of wire rope assemblies from abrasion and deformation. They provide a solid barrier and sturdy structure to withstand damage to the cable strands from other rigging fittings. . WRT-00 [See More]
- Material: Steel
- Diameter: 0.2500
- Type: Thimble / Saddle
from T. W. Evans Cordage
Ring [See More]
- Material: Steel
- Type: Shackle / Hook / Ring
from Murphy Industrial Products Inc.
Galvanized, Drop Forged Wire Rope Clip [See More]
- Material: Steel
- Length: 0.7500 to 9.19
- Type: Clip / Clamp
- Application: Commercial
from T. W. Evans Cordage
Quick links [See More]
- Material: Steel