Brass Dowel Pins

2 Results
Special Solid Pins - Inch
from SPIROL

One of the advantages of partnering with SPIROL early in the design stage is that if one of our 30,000 standard items doesn ’t meet your specific application requirements, the solution is often a simple derivation of our standard design. Regardless of the complexity, SPIROL ’s Engineers... [See More]

  • Material: Aluminum; Brass; Stainless; HardenedSteel; UnhardenedSteel
  • Design Units: English
Straight Pin
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Headless Pin, Drilled Pin, Dowel Pin, Grooved Pin, Straight Pin, Tapered Pin, Forged Pin. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” through 18 ” Pin Diameter, Max Piece Weight: (1) Ton. [See More]

  • Material: Aluminum; Brass; Stainless; UnhardenedSteel; Bronze, Copper, Nickel, AQ Steel
  • Design Units: English
  • Pin Type: StraightDowel; Groove
  • Nominal Diameter: 0.2500 to 18