Steel, Unhardened Dowel Pins
from SPIROL
SPIROL ® Series FH400 Headed Barbed Pins are barbed fasteners for applications that require high pull out values. Easy to install, typical applications for headed barbed pins are similar to those for headed knurled pins. [See More]
- Material: Stainless; UnhardenedSteel
- Nominal Diameter: 0.0920 to 0.2690
- Design Units: English
- Length: 0.2500 to 1
from SPIROL
SPIROL ® Series FH300 Headed Helical Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]
- Material: Stainless; UnhardenedSteel
- Nominal Diameter: 0.0840 to 2.62
- Design Units: English
- Length: 0.2500 to 1
from SPIROL
SPIROL ® Series FH100 Headed Pins are made to order and are produced with the same uniformity and high CPK as our Series DP100 straight pins. Headed pins are used as axles or hinge pins when movement in one direction must be limited. [See More]
- Material: Stainless; UnhardenedSteel
- Nominal Diameter: 0.0761 to 0.2500
- Design Units: English
- Length: 0.2500 to 2
from SPIROL
SPIROL ® Series FH200 Headed Straight Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]
- Material: Stainless; UnhardenedSteel
- Nominal Diameter: 0.0990 to 2.62
- Design Units: English
- Length: 0.2500 to 1
from SPIROL
SPIROL ® Series KP300 Helical Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]
- Material: Stainless; UnhardenedSteel
- Design Units: English
- Pin Type: StraightDowel
- Nominal Diameter: 0.0840 to 0.2620
from SPIROL
One of the advantages of partnering with SPIROL early in the design stage is that if one of our 30,000 standard items doesn ’t meet your specific application requirements, the solution is often a simple derivation of our standard design. Regardless of the complexity, SPIROL ’s Engineers... [See More]
- Material: Aluminum; Brass; Stainless; HardenedSteel; UnhardenedSteel
- Design Units: English
from SPIROL
SPIROL ® Series KP200 Straight Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]
- Material: Stainless; UnhardenedSteel
- Design Units: English
- Pin Type: StraightDowel
- Nominal Diameter: 0.0990 to 0.2620
from SPIROL
SPIROL ® Series DP100 Straight Pins are available with full-length straight knurls (Series KP200) or helical knurls (Series KP300). The multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous... [See More]
- Material: Stainless; UnhardenedSteel
- Design Units: English
- Pin Type: StraightDowel
- Nominal Diameter: 0.0761 to 0.2500
from Hartford Technologies, Inc.
Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture. Size Ranges. Diameter: .031 ″ to... [See More]
- Material: Stainless; HardenedSteel; UnhardenedSteel
- Nominal Diameter: 0.0310 to 1
- Pin Type: StraightDowel
- Length: 0.1250 to 3
from CORE Manufacturing
Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin. Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” through 8 ” Pin Diameter. Available Materials: Steel, Stainless. Available Grades: ASTM, SAE, AASHTO, Customer... [See More]
- Material: Stainless; UnhardenedSteel
- Design Units: English
- Pin Type: StraightDowel; NonthreadedTaper
- Nominal Diameter: 0.2500 to 8