Knurled Pin Dowel Pins
from PennEngineering®
New microPEM ® TackSert (Type TK) diagonal knurl inserts aredesigned to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) inserts are suitable for broaching intoplastic applications, and Type TK4 (400 series stainless steel) inserts are... [See More]
- Pin Type: Knurled
- Nominal Diameter: 0.0472
- Design Units: Metric
- Length: 0.0394
from PennEngineering®
For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics. Features and Benefits. Secure sheets to common magnesium die casting materials such as AZ91D. Also appropriate for attaching... [See More]
- Pin Type: Knurled
- Nominal Diameter: 0.1102
- Design Units: Metric
- Length: 0.3937
from Hartford Technologies, Inc.
Hartford Technologies custom manufactures precision knurled pins and knurled studs that provide the highest levels of straightness, roundness, and hardness, without marks. Hartford knurled pins and knurled studs are manufactured in high volumes in straight, diamond and helical styles, tapered and... [See More]
- Pin Type: Knurled
- Length: 3
- Nominal Diameter: 0.3750
- Material: Stainless; HardenedSteel; Chrome Steel