Metric Dowel Pins

25 Results
Precision Expanding Dowels -- 29451
from Jergens, Inc.

Jergens Precision Expanding Dowels allow for fast and accurate location of twin vises on locator plates. The top and bottom half of the dowel expand separately. Aligns (2) holes concentrically and locks them into position. Both locking screws are accessed from the top of the pin. Features, Benefits,... [See More]

  • Design Units: Metric
  • Length: 0.7874
  • Nominal Diameter: 0.3937
  • Material: Alloy Steel
Custom Dowel Pins
from National Bolt & Nut Corporation

DOWEL PINS. Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as supports for hanging items such as key rings, tools, toilet roll dispensers and picture frames. Constructed from heat treated alloy steel, National Bolt &... [See More]

  • Design Units: English; Metric
  • Pin Type: StraightDowel (optional feature); OversizeDowel (optional feature)
Dowel Bushings -- Series DB100 - Metric
from SPIROL

Dowel bushings are used to locate components in conjunction with bolts which pass through the inside of the bushing after it has been installed. Separate holes for locating pins are eliminated. The hardened bushings also absorb shear loads, isolating the bolts from these forces. [See More]

  • Design Units: Metric
  • Nominal Diameter: 0.2500 to 0.7854
  • Pin Type: StraightDowel
  • Length: 0.3937 to 1.57
microPEM® TackSert™ Type TK™ Pins -- TKA-10-100
from PennEngineering®

New microPEM ® TackSert (Type TK) diagonal knurl inserts aredesigned to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) inserts are suitable for broaching intoplastic applications, and Type TK4 (400 series stainless steel) inserts are... [See More]

  • Design Units: Metric
  • Nominal Diameter: 0.0472
  • Pin Type: Knurled
  • Length: 0.0394
Standard Round Alloy Steel Pull Dowels -- 31759
from Jergens, Inc.

Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product... [See More]

  • Design Units: Metric
  • Material: Alloy Steel
  • Pin Type: StraightDowel; PullDowel
Ground Hollow Dowels -- Series GD100
from SPIROL

Design-in SPIROL ’s Series GD100 Ground Hollow Dowels for Precision Alignment and Substantial Cost Savings. SPIROL Ground Hollow Dowels are designed to be direct replacements for standard Ground Solid Dowels per ISO 8734. They are used where centerline tolerancing and precision alignment are... [See More]

  • Design Units: Metric
  • Nominal Diameter: 0.2362 to 0.6299
  • Pin Type: StraightDowel
  • Length: 0.2362 to 1.18
PEM® Type TK™ TackSert™ Pins -- TK4-25-1000
from PennEngineering®

For attachment of thin sheets to plastics, common casting materials and other similar base materials. Also available in micro sizes, which are ideal for compact electronics. Features and Benefits. Secure sheets to common magnesium die casting materials such as AZ91D. Also appropriate for attaching... [See More]

  • Design Units: Metric
  • Nominal Diameter: 0.1102
  • Pin Type: Knurled
  • Length: 0.3937
Headed Barbed Pin - Metric -- Series FH400
from SPIROL

SPIROL ® Series FH400 Headed Barbed Pins are barbed fasteners for applications that require high pull out values. Easy to install, typical applications for headed barbed pins are similar to those for headed knurled pins. [See More]

  • Design Units: Metric
  • Length: 0.2362 to 0.9449
  • Nominal Diameter: 0.0929 to 0.1756
  • Material: Stainless; UnhardenedSteel
Headed Helical Knurled Pin - Metric -- Series FH300
from SPIROL

SPIROL ® Series FH300 Headed Helical Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]

  • Design Units: Metric
  • Length: 0.2362 to 0.9449
  • Nominal Diameter: 0.0866 to 0.2500
  • Material: Stainless; UnhardenedSteel
Headed Pins - Metric -- Series FH100
from SPIROL

SPIROL ® Series FH100 Headed Pins are made to order and are produced with the same uniformity and high CPK as our Series DP100 straight pins. Headed pins are used as axles or hinge pins when movement in one direction must be limited. [See More]

  • Design Units: Metric
  • Length: 0.2362 to 1.97
  • Nominal Diameter: 0.0768 to 0.2362
  • Material: Stainless; UnhardenedSteel
Headed Straight Knurled Pin - Metric -- Series FH200
from SPIROL

SPIROL ® Series FH200 Headed Straight Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]

  • Design Units: Metric
  • Length: 0.2362 to 0.9449
  • Nominal Diameter: 0.1063 to 0.2500
  • Material: Stainless; UnhardenedSteel
Helical Knurled Pins - Metric -- Series KP300
from SPIROL

SPIROL ® Series KP300 Helical Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]

  • Design Units: Metric
  • Nominal Diameter: 0.0866 to 0.2500
  • Pin Type: StraightDowel
  • Length: 0.2362 to 1.57
Special Solid Pins - Metric
from SPIROL

One of the advantages of partnering with SPIROL early in the design stage is that if one of our 30,000 standard items doesn ’t meet your specific application requirements, the solution is often a simple derivation of our standard design. Regardless of the complexity, SPIROL ’s Engineers... [See More]

  • Design Units: Metric
  • Material: Aluminum; Brass; Stainless; HardenedSteel; UnhardenedSteel
Spring Alignment Dowels -- Series SD200 - Metric
from SPIROL

Spring alignment dowels are used to accurately locate components with respect to each other. They are formed around arbors to assure roundness. It is recommended that one half the hole tolerance be used for the fixed location of the dowel and one half for the hole in the mating part. [See More]

  • Design Units: Metric
  • Nominal Diameter: 0.2362 to 0.6350
  • Pin Type: StraightDowel
  • Length: 0.3937 to 1.38
Straight Knurled Pins - Metric -- Series KP200
from SPIROL

SPIROL ® Series KP200 Straight Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]

  • Design Units: Metric
  • Nominal Diameter: 0.1063 to 0.2500
  • Pin Type: StraightDowel
  • Length: 0.2362 to 1.57
Straight Pins - Metric -- Series DP100
from SPIROL

SPIROL ® Series DP100 Straight Pins are available with full-length straight knurls (Series KP200) or helical knurls (Series KP300). The multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous... [See More]

  • Design Units: Metric
  • Nominal Diameter: 0.0768 to 0.2362
  • Pin Type: StraightDowel
  • Length: 0.2362 to 1.97
Dowel Pins
from G.L. Huyett

Dowel pins are a category of parts that is the subject of frequent confusion among designers, engineers, buyers, and purchasing departments. There are an abundance of end designs, micro-finishes, and features that complicate matters. There is one prevailing standard in imperial sizes, the ASME... [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.0312 to 1.5
  • Pin Type: StraightDowel
  • Length: 0.1250 to 6
Angle Pin -- Euro-Series
from DME Company

D-M-E Metric Angle Pins, constructed of DIN 1.7131 (AISI 5115 type) steel, can be used as angle (cam) pins or as straight leader pins. [See More]

  • Design Units: Metric
  • Nominal Diameter: 0.3937 to 1.97
  • Pin Type: StraightDowel
  • Length: 1.57 to 14.17
PINS -- D100M-10
from W.M. Berg

DOWEL [See More]

  • Design Units: Metric
  • Nominal Diameter: 0.3937
  • Pin Type: StraightDowel
Groove Pins
from G.L. Huyett

Grooved pins are solid press fit fasteners that are quickly gaining in popularity. New manufacturing techniques are being engineered that yield additional features, and over time we believe that grooved pins will become even more popular. Grooved pins have three parallel grooves and are commonly... [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.0394 to 0.6299
  • Pin Type: Groove
  • Length: 0.1575 to 4.72
Dowel Pins - Metric -- DP Series
from DME Company

Dowel Pin - Metric. Centering Bushings and Dowels - R05, R09, DP, and WZ7005 [See More]

  • Design Units: Metric
  • Nominal Diameter: 0.0787 to 0.7874
  • Pin Type: StraightDowel; PullDowel
  • Length: 0.2362 to 5.51
Taper Pins
from G.L. Huyett

Tapered pins are arguably one of the simplest pin designs available, and along with dowel pins, are the oldest. Tapered pins are turned from bar stock to varying tolerances depending on the specification. This production technique is slower than heading and grinding from which dowel pins are... [See More]

  • Design Units: English; Metric
  • Nominal Diameter: 0.0625 to 1.52
  • Pin Type: NonthreadedTaper
  • Length: 0.2500 to 12
Dowel Pins with Pull Dowel - Metric -- WZ7005 Series
from DME Company

Pull Dowel - Metric [See More]

  • Design Units: Metric
  • Nominal Diameter: 0.2362 to 0.7874
  • Pin Type: StraightDowel; PullDowel
  • Length: 0.0787 to 3.94
Guide Pin with Collar -- Euro-Series
from DME Company

Guide Pins with Collar [See More]

  • Design Units: Metric
  • Nominal Diameter: 0.7087 to 0.9449
  • Pin Type: StraightDowel
  • Length: 4.76 to 9.45
Guide Pin without Collar -- Euro-Series
from DME Company

Guide Pins without Collar [See More]

  • Design Units: Metric
  • Nominal Diameter: 1.18 to 1.65
  • Pin Type: StraightDowel
  • Length: 5.51 to 12.6