English Dowel Pins
from Jergens, Inc.
Jergens Flat Vent Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications:... [See More]
- Design Units: English
- Length: 0.5000
- Pin Type: StraightDowel; PullDowel
- Material: Alloy Steel
from National Bolt & Nut Corporation
DOWEL PINS. Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as supports for hanging items such as key rings, tools, toilet roll dispensers and picture frames. Constructed from heat treated alloy steel, National Bolt &... [See More]
- Design Units: English; Metric
- Pin Type: StraightDowel (optional feature); OversizeDowel (optional feature)
from SPIROL
Dowel bushings are used to locate components in conjunction with bolts which pass through the inside of the bushing after it has been installed. Separate holes for locating pins are eliminated. The hardened bushings also absorb shear loads, isolating the bolts from these forces. [See More]
- Design Units: English
- Nominal Diameter: 0.2500 to 0.9370
- Pin Type: StraightDowel
- Length: 0.3750 to 1.75
from Jergens, Inc.
Jergens Precision Expanding Dowels allow for fast and accurate location of twin vises on locator plates. The top and bottom half of the dowel expand separately. Aligns (2) holes concentrically and locks them into position. Both locking screws are accessed from the top of the pin. Features, Benefits,... [See More]
- Design Units: English
- Length: 0.5000
- Nominal Diameter: 0.2500
- Material: Alloy Steel
from SPIROL
SPIROL ® Series FH400 Headed Barbed Pins are barbed fasteners for applications that require high pull out values. Easy to install, typical applications for headed barbed pins are similar to those for headed knurled pins. [See More]
- Design Units: English
- Length: 0.2500 to 1
- Nominal Diameter: 0.0920 to 0.2690
- Material: Stainless; UnhardenedSteel
from Jergens, Inc.
Jergens Spiral Groove Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications:... [See More]
- Design Units: English
- Length: 0.5000
- Pin Type: StraightDowel; PullDowel; SpiralGroove
- Material: Alloy Steel
from SPIROL
SPIROL ® Series FH300 Headed Helical Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]
- Design Units: English
- Length: 0.2500 to 1
- Nominal Diameter: 0.0840 to 2.62
- Material: Stainless; UnhardenedSteel
from Jergens, Inc.
Jergens Spiral Groove Pull Dowels feature a groove cut to allow trapped air to be released. They are typically used in blind hole applications. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel. Length Tolerance:... [See More]
- Design Units: English
- Nominal Diameter: 0.2500
- Pin Type: StraightDowel; PullDowel; SpiralGroove
- Length: 0.5000
from SPIROL
SPIROL ® Series FH100 Headed Pins are made to order and are produced with the same uniformity and high CPK as our Series DP100 straight pins. Headed pins are used as axles or hinge pins when movement in one direction must be limited. [See More]
- Design Units: English
- Length: 0.2500 to 2
- Nominal Diameter: 0.0761 to 0.2500
- Material: Stainless; UnhardenedSteel
from Jergens, Inc.
Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product... [See More]
- Design Units: English
- Length: 0.5000
- Pin Type: StraightDowel; PullDowel
- Material: Alloy Steel
from SPIROL
SPIROL ® Series FH200 Headed Straight Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners, they present a... [See More]
- Design Units: English
- Length: 0.2500 to 1
- Nominal Diameter: 0.0990 to 2.62
- Material: Stainless; UnhardenedSteel
from Jergens, Inc.
Jergens Standard Round Pull Dowels are typically used in applications featuring a through hole. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel. Length Tolerance: ±0.010". Diameter Tolerance: ±0.0001". [See More]
- Design Units: English
- Nominal Diameter: 0.2502
- Pin Type: StraightDowel; PullDowel
- Length: 0.5000
from SPIROL
SPIROL ® Series KP300 Helical Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]
- Design Units: English
- Nominal Diameter: 0.0840 to 0.2620
- Pin Type: StraightDowel
- Length: 0.2500 to 1.5
from SPIROL
One of the advantages of partnering with SPIROL early in the design stage is that if one of our 30,000 standard items doesn ’t meet your specific application requirements, the solution is often a simple derivation of our standard design. Regardless of the complexity, SPIROL ’s Engineers... [See More]
- Design Units: English
- Material: Aluminum; Brass; Stainless; HardenedSteel; UnhardenedSteel
from SPIROL
Spring alignment dowels are used to accurately locate components with respect to each other. They are formed around arbors to assure roundness. It is recommended that one half the hole tolerance be used for the fixed location of the dowel and one half for the hole in the mating part. [See More]
- Design Units: English
- Nominal Diameter: 0.2500 to 0.6300
- Pin Type: StraightDowel
- Length: 0.3750 to 1.5
from SPIROL
SPIROL ® Series KP200 Straight Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]
- Design Units: English
- Nominal Diameter: 0.0990 to 0.2620
- Pin Type: StraightDowel
- Length: 0.2500 to 1.5
from SPIROL
SPIROL ® Series DP100 Straight Pins are available with full-length straight knurls (Series KP200) or helical knurls (Series KP300). The multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous... [See More]
- Design Units: English
- Nominal Diameter: 0.0761 to 0.2500
- Pin Type: StraightDowel
- Length: 0.2500 to 2
from DME Company
Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC). Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping. +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes. Pin body... [See More]
- Design Units: English
- Nominal Diameter: 0.0937 to 0.7500
- Pin Type: StraightDowel
- Length: 3 to 14
from NBS Corp.
How do you measure precision? Two-thousandths of an inch at a time. From 3/4 ” to 1/16 ” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish,... [See More]
- Design Units: English
- Nominal Diameter: 0.0630
- Pin Type: StraightDowel
- Length: 1
from G.L. Huyett
Bent pins are simple pins with one straight end and a 25 ° angle bent arm at the opposite end. This low cost pin can be drilled and used with a wire form pin, or with a grooved end and secured with a retaining ring. [See More]
- Design Units: English
- Length: 2.5 to 6.75
- Nominal Diameter: 0.3120 to 1
- Material: Low Carbon Steel
from W.M. Berg
DOWEL [See More]
- Design Units: English
- Nominal Diameter: 0.0627
- Pin Type: StraightDowel
- Material: HardenedSteel
from CORE Manufacturing
Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin. Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” through 8 ” Pin Diameter. Available Materials: Steel, Stainless. Available Grades: ASTM, SAE, AASHTO, Customer... [See More]
- Design Units: English
- Nominal Diameter: 0.2500 to 8
- Pin Type: StraightDowel; NonthreadedTaper
- Material: Stainless; UnhardenedSteel
from RBC Bearings
RBC is dedicated to serving your special needs for rollers, needles, pins, needle thrust bearings, and thrust washers. The hallmarks of RBC's customer service are: Fast turnaround times. Large Inventories. Engineering support. Exceptional personal service. Competitive pricing. Because RBC... [See More]
- Design Units: English
- Nominal Diameter: 0.3100 to 1.25
- Pin Type: StraightDowel; OversizeDowel
- Length: 0.1560 to 8
from Monroe Engineering
Material - SAE - 1117 Steel Carburized and Hardened to C-58-62. Tapped Hole is Soft. O.D. Ground to +.0003 +.0001. Leading End has 10 ° Taper. Opposite, Tapped End, has Radius [See More]
- Design Units: English
- Nominal Diameter: 0.2500
- Pin Type: StraightDowel; PullDowel
- Length: 1 to 1.75
from DME Company
Precision made of superior quality hotwork die steel (high hardness 50-55 HRC). Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping. +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes. Pin body and... [See More]
- Design Units: English
- Nominal Diameter: 0.0937 to 0.7500
- Pin Type: StraightDowel
- Length: 3 to 14
from G.L. Huyett
Dowel pins are a category of parts that is the subject of frequent confusion among designers, engineers, buyers, and purchasing departments. There are an abundance of end designs, micro-finishes, and features that complicate matters. There is one prevailing standard in imperial sizes, the ASME... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.0312 to 1.5
- Pin Type: StraightDowel
- Length: 0.1250 to 6
from DME Company
Dowel Pin - Inch [See More]
- Design Units: English
- Nominal Diameter: 0.1250 to 1
- Pin Type: StraightDowel; PullDowel
- Length: 0.3750 to 5
from G.L. Huyett
Grooved pins are solid press fit fasteners that are quickly gaining in popularity. New manufacturing techniques are being engineered that yield additional features, and over time we believe that grooved pins will become even more popular. Grooved pins have three parallel grooves and are commonly... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.0394 to 0.6299
- Pin Type: Groove
- Length: 0.1575 to 4.72
from DME Company
Tubular Dowel - Inch [See More]
- Design Units: English
- Nominal Diameter: 0.3752 to 0.8752
- Pin Type: StraightDowel; PullDowel
- Length: 0.3750 to 2.88
from G.L. Huyett
Tapered pins are arguably one of the simplest pin designs available, and along with dowel pins, are the oldest. Tapered pins are turned from bar stock to varying tolerances depending on the specification. This production technique is slower than heading and grinding from which dowel pins are... [See More]
- Design Units: English; Metric
- Nominal Diameter: 0.0625 to 1.52
- Pin Type: NonthreadedTaper
- Length: 0.2500 to 12
from DME Company
The D-M-E Guided Ejection System, when properly installed, holds the ejector assembly in alignment and supports the weight of the ejector assembly throughout the entire machine cycle. This greatly reduces wear on ejection components and prevents possible cocking of the ejector plates. It is... [See More]
- Design Units: English
- Nominal Diameter: 0.7490 to 1.5
- Pin Type: StraightDowel
- Length: 3.75 to 6.12
from DME Company
Precision made of superior quality, thermal, shock-resisting hotwork die steel. Hot-forged heads provide uniform grain flow, higher tensile strength. Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear. Heads annealed for easy machining. Centerless ground and polished outer... [See More]
- Design Units: English
- Nominal Diameter: 0.2500 to 0.3750
- Pin Type: StraightDowel
- Length: 3.44 to 9.38
from DME Company
Reduces cycle times. Ten times better conductivity than steel. Moldstar 150 (C18000) beryllium-free copper-based alloy. Hardness of 90-98 Rockwell B. Available in 21 diameters and four lengths [See More]
- Design Units: English
- Nominal Diameter: 0.0937 to 0.7500
- Pin Type: StraightDowel
- Length: 3 to 20
from DME Company
D-M-E Shoulder Guide Pins are hardened and precision ground. Available in-stock in lengths ranging from 1-3/4" to 11-3/4", D-M-E Straight Guide Pins undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology... [See More]
- Design Units: English
- Nominal Diameter: 0.7490 to 1.25
- Pin Type: StraightDowel
- Length: 1.75 to 11.75
from DME Company
Shoulder Leader Pin [See More]
- Design Units: English
- Nominal Diameter: 0.4850 to 0.9850
- Pin Type: StraightDowel
- Length: 0.5850 to 4.71
from DME Company
Mold Parts for 34R, 45R, 56N, 58N, 56U, 58U and 68SH Mold Assemblies [See More]
- Design Units: English
- Nominal Diameter: 1 to 4
- Pin Type: StraightDowel
- Length: 2.5 to 8
from DME Company
Dowel - Type Stop Pins are designed for special applications. Head Thickness is .020 oversize to allow for grinding stock. [See More]
- Design Units: English
- Nominal Diameter: 0.6250
- Pin Type: StraightDowel
- Length: 0.8125
from DME Company
D-M-E Straight Guide Pins are hardened and precision ground. Available in-stock in lengths ranging from 1-3/4" to 18-3/4", D-M-E Straight Guide Pins undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology... [See More]
- Design Units: English
- Nominal Diameter: 0.7490 to 1.5
- Pin Type: StraightDowel
- Length: 1.75 to 15.75
from DME Company
MUD Quick-Change Components. Straight Leader Pins [See More]
- Design Units: English
- Nominal Diameter: 0.6100 to 0.8530
- Pin Type: StraightDowel
- Length: 4 to 6