Aluminum Dowel Pins
from SPIROL
One of the advantages of partnering with SPIROL early in the design stage is that if one of our 30,000 standard items doesn ’t meet your specific application requirements, the solution is often a simple derivation of our standard design. Regardless of the complexity, SPIROL ’s Engineers... [See More]
- Material: Aluminum; Brass; Stainless; HardenedSteel; UnhardenedSteel
- Design Units: English
from PennEngineering®
New microPEM ® TackSert (Type TK) diagonal knurl inserts aredesigned to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) inserts are suitable for broaching intoplastic applications, and Type TK4 (400 series stainless steel) inserts are... [See More]
- Material: Aluminum
- Design Units: Metric
- Pin Type: Knurled
- Nominal Diameter: 0.0472
from G.L. Huyett
Grooved pins are solid press fit fasteners that are quickly gaining in popularity. New manufacturing techniques are being engineered that yield additional features, and over time we believe that grooved pins will become even more popular. Grooved pins have three parallel grooves and are commonly... [See More]
- Material: Aluminum; Stainless; Carbon Steel
- Design Units: English; Metric
- Pin Type: Groove
- Nominal Diameter: 0.0394 to 0.6299
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Headless Pin, Drilled Pin, Dowel Pin, Grooved Pin, Straight Pin, Tapered Pin, Forged Pin. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” through 18 ” Pin Diameter, Max Piece Weight: (1) Ton. [See More]
- Material: Aluminum; Brass; Stainless; UnhardenedSteel; Bronze, Copper, Nickel, AQ Steel
- Design Units: English
- Pin Type: StraightDowel; Groove
- Nominal Diameter: 0.2500 to 18