Groove Pin Dowel Pins

4 Results
0.0459/0.0469 Pin Diameter, 0.385 Long, 303 Stainless Steel Grooved Pin -- S7210Y-04712
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Pin Type: Groove
  • Length: 0.3850
  • Nominal Diameter: 0.0459
Straight Pin
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Headless Pin, Drilled Pin, Dowel Pin, Grooved Pin, Straight Pin, Tapered Pin, Forged Pin. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” through 18 ” Pin Diameter, Max Piece Weight: (1) Ton. [See More]

  • Pin Type: StraightDowel; Groove
  • Nominal Diameter: 0.2500 to 18
  • Design Units: English
  • Material: Aluminum; Brass; Stainless; UnhardenedSteel; Bronze, Copper, Nickel, AQ Steel
Groove Pins
from G.L. Huyett

Grooved pins are solid press fit fasteners that are quickly gaining in popularity. New manufacturing techniques are being engineered that yield additional features, and over time we believe that grooved pins will become even more popular. Grooved pins have three parallel grooves and are commonly... [See More]

  • Pin Type: Groove
  • Nominal Diameter: 0.0394 to 0.6299
  • Design Units: English; Metric
  • Length: 0.1575 to 4.72
Grooved Pin -- DL-115
from Reid Supply

Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the expanded portion of the pin is compressed into a... [See More]

  • Pin Type: Groove; NonthreadedTaper
  • Length: 0.8750
  • Nominal Diameter: 0.0940
  • Material: Low-Carbon Steel