Straight Dowel Dowel Pins

43 Results
Dowel Bushings -- Series DB100 - Inch
from SPIROL

Dowel bushings are used to locate components in conjunction with bolts which pass through the inside of the bushing after it has been installed. Separate holes for locating pins are eliminated. The hardened bushings also absorb shear loads, isolating the bolts from these forces. [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.2500 to 0.9370
  • Design Units: English
  • Length: 0.3750 to 1.75
Flat Vent Alloy Steel Pull Dowels -- 31400
from Jergens, Inc.

Jergens Flat Vent Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications:... [See More]

  • Pin Type: StraightDowel; PullDowel
  • Length: 0.5000
  • Design Units: English
  • Material: Alloy Steel
Dowel Bushings -- Series DB100 - Metric
from SPIROL

Dowel bushings are used to locate components in conjunction with bolts which pass through the inside of the bushing after it has been installed. Separate holes for locating pins are eliminated. The hardened bushings also absorb shear loads, isolating the bolts from these forces. [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.2500 to 0.7854
  • Design Units: Metric
  • Length: 0.3937 to 1.57
Spiral Groove Alloy Steel Pull Dowels -- 31800
from Jergens, Inc.

Jergens Spiral Groove Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications:... [See More]

  • Pin Type: StraightDowel; PullDowel; SpiralGroove
  • Length: 0.5000
  • Design Units: English
  • Material: Alloy Steel
Ground Hollow Dowels -- Series GD100
from SPIROL

Design-in SPIROL ’s Series GD100 Ground Hollow Dowels for Precision Alignment and Substantial Cost Savings. SPIROL Ground Hollow Dowels are designed to be direct replacements for standard Ground Solid Dowels per ISO 8734. They are used where centerline tolerancing and precision alignment are... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.2362 to 0.6299
  • Design Units: Metric
  • Length: 0.2362 to 1.18
Spiral Groove Stainless Steel Pull Dowels -- 31800-SS
from Jergens, Inc.

Jergens Spiral Groove Pull Dowels feature a groove cut to allow trapped air to be released. They are typically used in blind hole applications. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel. Length Tolerance:... [See More]

  • Pin Type: StraightDowel; PullDowel; SpiralGroove
  • Nominal Diameter: 0.2500
  • Design Units: English
  • Length: 0.5000
Helical Knurled Pins - Inch -- Series KP300
from SPIROL

SPIROL ® Series KP300 Helical Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0840 to 0.2620
  • Design Units: English
  • Length: 0.2500 to 1.5
Standard Round Alloy Steel Pull Dowels -- 31600
from Jergens, Inc.

Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product... [See More]

  • Pin Type: StraightDowel; PullDowel
  • Length: 0.5000
  • Design Units: English
  • Material: Alloy Steel
Spring Alignment Dowels -- Series SD200 - Inch
from SPIROL

Spring alignment dowels are used to accurately locate components with respect to each other. They are formed around arbors to assure roundness. It is recommended that one half the hole tolerance be used for the fixed location of the dowel and one half for the hole in the mating part. [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.2500 to 0.6300
  • Design Units: English
  • Length: 0.3750 to 1.5
Standard Round Stainless Steel Pull Dowels -- 31600-SS
from Jergens, Inc.

Jergens Standard Round Pull Dowels are typically used in applications featuring a through hole. Their internally threaded hole allows removal of pull dowels with a standard screw. Material: 300 Series (18-8) Stainless Steel. Length Tolerance: ±0.010". Diameter Tolerance: ±0.0001". [See More]

  • Pin Type: StraightDowel; PullDowel
  • Nominal Diameter: 0.2502
  • Design Units: English
  • Length: 0.5000
Spring Alignment Dowels -- Series SD200 - Metric
from SPIROL

Spring alignment dowels are used to accurately locate components with respect to each other. They are formed around arbors to assure roundness. It is recommended that one half the hole tolerance be used for the fixed location of the dowel and one half for the hole in the mating part. [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.2362 to 0.6350
  • Design Units: Metric
  • Length: 0.3937 to 1.38
Straight Knurled Pins - Inch -- Series KP200
from SPIROL

SPIROL ® Series KP200 Straight Knurled Pins are have full-length straight knurls and their multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous points of contact with the host distributes the... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0990 to 0.2620
  • Design Units: English
  • Length: 0.2500 to 1.5
Straight Pins - Inch -- Series DP100
from SPIROL

SPIROL ® Series DP100 Straight Pins are available with full-length straight knurls (Series KP200) or helical knurls (Series KP300). The multi-crested design evenly distributes the retention force —making them the ideal pins for soft materials and thin cross-sections. • Numerous... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0761 to 0.2500
  • Design Units: English
  • Length: 0.2500 to 2
Dowel Pin
from RBC Bearings

RBC is dedicated to serving your special needs for rollers, needles, pins, needle thrust bearings, and thrust washers. The hallmarks of RBC's customer service are: Fast turnaround times. Large Inventories. Engineering support. Exceptional personal service. Competitive pricing. Because RBC... [See More]

  • Pin Type: StraightDowel; OversizeDowel
  • Nominal Diameter: 0.3100 to 1.25
  • Design Units: English
  • Length: 0.1560 to 8
Precision Pins -- Dowel Pins
from Hartford Technologies, Inc.

Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture. Size Ranges. Diameter: .031 ″ to... [See More]

  • Pin Type: StraightDowel
  • Length: 0.1250 to 3
  • Nominal Diameter: 0.0310 to 1
  • Material: Stainless; HardenedSteel; UnhardenedSteel
PINS -- D1-1
from W.M. Berg

DOWEL [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0627
  • Design Units: English
  • Material: HardenedSteel
Pull Dowel Pins -- 1/4 Size 8-32 Tap Size
from Monroe Engineering

Material - SAE - 1117 Steel Carburized and Hardened to C-58-62. Tapped Hole is Soft. O.D. Ground to +.0003 +.0001. Leading End has 10 ° Taper. Opposite, Tapped End, has Radius [See More]

  • Pin Type: StraightDowel; PullDowel
  • Nominal Diameter: 0.2500
  • Design Units: English
  • Length: 1 to 1.75
Pins
from CORE Manufacturing

Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin. Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” through 8 ” Pin Diameter. Available Materials: Steel, Stainless. Available Grades: ASTM, SAE, AASHTO, Customer... [See More]

  • Pin Type: StraightDowel; NonthreadedTaper
  • Nominal Diameter: 0.2500 to 8
  • Design Units: English
  • Material: Stainless; UnhardenedSteel
Dowel Pin -- HK-01008B
from Reid Supply

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]

  • Pin Type: StraightDowel; PullDowel
  • Length: 0.7500
  • Nominal Diameter: 0.1250
  • Material: Steel
1/16" x 1" Dowel Pin, Alloy, Plain -- PINDOW005010P
from NBS Corp.

How do you measure precision? Two-thousandths of an inch at a time. From 3/4 ” to 1/16 ” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish,... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0630
  • Design Units: English
  • Length: 1
Dowel Pins
from G.L. Huyett

Dowel pins are a category of parts that is the subject of frequent confusion among designers, engineers, buyers, and purchasing departments. There are an abundance of end designs, micro-finishes, and features that complicate matters. There is one prevailing standard in imperial sizes, the ASME... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0312 to 1.5
  • Design Units: English; Metric
  • Length: 0.1250 to 6
Angle Pin -- Euro-Series
from DME Company

D-M-E Metric Angle Pins, constructed of DIN 1.7131 (AISI 5115 type) steel, can be used as angle (cam) pins or as straight leader pins. [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.3937 to 1.97
  • Design Units: Metric
  • Length: 1.57 to 14.17
Dowel Pins
from TFC Ltd.

Hardened & Ground Dowel Pins. Metric and Imperial sizes. Finish. Self Colour. Stainless Steel available on request [See More]

  • Pin Type: StraightDowel
Dowel Pin -- PD-10
from Reid Supply

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]

  • Pin Type: StraightDowel; PullDowel
  • Length: 0.7500
  • Nominal Diameter: 0.2500
  • Material: Steel
C INCH Core Pin
from DME Company

Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC). Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping. +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes. Pin body... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0937 to 0.7500
  • Design Units: English
  • Length: 3 to 14
Dowel Pin -- PD-1005
from Reid Supply

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]

  • Pin Type: StraightDowel; PullDowel
  • Length: 2.36
  • Nominal Diameter: 0.3940
  • Material: Steel
CX INCH Core Pin
from DME Company

Precision made of superior quality hotwork die steel (high hardness 50-55 HRC). Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping. +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes. Pin body and... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0937 to 0.7500
  • Design Units: English
  • Length: 3 to 14
Dowel -- Dowel Pin - Inch
from DME Company

Dowel Pin - Inch [See More]

  • Pin Type: StraightDowel; PullDowel
  • Nominal Diameter: 0.1250 to 1
  • Design Units: English
  • Length: 0.3750 to 5
Dowel -- Tubular Dowel - Inch
from DME Company

Tubular Dowel - Inch [See More]

  • Pin Type: StraightDowel; PullDowel
  • Nominal Diameter: 0.3752 to 0.8752
  • Design Units: English
  • Length: 0.3750 to 2.88
Dowel Pins - Metric -- DP Series
from DME Company

Dowel Pin - Metric. Centering Bushings and Dowels - R05, R09, DP, and WZ7005 [See More]

  • Pin Type: StraightDowel; PullDowel
  • Nominal Diameter: 0.0787 to 0.7874
  • Design Units: Metric
  • Length: 0.2362 to 5.51
Dowel Pins with Pull Dowel - Metric -- WZ7005 Series
from DME Company

Pull Dowel - Metric [See More]

  • Pin Type: StraightDowel; PullDowel
  • Nominal Diameter: 0.2362 to 0.7874
  • Design Units: Metric
  • Length: 0.0787 to 3.94
Guide Pin with Collar -- Euro-Series
from DME Company

Guide Pins with Collar [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.7087 to 0.9449
  • Design Units: Metric
  • Length: 4.76 to 9.45
Guide Pin without Collar -- Euro-Series
from DME Company

Guide Pins without Collar [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 1.18 to 1.65
  • Design Units: Metric
  • Length: 5.51 to 12.6
Guided Ejection Guide Pin -- Inch Series
from DME Company

The D-M-E Guided Ejection System, when properly installed, holds the ejector assembly in alignment and supports the weight of the ejector assembly throughout the entire machine cycle. This greatly reduces wear on ejection components and prevents possible cocking of the ejector plates. It is... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.7490 to 1.5
  • Design Units: English
  • Length: 3.75 to 6.12
Inch Sprue Puller Pins -- .25/.375 Series
from DME Company

Precision made of superior quality, thermal, shock-resisting hotwork die steel. Hot-forged heads provide uniform grain flow, higher tensile strength. Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear. Heads annealed for easy machining. Centerless ground and polished outer... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.2500 to 0.3750
  • Design Units: English
  • Length: 3.44 to 9.38
PCL Performance Core Pin
from DME Company

Reduces cycle times. Ten times better conductivity than steel. Moldstar 150 (C18000) beryllium-free copper-based alloy. Hardness of 90-98 Rockwell B. Available in 21 diameters and four lengths [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.0937 to 0.7500
  • Design Units: English
  • Length: 3 to 20
Shoulder Guide Pin -- Inch Series
from DME Company

D-M-E Shoulder Guide Pins are hardened and precision ground. Available in-stock in lengths ranging from 1-3/4" to 11-3/4", D-M-E Straight Guide Pins undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.7490 to 1.25
  • Design Units: English
  • Length: 1.75 to 11.75
Shoulder Leader Pin -- P Series
from DME Company

Shoulder Leader Pin [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.4850 to 0.9850
  • Design Units: English
  • Length: 0.5850 to 4.71
Stop Pin -- Inch Series
from DME Company

Mold Parts for 34R, 45R, 56N, 58N, 56U, 58U and 68SH Mold Assemblies [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 1 to 4
  • Design Units: English
  • Length: 2.5 to 8
Stop Pins -- SP121
from DME Company

Dowel - Type Stop Pins are designed for special applications. Head Thickness is .020 oversize to allow for grinding stock. [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.6250
  • Design Units: English
  • Length: 0.8125
Straight Guide Pin -- Inch Series
from DME Company

D-M-E Straight Guide Pins are hardened and precision ground. Available in-stock in lengths ranging from 1-3/4" to 18-3/4", D-M-E Straight Guide Pins undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology... [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.7490 to 1.5
  • Design Units: English
  • Length: 1.75 to 15.75
Straight Leader Pin -- SP Series
from DME Company

MUD Quick-Change Components. Straight Leader Pins [See More]

  • Pin Type: StraightDowel
  • Nominal Diameter: 0.6100 to 0.8530
  • Design Units: English
  • Length: 4 to 6
Tapered Dowel Pin -- EDP0001
from DME Company

This tapered dowel pin is used to align the end plug and prevent it. from rotating. If constructed by the moldmaker from raw stock, it must. conform to ANSI B18.8.2-1978 standard. [See More]

  • Pin Type: StraightDowel
  • Length: 1.5
  • Nominal Diameter: 0.1930
  • Material: Steel