Steel, Hardened and Ground Dowel Pins
from National Bolt & Nut Corporation
DOWEL PINS. Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as supports for hanging items such as key rings, tools, toilet roll dispensers and picture frames. Constructed from heat treated alloy steel, National Bolt &... [See More]
- Material: HardenedSteel
- Design Units: English
- Pin Type: StraightDowel (optional feature); OversizeDowel (optional feature)
- Nominal Diameter: 0.0625 to 1
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: HardenedSteel
- Nominal Diameter: 0.0610
- Pin Type: Groove
- Length: 0.3750
from SPIROL
Dowel bushings are used to locate components in conjunction with bolts which pass through the inside of the bushing after it has been installed. Separate holes for locating pins are eliminated. The hardened bushings also absorb shear loads, isolating the bolts from these forces. [See More]
- Material: HardenedSteel
- Design Units: English
- Pin Type: StraightDowel
- Nominal Diameter: 0.2500 to 0.9370
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: HardenedSteel
- Nominal Diameter: 0.0620
- Pin Type: NonthreadedTaper
- Length: 0.4380
from SPIROL
Dowel bushings are used to locate components in conjunction with bolts which pass through the inside of the bushing after it has been installed. Separate holes for locating pins are eliminated. The hardened bushings also absorb shear loads, isolating the bolts from these forces. [See More]
- Material: HardenedSteel
- Design Units: Metric
- Pin Type: StraightDowel
- Nominal Diameter: 0.2500 to 0.7854
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: HardenedSteel
- Length: 0.1880
- Nominal Diameter: 0.0627
from SPIROL
Design-in SPIROL ’s Series GD100 Ground Hollow Dowels for Precision Alignment and Substantial Cost Savings. SPIROL Ground Hollow Dowels are designed to be direct replacements for standard Ground Solid Dowels per ISO 8734. They are used where centerline tolerancing and precision alignment are... [See More]
- Material: HardenedSteel
- Design Units: Metric
- Pin Type: StraightDowel
- Nominal Diameter: 0.2362 to 0.6299
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: HardenedSteel
- Length: 0.3937
- Nominal Diameter: 0.0591
from SPIROL
One of the advantages of partnering with SPIROL early in the design stage is that if one of our 30,000 standard items doesn ’t meet your specific application requirements, the solution is often a simple derivation of our standard design. Regardless of the complexity, SPIROL ’s Engineers... [See More]
- Material: Aluminum; Brass; Stainless; HardenedSteel; UnhardenedSteel
- Design Units: English
from SPIROL
Spring alignment dowels are used to accurately locate components with respect to each other. They are formed around arbors to assure roundness. It is recommended that one half the hole tolerance be used for the fixed location of the dowel and one half for the hole in the mating part. [See More]
- Material: HardenedSteel
- Design Units: English
- Pin Type: StraightDowel
- Nominal Diameter: 0.2500 to 0.6300
from SPIROL
Spring alignment dowels are used to accurately locate components with respect to each other. They are formed around arbors to assure roundness. It is recommended that one half the hole tolerance be used for the fixed location of the dowel and one half for the hole in the mating part. [See More]
- Material: HardenedSteel
- Design Units: Metric
- Pin Type: StraightDowel
- Nominal Diameter: 0.2362 to 0.6350
from Hartford Technologies, Inc.
Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture. Size Ranges. Diameter: .031 ″ to... [See More]
- Material: Stainless; HardenedSteel; UnhardenedSteel
- Nominal Diameter: 0.0310 to 1
- Pin Type: StraightDowel
- Length: 0.1250 to 3
from NBS Corp.
How do you measure precision? Two-thousandths of an inch at a time. From 3/4 ” to 1/16 ” diameter, NBS carries one of the largest selections of dowel pins in the entire United States. Featuring a tolerance less than .0002 inches, a chamfered end and an exclusive mirror polish finish,... [See More]
- Material: HardenedSteel; AISI 4135
- Design Units: English
- Pin Type: StraightDowel
- Nominal Diameter: 0.0630
from W.M. Berg
DOWEL [See More]
- Material: HardenedSteel
- Design Units: English
- Pin Type: StraightDowel
- Nominal Diameter: 0.0627
from Monroe Engineering
Material - SAE - 1117 Steel Carburized and Hardened to C-58-62. Tapped Hole is Soft. O.D. Ground to +.0003 +.0001. Leading End has 10 ° Taper. Opposite, Tapped End, has Radius [See More]
- Material: HardenedSteel
- Design Units: English
- Pin Type: StraightDowel; PullDowel
- Nominal Diameter: 0.2500
from DME Company
D-M-E Metric Angle Pins, constructed of DIN 1.7131 (AISI 5115 type) steel, can be used as angle (cam) pins or as straight leader pins. [See More]
- Material: HardenedSteel
- Design Units: Metric
- Pin Type: StraightDowel
- Nominal Diameter: 0.3937 to 1.97
from Hartford Technologies, Inc.
Hartford Technologies custom manufactures precision knurled pins and knurled studs that provide the highest levels of straightness, roundness, and hardness, without marks. Hartford knurled pins and knurled studs are manufactured in high volumes in straight, diamond and helical styles, tapered and... [See More]
- Material: Stainless; HardenedSteel; Chrome Steel
- Nominal Diameter: 0.3750
- Pin Type: Knurled
- Length: 3
from DME Company
Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC). Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping. +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes. Pin body... [See More]
- Material: HardenedSteel
- Design Units: English
- Pin Type: StraightDowel
- Nominal Diameter: 0.0937 to 0.7500
from DME Company
Precision made of superior quality hotwork die steel (high hardness 50-55 HRC). Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping. +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes. Pin body and... [See More]
- Material: HardenedSteel
- Design Units: English
- Pin Type: StraightDowel
- Nominal Diameter: 0.0937 to 0.7500
from DME Company
Guide Pins with Collar [See More]
- Material: HardenedSteel
- Design Units: Metric
- Pin Type: StraightDowel
- Nominal Diameter: 0.7087 to 0.9449
from DME Company
Guide Pins without Collar [See More]
- Material: HardenedSteel
- Design Units: Metric
- Pin Type: StraightDowel
- Nominal Diameter: 1.18 to 1.65
from DME Company
The D-M-E Guided Ejection System, when properly installed, holds the ejector assembly in alignment and supports the weight of the ejector assembly throughout the entire machine cycle. This greatly reduces wear on ejection components and prevents possible cocking of the ejector plates. It is... [See More]
- Material: HardenedSteel
- Design Units: English
- Pin Type: StraightDowel
- Nominal Diameter: 0.7490 to 1.5
from DME Company
Precision made of superior quality, thermal, shock-resisting hotwork die steel. Hot-forged heads provide uniform grain flow, higher tensile strength. Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear. Heads annealed for easy machining. Centerless ground and polished outer... [See More]
- Material: HardenedSteel
- Design Units: English
- Pin Type: StraightDowel
- Nominal Diameter: 0.2500 to 0.3750
from DME Company
Reduces cycle times. Ten times better conductivity than steel. Moldstar 150 (C18000) beryllium-free copper-based alloy. Hardness of 90-98 Rockwell B. Available in 21 diameters and four lengths [See More]
- Material: HardenedSteel
- Design Units: English
- Pin Type: StraightDowel
- Nominal Diameter: 0.0937 to 0.7500
from DME Company
D-M-E Shoulder Guide Pins are hardened and precision ground. Available in-stock in lengths ranging from 1-3/4" to 11-3/4", D-M-E Straight Guide Pins undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology... [See More]
- Material: HardenedSteel
- Design Units: English
- Pin Type: StraightDowel
- Nominal Diameter: 0.7490 to 1.25
from DME Company
Shoulder Leader Pin [See More]
- Material: HardenedSteel
- Design Units: English
- Pin Type: StraightDowel
- Nominal Diameter: 0.4850 to 0.9850
from DME Company
Mold Parts for 34R, 45R, 56N, 58N, 56U, 58U and 68SH Mold Assemblies [See More]
- Material: HardenedSteel
- Design Units: English
- Pin Type: StraightDowel
- Nominal Diameter: 1 to 4
from DME Company
D-M-E Straight Guide Pins are hardened and precision ground. Available in-stock in lengths ranging from 1-3/4" to 18-3/4", D-M-E Straight Guide Pins undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology... [See More]
- Material: HardenedSteel
- Design Units: English
- Pin Type: StraightDowel
- Nominal Diameter: 0.7490 to 1.5
from DME Company
MUD Quick-Change Components. Straight Leader Pins [See More]
- Material: HardenedSteel
- Design Units: English
- Pin Type: StraightDowel
- Nominal Diameter: 0.6100 to 0.8530