Dimmer Lighting Fixtures
from Ushio America, Inc.
The new BI-FLEX2 Kit builds off of the original BI-FLEX1 but twice the power and length, the dimmer has an integrated battery plate and features DMX controls. As with every other Aladdin product, the BI-FLEX2 is exceptionally well-built, splash-proof*, and features bi-color LED light with superior... [See More]
- Application: Theatrical / Photographic
- Voltage: 12 to 30
- Fixture Type: Other
- Wattage: 50
from Metaphase Technologies, Inc.
Metaphase ’s new LED Spot Light provides low cost, washdown illumination. These new illuminators are available in a variety of beam angles and optimal working distances. These lights are housed in rugged waterproof housing that can stand up to high pressure washdown environments.The standard... [See More]
- Application: Industrial
- Voltage: 24
- Fixture Type: Other; Spot Light
- Lighting Fixture Dimensions: 3.14" x 3.08"
from Cree, Inc.
Cree creates lights for all different applications. These lights are meant to brighten all different areas and come in many different levels of brightness and sizes [See More]
- Application: Commercial; Residential
- Features: Bulb Included; Portable; Dimmer
- Fixture Type: Chandeliers; Flood Lights; Fluorescent Lights; Recessed
from Ushio America, Inc.
The new BI-FLEX4 Kit builds off of the original BI-FLEX 1 ×1 Kit, but this one is 1 ×4 and can be rolled up into a tube. Exceptionally well-built, splash-proof*, bi-color LED light with superior light output and quality. The color output is adjustable from tungsten to daylight and every... [See More]
- Application: Theatrical / Photographic
- Voltage: 12 to 30
- Fixture Type: Other
- Wattage: 50
from Ushio America, Inc.
The multiple award-winning F8-100 LED Fresnel from Zylight is the next generation of Fresnel lights. All of the hallmarks of a traditional Fresnel light are present; Single shadow beam shaping through barn doors, continuous focusing and a smooth light field. The Zylight F8-100 adds wireless and DMX... [See More]
- Application: Theatrical / Photographic
- Voltage: 10 to 20
- Fixture Type: Other
- Wattage: 100
from Ushio America, Inc.
The BI-FLEX1 is the first flexible Bi-Color LED panel for professional use in television, movie and photographic production with an outstanding light quality and a CRI and TLCI over 97. The BI-FLEX1 is the cinematographer ’s choice for a small, lightweight and powerful lighting tool for many... [See More]
- Application: Theatrical / Photographic
- Voltage: 12 to 240
- Fixture Type: Other
- Wattage: 50